Xoxide Swiftech MCR220-DRIVE 2x120 Radiator w/ Integrated Pump 70045

Description
Introduction: Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements: •While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations; •The inclusion of Swiftech's new PWM motherboard-controll ed MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop. Description: • Width : 5.0" (128mm) • Height : 12.1" (309mm) • Thickness : 2.9" (74mm) • Weight : 36.5oz (1079g) • 2-pass, single row construction • Brass body and tubes, louvered copper fins • Brass pump housing • Optimized fin-density for maximum heat dissipation at low noise • Patent-pending integrated pump housing • M3.5 threaded fan and case-mounting holes • Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm) • 1/4" NPSM threaded hubs • High-durability acrylic paint finish • ROHS compliant
Description
Introduction: Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements: •While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations; •The inclusion of Swiftech's new PWM motherboard-controll ed MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop. Description: • Width : 5.0" (128mm) • Height : 12.1" (309mm) • Thickness : 2.9" (74mm) • Weight : 36.5oz (1079g) • 2-pass, single row construction • Brass body and tubes, louvered copper fins • Brass pump housing • Optimized fin-density for maximum heat dissipation at low noise • Patent-pending integrated pump housing • M3.5 threaded fan and case-mounting holes • Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm) • 1/4" NPSM threaded hubs • High-durability acrylic paint finish • ROHS compliant

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCR220-DRIVE 2x120 Radiator w/ Integrated Pump - 70045 - Xoxide
Malvern, PA, USA
Swiftech MCR220-DRIVE 2x120 Radiator w/ Integrated Pump
70045
Swiftech MCR220-DRIVE 2x120 Radiator w/ Integrated Pump 70045
Introduction: Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements: •While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations; •The inclusion of Swiftech's new PWM motherboard-controll ed MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop. Description: • Width : 5.0" (128mm) • Height : 12.1" (309mm) • Thickness : 2.9" (74mm) • Weight : 36.5oz (1079g) • 2-pass, single row construction • Brass body and tubes, louvered copper fins • Brass pump housing • Optimized fin-density for maximum heat dissipation at low noise • Patent-pending integrated pump housing • M3.5 threaded fan and case-mounting holes • Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm) • 1/4" NPSM threaded hubs • High-durability acrylic paint finish • ROHS compliant

Introduction:
Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements:

•While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations;
•The inclusion of Swiftech's new PWM motherboard-controlled MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop.

Description: • Width : 5.0" (128mm)
• Height : 12.1" (309mm)
• Thickness : 2.9" (74mm)
• Weight : 36.5oz (1079g)
• 2-pass, single row construction
• Brass body and tubes, louvered copper fins
• Brass pump housing
• Optimized fin-density for maximum heat dissipation at low noise
• Patent-pending integrated pump housing
• M3.5 threaded fan and case-mounting holes
• Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm)
• 1/4" NPSM threaded hubs
• High-durability acrylic paint finish
• ROHS compliant

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 70045
Product Name Swiftech MCR220-DRIVE 2x120 Radiator w/ Integrated Pump
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1694404 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Oil-air Cooler - DCN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details