Xoxide Swiftech MCR320-DRIVE-B 3x120 Radiator w/ Integrated Pump 70044

Description
Introduction: Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements: • While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations; • The inclusion of Swiftech's new PWM motherboard-controll ed MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop. Description: • Width : 5.0" (128mm) • Height : 12.1" (309mm) • Thickness : 2.9" (74mm) • Weight : 34.5oz (978.05g) • 2-pass, single row construction • Brass body and tubes, louvered copper fins • Brass pump housing • Optimized fin-density for maximum heat dissipation at low noise • Patent-pending integrated pump housing • M3.5 threaded fan and case-mounting holes • Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm) • 1/4" NPSM threaded hubs • High-durability acrylic paint finish • ROHS compliant
Description
Introduction: Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements: • While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations; • The inclusion of Swiftech's new PWM motherboard-controll ed MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop. Description: • Width : 5.0" (128mm) • Height : 12.1" (309mm) • Thickness : 2.9" (74mm) • Weight : 34.5oz (978.05g) • 2-pass, single row construction • Brass body and tubes, louvered copper fins • Brass pump housing • Optimized fin-density for maximum heat dissipation at low noise • Patent-pending integrated pump housing • M3.5 threaded fan and case-mounting holes • Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm) • 1/4" NPSM threaded hubs • High-durability acrylic paint finish • ROHS compliant

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCR320-DRIVE-B 3x120 Radiator w/ Integrated Pump - 70044 - Xoxide
Malvern, PA, USA
Swiftech MCR320-DRIVE-B 3x120 Radiator w/ Integrated Pump
70044
Swiftech MCR320-DRIVE-B 3x120 Radiator w/ Integrated Pump 70044
Introduction: Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements: • While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations; • The inclusion of Swiftech's new PWM motherboard-controll ed MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop. Description: • Width : 5.0" (128mm) • Height : 12.1" (309mm) • Thickness : 2.9" (74mm) • Weight : 34.5oz (978.05g) • 2-pass, single row construction • Brass body and tubes, louvered copper fins • Brass pump housing • Optimized fin-density for maximum heat dissipation at low noise • Patent-pending integrated pump housing • M3.5 threaded fan and case-mounting holes • Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm) • 1/4" NPSM threaded hubs • High-durability acrylic paint finish • ROHS compliant

Introduction:
Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements:

While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations;
The inclusion of Swiftech's new PWM motherboard-controlled MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop.

Description:

Width : 5.0" (128mm)
Height : 12.1" (309mm)
Thickness : 2.9" (74mm)
Weight : 34.5oz (978.05g)
2-pass, single row construction
Brass body and tubes, louvered copper fins
Brass pump housing
Optimized fin-density for maximum heat dissipation at low noise
Patent-pending integrated pump housing
M3.5 threaded fan and case-mounting holes
Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm)
1/4" NPSM threaded hubs
High-durability acrylic paint finish
ROHS compliant
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 70044
Product Name Swiftech MCR320-DRIVE-B 3x120 Radiator w/ Integrated Pump
Unlock Full Specs
to access all available technical data

Similar Products

Compabloc (Welded Block Type) -  - Hexnovas Heat Exchanger Technology Co., Ltd
Hexnovas Heat Exchanger Technology Co., Ltd
Specs
Application / Industry Oil Heating / Cooling
Technology Plate
Type Welded
View Details
AdvancAir -  - Air Innovations LLC
Air Innovations LLC
Specs
Application / Industry Aerospace / Aviation; Chemical Processing; Food or Beverage Processing; HVAC; Marine; Oil Heating / Cooling; Custom
Technology Air-Cooled; Water-Cooled
Temperature Range 0 to 100 F (-18 to 38 C)
View Details
Plate Heat Exchangers - 1694404 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details