Xoxide Swiftech MCR320-DRIVE 3x120 Radiator w/ Integrated Pump 70043

Description
Introduction: Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements: While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations; The inclusion of Swiftech's new PWM motherboard-controll ed MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop. Description: Width : 5.0" (128mm) Height : 12.1" (309mm) Thickness : 2.9" (74mm) Weight : 36.5oz (1079g) 2-pass, single row construction Brass body and tubes, louvered copper fins Brass pump housing Optimized fin-density for maximum heat dissipation at low noise Patent-pending integrated pump housing M3.5 threaded fan and case-mounting holes Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm) 1/4" NPSM threaded hubs High-durability acrylic paint finish ROHS compliant
Description
Introduction: Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements: While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations; The inclusion of Swiftech's new PWM motherboard-controll ed MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop. Description: Width : 5.0" (128mm) Height : 12.1" (309mm) Thickness : 2.9" (74mm) Weight : 36.5oz (1079g) 2-pass, single row construction Brass body and tubes, louvered copper fins Brass pump housing Optimized fin-density for maximum heat dissipation at low noise Patent-pending integrated pump housing M3.5 threaded fan and case-mounting holes Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm) 1/4" NPSM threaded hubs High-durability acrylic paint finish ROHS compliant

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCR320-DRIVE 3x120 Radiator w/ Integrated Pump - 70043 - Xoxide
Malvern, PA, USA
Swiftech MCR320-DRIVE 3x120 Radiator w/ Integrated Pump
70043
Swiftech MCR320-DRIVE 3x120 Radiator w/ Integrated Pump 70043
Introduction: Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements: While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations; The inclusion of Swiftech's new PWM motherboard-controll ed MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop. Description: Width : 5.0" (128mm) Height : 12.1" (309mm) Thickness : 2.9" (74mm) Weight : 36.5oz (1079g) 2-pass, single row construction Brass body and tubes, louvered copper fins Brass pump housing Optimized fin-density for maximum heat dissipation at low noise Patent-pending integrated pump housing M3.5 threaded fan and case-mounting holes Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm) 1/4" NPSM threaded hubs High-durability acrylic paint finish ROHS compliant

Introduction:
Following the initial introduction of the patent pending MCR Drive™ series of integrated radiator and pump heat exchangers, Revision 2 takes these revolutionary products to yet another level of functionality and performance with two major improvements:

While the radiators in the initial release were only fully functional in vertical orientation, they are now fully functional in both vertical and horizontal orientations thanks to a new reservoir design; this adds the much sought after top-of-the case installation to the range of configurations;

The inclusion of Swiftech's new PWM motherboard-controlled MCP35X pump, which can operate at variable speed from 1300rpm to 4500 rpm, compared to a fixed speed of 3500 rpm in the earlier version; this new functionality allows users to fully tune the product to their needs and/or preferences, from virtually silent operations at low speed, to ultra high flow at maximum speed for optimum performance with multiple water-blocks and/or radiators in the cooling loop.

Description:

Width : 5.0" (128mm)
Height : 12.1" (309mm)
Thickness : 2.9" (74mm)
Weight : 36.5oz (1079g)
2-pass, single row construction
Brass body and tubes, louvered copper fins
Brass pump housing
Optimized fin-density for maximum heat dissipation at low noise
Patent-pending integrated pump housing
M3.5 threaded fan and case-mounting holes
Slim form factor 11.2 x 5 x 1.3" (284 x 128 x 34mm)
1/4" NPSM threaded hubs
High-durability acrylic paint finish
ROHS compliant

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 70043
Product Name Swiftech MCR320-DRIVE 3x120 Radiator w/ Integrated Pump
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Oil-air Cooler - ACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details