Xoxide Swiftech MCR120-QP 1x120 Radiator w/ Built-in Reservoir 70041

Description
Introduction: The MCR120-QP (Quiet Power™) series radiators are heavy-duty liquid-to-air heat exchanger designed to be used with 120mm class fans, and specifically engineered for high-end liquid cooled Personal Computers. The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR120 -QP heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. Two form factor versions are available: • The MCR120-QP features threaded hubs, compatible with 1/4" NPSM, BSPP, and G1/4 fitting (1/4" thread to 1/4", 3/8 or 1/2" barbs), 3/8" black nylon barb fittings included • The MCR120-QP Res features built-in 3/8" barbs, and an integrated reservoir sufficient for years of operations without coolant refills Description: • Single 120mm form factor fits in most modern cases equipped with 120mm fan openings. • 1/4" NPSM Threaded hubs are compatible with 1/4" BSPP and G1/4 fittings. • Patent-pending Self purging plenum chambers design: when installed upright or on its side, air cannot accumulate in the plenum chambers. • Threaded fan and case mounting holes for quick and repeated installations. • Slim form factor 6.2 x 5 x 1.3" (158 x 128 x 34mm) reduces bulk. • No oxidation over time (compared to aluminum radiators). • Beautiful and durable gloss acrylic paint finish. • Competitive pricing with same class radiators (single row, 2 pass). • ROHS compliant
Description
Introduction: The MCR120-QP (Quiet Power™) series radiators are heavy-duty liquid-to-air heat exchanger designed to be used with 120mm class fans, and specifically engineered for high-end liquid cooled Personal Computers. The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR120 -QP heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. Two form factor versions are available: • The MCR120-QP features threaded hubs, compatible with 1/4" NPSM, BSPP, and G1/4 fitting (1/4" thread to 1/4", 3/8 or 1/2" barbs), 3/8" black nylon barb fittings included • The MCR120-QP Res features built-in 3/8" barbs, and an integrated reservoir sufficient for years of operations without coolant refills Description: • Single 120mm form factor fits in most modern cases equipped with 120mm fan openings. • 1/4" NPSM Threaded hubs are compatible with 1/4" BSPP and G1/4 fittings. • Patent-pending Self purging plenum chambers design: when installed upright or on its side, air cannot accumulate in the plenum chambers. • Threaded fan and case mounting holes for quick and repeated installations. • Slim form factor 6.2 x 5 x 1.3" (158 x 128 x 34mm) reduces bulk. • No oxidation over time (compared to aluminum radiators). • Beautiful and durable gloss acrylic paint finish. • Competitive pricing with same class radiators (single row, 2 pass). • ROHS compliant

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCR120-QP 1x120 Radiator w/ Built-in Reservoir - 70041 - Xoxide
Malvern, PA, USA
Swiftech MCR120-QP 1x120 Radiator w/ Built-in Reservoir
70041
Swiftech MCR120-QP 1x120 Radiator w/ Built-in Reservoir 70041
Introduction: The MCR120-QP (Quiet Power™) series radiators are heavy-duty liquid-to-air heat exchanger designed to be used with 120mm class fans, and specifically engineered for high-end liquid cooled Personal Computers. The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR120 -QP heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. Two form factor versions are available: • The MCR120-QP features threaded hubs, compatible with 1/4" NPSM, BSPP, and G1/4 fitting (1/4" thread to 1/4", 3/8 or 1/2" barbs), 3/8" black nylon barb fittings included • The MCR120-QP Res features built-in 3/8" barbs, and an integrated reservoir sufficient for years of operations without coolant refills Description: • Single 120mm form factor fits in most modern cases equipped with 120mm fan openings. • 1/4" NPSM Threaded hubs are compatible with 1/4" BSPP and G1/4 fittings. • Patent-pending Self purging plenum chambers design: when installed upright or on its side, air cannot accumulate in the plenum chambers. • Threaded fan and case mounting holes for quick and repeated installations. • Slim form factor 6.2 x 5 x 1.3" (158 x 128 x 34mm) reduces bulk. • No oxidation over time (compared to aluminum radiators). • Beautiful and durable gloss acrylic paint finish. • Competitive pricing with same class radiators (single row, 2 pass). • ROHS compliant

Introduction:
The MCR120-QP (Quiet Power™) series radiators are heavy-duty liquid-to-air heat exchanger designed to be used with 120mm class fans, and specifically engineered for high-end liquid cooled Personal Computers.
The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans.
The MCR120 -QP heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices.
Two form factor versions are available:

•The

MCR120-QP features threaded hubs, compatible with 1/4" NPSM, BSPP, and G1/4 fitting (1/4" thread to 1/4", 3/8 or 1/2" barbs), 3/8" black nylon barb fittings included

•The MCR120-QP Res features built-in 3/8" barbs, and an integrated reservoir sufficient for years of operations without coolant refills

Description:

•Single 120mm form factor fits in most modern cases equipped with 120mm fan openings.
•1/4" NPSM Threaded hubs are compatible with 1/4" BSPP and G1/4 fittings.
•Patent-pending Self purging plenum chambers design: when installed upright or on its side, air cannot accumulate in the plenum chambers.
•Threaded fan and case mounting holes for quick and repeated installations.
•Slim form factor 6.2 x 5 x 1.3" (158 x 128 x 34mm) reduces bulk.
•No oxidation over time (compared to aluminum radiators).
•Beautiful and durable gloss acrylic paint finish.
•Competitive pricing with same class radiators (single row, 2 pass).
•ROHS compliant
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 70041
Product Name Swiftech MCR120-QP 1x120 Radiator w/ Built-in Reservoir
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1694404 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Oil-air Cooler - MACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Marine; Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Water-to-Air Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 45 psi (31.67 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details