Xoxide Swiftech MCR220-QP 2x120 Radiator w/ Built-in Reservoir 70039

Description
The MCR220-QP (Quiet Power™) series radiators are extreme-duty liquid-to-air heat exchangers designed to be used with two 120mm fans and specifically engineered for high-end liquid cooled Personal Computers. The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR220 -QP heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. Three form factor versions are available: The MCR220-QP features threaded hubs, compatible with 1/4" NPSM, BSPP, and G1/4 fitting (1/4" thread to 1/4", 3/8 or 1/2" barbs), The MCR220-QP Res features an integrated reservoir sufficient for years of operations without coolant refills, and threaded hubs compatible with 1/4" NPSM, BSPP, and G1/4 fitting (1/4" thread to 1/4", 3/8 or 1/2" barbs). MCR220-QP Stackable: using the "classic" body, the upper plenums feature two inlet and outlet ports opposite to each other, thus allowing to stack radiators together. This the perfect upgrade for existing owners of MRC220-QP radiators in search of Extreme performance. Key to the feasibility of this series, we also developped the ultra-short 1/2" barbs that are necessary to link the radiators together. Four of these fittings are included with the MCR220-QP-STACK.
Description
The MCR220-QP (Quiet Power™) series radiators are extreme-duty liquid-to-air heat exchangers designed to be used with two 120mm fans and specifically engineered for high-end liquid cooled Personal Computers. The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR220 -QP heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. Three form factor versions are available: The MCR220-QP features threaded hubs, compatible with 1/4" NPSM, BSPP, and G1/4 fitting (1/4" thread to 1/4", 3/8 or 1/2" barbs), The MCR220-QP Res features an integrated reservoir sufficient for years of operations without coolant refills, and threaded hubs compatible with 1/4" NPSM, BSPP, and G1/4 fitting (1/4" thread to 1/4", 3/8 or 1/2" barbs). MCR220-QP Stackable: using the "classic" body, the upper plenums feature two inlet and outlet ports opposite to each other, thus allowing to stack radiators together. This the perfect upgrade for existing owners of MRC220-QP radiators in search of Extreme performance. Key to the feasibility of this series, we also developped the ultra-short 1/2" barbs that are necessary to link the radiators together. Four of these fittings are included with the MCR220-QP-STACK.

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCR220-QP 2x120 Radiator w/ Built-in Reservoir - 70039 - Xoxide
Malvern, PA, USA
Swiftech MCR220-QP 2x120 Radiator w/ Built-in Reservoir
70039
Swiftech MCR220-QP 2x120 Radiator w/ Built-in Reservoir 70039
The MCR220-QP (Quiet Power™) series radiators are extreme-duty liquid-to-air heat exchangers designed to be used with two 120mm fans and specifically engineered for high-end liquid cooled Personal Computers. The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR220 -QP heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. Three form factor versions are available: The MCR220-QP features threaded hubs, compatible with 1/4" NPSM, BSPP, and G1/4 fitting (1/4" thread to 1/4", 3/8 or 1/2" barbs), The MCR220-QP Res features an integrated reservoir sufficient for years of operations without coolant refills, and threaded hubs compatible with 1/4" NPSM, BSPP, and G1/4 fitting (1/4" thread to 1/4", 3/8 or 1/2" barbs). MCR220-QP Stackable: using the "classic" body, the upper plenums feature two inlet and outlet ports opposite to each other, thus allowing to stack radiators together. This the perfect upgrade for existing owners of MRC220-QP radiators in search of Extreme performance. Key to the feasibility of this series, we also developped the ultra-short 1/2" barbs that are necessary to link the radiators together. Four of these fittings are included with the MCR220-QP-STACK.

The MCR220-QP (Quiet Power™) series radiators are extreme-duty liquid-to-air heat exchangers designed to be used with two 120mm fans and specifically engineered for high-end liquid cooled Personal Computers.

The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans.

The MCR220 -QP heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices.


Three form factor versions are available:

  • The MCR220-QP features threaded hubs, compatible with 1/4" NPSM, BSPP, and G1/4 fitting (1/4" thread to 1/4", 3/8 or 1/2" barbs),
  • The MCR220-QP Res features an integrated reservoir sufficient for years of operations without coolant refills, and threaded hubs compatible with 1/4" NPSM, BSPP, and G1/4 fitting (1/4" thread to 1/4", 3/8 or 1/2" barbs).
  • MCR220-QP Stackable: using the "classic" body, the upper plenums feature two inlet and outlet ports opposite to each other, thus allowing to stack radiators together. This the perfect upgrade for existing owners of MRC220-QP radiators in search of Extreme performance. Key to the feasibility of this series, we also developped the ultra-short 1/2" barbs that are necessary to link the radiators together. Four of these fittings are included with the MCR220-QP-STACK.
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 70039
Product Name Swiftech MCR220-QP 2x120 Radiator w/ Built-in Reservoir
Unlock Full Specs
to access all available technical data

Similar Products

Plate Heat Exchangers - 1891661 - RS Components, Ltd.
Specs
Technology Plate
Primary Material Copper or Copper Alloy
Number of Tubes / Plates / Fans 1
View Details
Oil-air Cooler - AACN - jbj Techniques Limited
jbj Techniques Limited
Specs
Application / Industry Oil Heating / Cooling
Technology Air-Cooled
Type Electric Fan
View Details
Air Cooled Heat Exchanger -  - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Technology Air-Cooled
Type Electric Fan
Working Pressure 380 psi (267 m H2O)
View Details
Steelfin Coil Heat Exchangers -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Application / Industry HVAC
Technology ShellTube
Type U-tube
View Details