Xoxide Swiftech MCR420-QP 4x120 Radiator 70036a

Description
Introduction The MCR420-QP (Quiet Power™) is an extreme-duty liquid-to-air heat exchanger designed to be used with four 120mm fans, and specifically engineered for high-end liquid cooled Personal Computers. The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR420-QP series heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. Features and Benefits: High Performance Low noise Quad 120mm fan form factor quadruples the surface area available for convection of the heat into the air compared to single 120mm fan designs. The Quiet Power design yields superior performance at low noise levels compared to competing products in the same class. Optimized for 120mm fans with low to medium air output. The added heat dissipation capacity enables multiple high-end devices (multi-core CPU's, and SLI systems) to run highly overclocked at the lowest possible noise levels. Flat brass tubes and copper louvered fins, with brass plenum chambers and frame construction, for optimum thermal conductivity. Fin density optimized to reduce air noise. Flat frame surface provides optimum seal to the fans. Built-in plenum chamber. Convenience, Reliability, Quality, Competitive Prices 1/4" NPSM threaded hubs (BSPP and G1/4 compatible) for maximum compatibility with various tubing installations. Patent-pending Self purging plenum chambers design: when installed upright or on its side, air c
Description
Introduction The MCR420-QP (Quiet Power™) is an extreme-duty liquid-to-air heat exchanger designed to be used with four 120mm fans, and specifically engineered for high-end liquid cooled Personal Computers. The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR420-QP series heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. Features and Benefits: High Performance Low noise Quad 120mm fan form factor quadruples the surface area available for convection of the heat into the air compared to single 120mm fan designs. The Quiet Power design yields superior performance at low noise levels compared to competing products in the same class. Optimized for 120mm fans with low to medium air output. The added heat dissipation capacity enables multiple high-end devices (multi-core CPU's, and SLI systems) to run highly overclocked at the lowest possible noise levels. Flat brass tubes and copper louvered fins, with brass plenum chambers and frame construction, for optimum thermal conductivity. Fin density optimized to reduce air noise. Flat frame surface provides optimum seal to the fans. Built-in plenum chamber. Convenience, Reliability, Quality, Competitive Prices 1/4" NPSM threaded hubs (BSPP and G1/4 compatible) for maximum compatibility with various tubing installations. Patent-pending Self purging plenum chambers design: when installed upright or on its side, air c

Suppliers

Company
Product
Description
Supplier Links
Swiftech MCR420-QP 4x120 Radiator - 70036a - Xoxide
Malvern, PA, USA
Swiftech MCR420-QP 4x120 Radiator
70036a
Swiftech MCR420-QP 4x120 Radiator 70036a
Introduction The MCR420-QP (Quiet Power™) is an extreme-duty liquid-to-air heat exchanger designed to be used with four 120mm fans, and specifically engineered for high-end liquid cooled Personal Computers. The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans. The MCR420-QP series heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices. Features and Benefits: High Performance Low noise Quad 120mm fan form factor quadruples the surface area available for convection of the heat into the air compared to single 120mm fan designs. The Quiet Power design yields superior performance at low noise levels compared to competing products in the same class. Optimized for 120mm fans with low to medium air output. The added heat dissipation capacity enables multiple high-end devices (multi-core CPU's, and SLI systems) to run highly overclocked at the lowest possible noise levels. Flat brass tubes and copper louvered fins, with brass plenum chambers and frame construction, for optimum thermal conductivity. Fin density optimized to reduce air noise. Flat frame surface provides optimum seal to the fans. Built-in plenum chamber. Convenience, Reliability, Quality, Competitive Prices 1/4" NPSM threaded hubs (BSPP and G1/4 compatible) for maximum compatibility with various tubing installations. Patent-pending Self purging plenum chambers design: when installed upright or on its side, air c

Introduction
The MCR420-QP (Quiet Power™) is an extreme-duty liquid-to-air heat exchanger designed to be used with four 120mm fans, and specifically engineered for high-end liquid cooled Personal Computers. The Quiet Power™ technology is the result of months of research and development focused on optimizing thermal performance and audible noise characteristics with low to medium airflow types of fans.
The MCR420-QP series heat exchangers have been engineered to meet today's PC industry highest thermal loads, quality standards, and low noise requirements at competitive prices.
Features and Benefits:

High Performance

Low noise

Quad 120mm fan form factor quadruples the surface area available for convection of the heat into the air compared to single 120mm fan designs. The Quiet Power design yields superior performance at low noise levels compared to competing products in the same class. Optimized for 120mm fans with low to medium air output.

The added heat dissipation capacity enables multiple high-end devices (multi-core CPU's, and SLI systems) to run highly overclocked at the lowest possible noise levels.

Flat brass tubes and copper louvered fins, with brass plenum chambers and frame construction, for optimum thermal conductivity. Fin density optimized to reduce air noise.
Flat frame surface provides optimum seal to the fans. Built-in plenum chamber.

Convenience, Reliability, Quality, Competitive Prices

1/4" NPSM threaded hubs (BSPP and G1/4 compatible) for maximum compatibility with various tubing installations.
Patent-pending Self purging plenum chambers design: when installed upright or on its side, air c
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Exchangers
Product Number 70036a
Product Name Swiftech MCR420-QP 4x120 Radiator
Unlock Full Specs
to access all available technical data

Similar Products

Gasketed Plate Heat Exchanger - SPGC, SPGL, SPGLD & SPGX - jbj Techniques Limited
Specs
Technology Plate
Type Gasket
Working Pressure 363 psi (255 m H2O)
View Details
T-HS202313-IGBT liquid cold plate -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
Specs
Application / Industry Electronic or Power Supply Cooling
Type Brazed
View Details
Heat Exchanger Packages (HEX) - Heat Exchanger Packages (HEX) - Dimplex Thermal Solutions
Specs
Application / Industry Food or Beverage Processing (optional feature)
View Details