Xoxide Thermaltake Armor A60 Gaming Case 70027

Description
The Thermaltake Armor A60 Gaming Mid-Tower Chassis is ready to take on all comers! This feature-rich chassis can handle all your needs with exceptional attention to detail. The ARMOR A60 features 1 x 3.5” SideClick EasySwap bay, for easy data transfer without the need for installing the drives or adding an external dock. The ARMOR A60 has built-in USB 3.0 SuperSpeed connectors. Combine these great features with the liquid cooling support, tool-free design, and keyboard / mouse security lock and you'll be ready for anything your opponents throw at you! Specifications: Case Type: Mid Tower Material: SECC Front Bezel Material: Mesh Side Panel: Windowed Motherboard Support: ATX, Micro ATX 5.25" Drive Bay: 3 Ext. 3.5" Drive Bay: 1 Int. 3.5" Drive Bay: 5 and 1 x 2.5" SSD/ HDD Expansion Slots: 7 Front I/O Ports: USB3.0(SuperSpeed) x 1USB2.0 x 1, e-SATA x 1, HD Audio x 1 (Support AC 97) Cooling System: Front (intake): 120 x 120 x 25 mm Blue LED fan, 1000rpm 16dBA 120 x 120 x 25 mm / 200 x 200 x 20 mm (Optional) Rear (Exhaust): 120 x 120 x 25 mm TurboFan, 1000rpm 16dBA Top (Exhaust): 200 x 200 x 20 mm Blue LED fan, 800rpm 15 dBA 2 x 120 x 120 x 25 mm (Optional) Bottom (Intake): 120 x 120 x 25 mm (Optional) Side (Intake): 120 x 120 x 25 mm (Optional) Liquid Cooling Capable: Yes Liquid Cooling Embedded: No Power Supply Supported: ATX PSII Dimension (H*W*D): 18.9 x 8.3 x 19.7 Inches (480 x 210 x 500 mm) Net Weight: 15.7 lb
Description
The Thermaltake Armor A60 Gaming Mid-Tower Chassis is ready to take on all comers! This feature-rich chassis can handle all your needs with exceptional attention to detail. The ARMOR A60 features 1 x 3.5” SideClick EasySwap bay, for easy data transfer without the need for installing the drives or adding an external dock. The ARMOR A60 has built-in USB 3.0 SuperSpeed connectors. Combine these great features with the liquid cooling support, tool-free design, and keyboard / mouse security lock and you'll be ready for anything your opponents throw at you! Specifications: Case Type: Mid Tower Material: SECC Front Bezel Material: Mesh Side Panel: Windowed Motherboard Support: ATX, Micro ATX 5.25" Drive Bay: 3 Ext. 3.5" Drive Bay: 1 Int. 3.5" Drive Bay: 5 and 1 x 2.5" SSD/ HDD Expansion Slots: 7 Front I/O Ports: USB3.0(SuperSpeed) x 1USB2.0 x 1, e-SATA x 1, HD Audio x 1 (Support AC 97) Cooling System: Front (intake): 120 x 120 x 25 mm Blue LED fan, 1000rpm 16dBA 120 x 120 x 25 mm / 200 x 200 x 20 mm (Optional) Rear (Exhaust): 120 x 120 x 25 mm TurboFan, 1000rpm 16dBA Top (Exhaust): 200 x 200 x 20 mm Blue LED fan, 800rpm 15 dBA 2 x 120 x 120 x 25 mm (Optional) Bottom (Intake): 120 x 120 x 25 mm (Optional) Side (Intake): 120 x 120 x 25 mm (Optional) Liquid Cooling Capable: Yes Liquid Cooling Embedded: No Power Supply Supported: ATX PSII Dimension (H*W*D): 18.9 x 8.3 x 19.7 Inches (480 x 210 x 500 mm) Net Weight: 15.7 lb

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Armor A60 Gaming Case - 70027 - Xoxide
Malvern, PA, USA
Thermaltake Armor A60 Gaming Case
70027
Thermaltake Armor A60 Gaming Case 70027
The Thermaltake Armor A60 Gaming Mid-Tower Chassis is ready to take on all comers! This feature-rich chassis can handle all your needs with exceptional attention to detail. The ARMOR A60 features 1 x 3.5” SideClick EasySwap bay, for easy data transfer without the need for installing the drives or adding an external dock. The ARMOR A60 has built-in USB 3.0 SuperSpeed connectors. Combine these great features with the liquid cooling support, tool-free design, and keyboard / mouse security lock and you'll be ready for anything your opponents throw at you! Specifications: Case Type: Mid Tower Material: SECC Front Bezel Material: Mesh Side Panel: Windowed Motherboard Support: ATX, Micro ATX 5.25" Drive Bay: 3 Ext. 3.5" Drive Bay: 1 Int. 3.5" Drive Bay: 5 and 1 x 2.5" SSD/ HDD Expansion Slots: 7 Front I/O Ports: USB3.0(SuperSpeed) x 1USB2.0 x 1, e-SATA x 1, HD Audio x 1 (Support AC 97) Cooling System: Front (intake): 120 x 120 x 25 mm Blue LED fan, 1000rpm 16dBA 120 x 120 x 25 mm / 200 x 200 x 20 mm (Optional) Rear (Exhaust): 120 x 120 x 25 mm TurboFan, 1000rpm 16dBA Top (Exhaust): 200 x 200 x 20 mm Blue LED fan, 800rpm 15 dBA 2 x 120 x 120 x 25 mm (Optional) Bottom (Intake): 120 x 120 x 25 mm (Optional) Side (Intake): 120 x 120 x 25 mm (Optional) Liquid Cooling Capable: Yes Liquid Cooling Embedded: No Power Supply Supported: ATX PSII Dimension (H*W*D): 18.9 x 8.3 x 19.7 Inches (480 x 210 x 500 mm) Net Weight: 15.7 lb

The Thermaltake Armor A60 Gaming Mid-Tower Chassis is ready to take on all comers! This feature-rich chassis can handle all your needs with exceptional attention to detail. The ARMOR A60 features 1 x 3.5” SideClick EasySwap bay, for easy data transfer without the need for installing the drives or adding an external dock. The ARMOR A60 has built-in USB 3.0 SuperSpeed connectors. Combine these great features with the liquid cooling support, tool-free design, and keyboard / mouse security lock and you'll be ready for anything your opponents throw at you!
Specifications:

  • Case Type: Mid Tower
  • Material: SECC
  • Front Bezel Material: Mesh
  • Side Panel: Windowed
  • Motherboard Support: ATX, Micro ATX
  • 5.25" Drive Bay: 3
  • Ext. 3.5" Drive Bay: 1
  • Int. 3.5" Drive Bay: 5 and 1 x 2.5" SSD/ HDD
  • Expansion Slots: 7
  • Front I/O Ports: USB3.0(SuperSpeed) x 1USB2.0 x 1, e-SATA x 1, HD
  • Audio x 1 (Support AC 97)
  • Cooling System:
    • Front (intake): 120 x 120 x 25 mm Blue LED fan, 1000rpm 16dBA 120 x 120 x 25 mm / 200 x 200 x 20 mm (Optional)
    • Rear (Exhaust): 120 x 120 x 25 mm TurboFan, 1000rpm 16dBA
    • Top (Exhaust): 200 x 200 x 20 mm Blue LED fan, 800rpm 15 dBA 2 x 120 x 120 x 25 mm (Optional)
    • Bottom (Intake): 120 x 120 x 25 mm (Optional)
    • Side (Intake): 120 x 120 x 25 mm (Optional)
    • Liquid Cooling Capable: Yes
    • Liquid Cooling Embedded: No
  • Power Supply Supported: ATX PSII
  • Dimension (H*W*D): 18.9 x 8.3 x 19.7 Inches (480 x 210 x 500 mm)
  • Net Weight: 15.7 lb
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70027
Product Name Thermaltake Armor A60 Gaming Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1231802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 11.81 inch (300 mm)
Width 47.24 inch (1200 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details