Xoxide Thermaltake V9 BlacX Edition Gaming Case 70024

Description
The Thermaltake V9 BlacX Edition Mid-Tower Gaming Case is designed not only for ease of use and pleasing aesthetics, but for massive cooling performance as well. The case features a huge 230 mm fan on the top and a 120mm on the side and rear. In addition, more of Thermaltake's marvelous designs are found throughout, such as tool-less drive bays, moveable drive cages, bottom-mounted power supply bracket and the dual SATA HDD docking station on the top of the chassis. Innovation is key to Thermaltake's success and the V9 BlacX Edition Mid-Tower Gaming Case is an obvious reminder of that! Specifications: Case Type: Mid Tower Material: SECC Front Bezel Material: Mesh Side Panel: Windowed Motherboard Support: ATX, Micro ATX 5.25" Drive Bay: 3 Ext. 3.5" Drive Bay: 2 Int. 3.5" Drive Bay: 5 Expansion Slots: 7 Front I/O Ports: USB 3.0 x 1, USB 2.0 x 1, HD Audio x 1 Cooling System: Front (intake): 120 x 120 x 25 mm Blue LED fan (1000rpm,16dBA ) or 140 x 140 x 25 mm fan x 1 (optional) Rear (exhaust): 120 x120 x 25 mm Turbo fan (1300rpm,17dBA) Top (exhaust): 230 x 230 x 20 mm Silent fan (800rpm, 14dBA) Liquid Cooling Capable: Supports 1/2", 3/8", 1/4" water tube Liquid Cooling Embedded: No Power Supply Supported: Standard PSII PSU Dimension (H*W*D): 490 x 215 x 480 mm (19.3 x 8.5 x 18.9 inches) Net Weight: 15.1 lb Built-in Dual Bay HDD Docking ( For SATA only)
Description
The Thermaltake V9 BlacX Edition Mid-Tower Gaming Case is designed not only for ease of use and pleasing aesthetics, but for massive cooling performance as well. The case features a huge 230 mm fan on the top and a 120mm on the side and rear. In addition, more of Thermaltake's marvelous designs are found throughout, such as tool-less drive bays, moveable drive cages, bottom-mounted power supply bracket and the dual SATA HDD docking station on the top of the chassis. Innovation is key to Thermaltake's success and the V9 BlacX Edition Mid-Tower Gaming Case is an obvious reminder of that! Specifications: Case Type: Mid Tower Material: SECC Front Bezel Material: Mesh Side Panel: Windowed Motherboard Support: ATX, Micro ATX 5.25" Drive Bay: 3 Ext. 3.5" Drive Bay: 2 Int. 3.5" Drive Bay: 5 Expansion Slots: 7 Front I/O Ports: USB 3.0 x 1, USB 2.0 x 1, HD Audio x 1 Cooling System: Front (intake): 120 x 120 x 25 mm Blue LED fan (1000rpm,16dBA ) or 140 x 140 x 25 mm fan x 1 (optional) Rear (exhaust): 120 x120 x 25 mm Turbo fan (1300rpm,17dBA) Top (exhaust): 230 x 230 x 20 mm Silent fan (800rpm, 14dBA) Liquid Cooling Capable: Supports 1/2", 3/8", 1/4" water tube Liquid Cooling Embedded: No Power Supply Supported: Standard PSII PSU Dimension (H*W*D): 490 x 215 x 480 mm (19.3 x 8.5 x 18.9 inches) Net Weight: 15.1 lb Built-in Dual Bay HDD Docking ( For SATA only)

Suppliers

Company
Product
Description
Supplier Links
Thermaltake V9 BlacX Edition Gaming Case - 70024 - Xoxide
Malvern, PA, USA
Thermaltake V9 BlacX Edition Gaming Case
70024
Thermaltake V9 BlacX Edition Gaming Case 70024
The Thermaltake V9 BlacX Edition Mid-Tower Gaming Case is designed not only for ease of use and pleasing aesthetics, but for massive cooling performance as well. The case features a huge 230 mm fan on the top and a 120mm on the side and rear. In addition, more of Thermaltake's marvelous designs are found throughout, such as tool-less drive bays, moveable drive cages, bottom-mounted power supply bracket and the dual SATA HDD docking station on the top of the chassis. Innovation is key to Thermaltake's success and the V9 BlacX Edition Mid-Tower Gaming Case is an obvious reminder of that! Specifications: Case Type: Mid Tower Material: SECC Front Bezel Material: Mesh Side Panel: Windowed Motherboard Support: ATX, Micro ATX 5.25" Drive Bay: 3 Ext. 3.5" Drive Bay: 2 Int. 3.5" Drive Bay: 5 Expansion Slots: 7 Front I/O Ports: USB 3.0 x 1, USB 2.0 x 1, HD Audio x 1 Cooling System: Front (intake): 120 x 120 x 25 mm Blue LED fan (1000rpm,16dBA ) or 140 x 140 x 25 mm fan x 1 (optional) Rear (exhaust): 120 x120 x 25 mm Turbo fan (1300rpm,17dBA) Top (exhaust): 230 x 230 x 20 mm Silent fan (800rpm, 14dBA) Liquid Cooling Capable: Supports 1/2", 3/8", 1/4" water tube Liquid Cooling Embedded: No Power Supply Supported: Standard PSII PSU Dimension (H*W*D): 490 x 215 x 480 mm (19.3 x 8.5 x 18.9 inches) Net Weight: 15.1 lb Built-in Dual Bay HDD Docking ( For SATA only)

The Thermaltake V9 BlacX Edition Mid-Tower Gaming Case is designed not only for ease of use and pleasing aesthetics, but for massive cooling performance as well. The case features a huge 230 mm fan on the top and a 120mm on the side and rear. In addition, more of Thermaltake's marvelous designs are found throughout, such as tool-less drive bays, moveable drive cages, bottom-mounted power supply bracket and the dual SATA HDD docking station on the top of the chassis. Innovation is key to Thermaltake's success and the V9 BlacX Edition Mid-Tower Gaming Case is an obvious reminder of that!
Specifications:

  • Case Type: Mid Tower
  • Material: SECC
  • Front Bezel Material: Mesh
  • Side Panel: Windowed
  • Motherboard Support: ATX, Micro ATX
  • 5.25" Drive Bay: 3
  • Ext. 3.5" Drive Bay: 2
  • Int. 3.5" Drive Bay: 5
  • Expansion Slots: 7
  • Front I/O Ports: USB 3.0 x 1, USB 2.0 x 1, HD Audio x 1
  • Cooling System:
    • Front (intake): 120 x 120 x 25 mm Blue LED fan (1000rpm,16dBA ) or 140 x 140 x 25 mm fan x 1 (optional)
    • Rear (exhaust): 120 x120 x 25 mm Turbo fan (1300rpm,17dBA)
    • Top (exhaust): 230 x 230 x 20 mm Silent fan (800rpm, 14dBA)
    • Liquid Cooling Capable: Supports 1/2", 3/8", 1/4" water tube
    • Liquid Cooling Embedded: No
  • Power Supply Supported: Standard PSII PSU
  • Dimension (H*W*D): 490 x 215 x 480 mm (19.3 x 8.5 x 18.9 inches)
  • Net Weight: 15.1 lb
  • Built-in Dual Bay HDD Docking ( For SATA only)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70024
Product Name Thermaltake V9 BlacX Edition Gaming Case
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details