Xoxide Lian Li Dragon Lord PC-K62R1 Mid-Tower Gaming Case 70019

Description
Rule the skies with Lian Li's new Dragon Lord case! Okay, so maybe it won't actually make you a real dragon lord, but it IS one sweet case! Featuring such modern amenities as a completely tool-less design, bottom-mounted PSU, pre-drilled water cooling loop grommets, and anti-vibration rubber placed all over the case for the quietest operation possible, this case is an enthusiast's dream-come-true! Oh, and the all-black exterior/all-red interior looks friggin' sweet too. Specifications: Model: PC-K62R1 Case Type: Advance Mid Tower Dimensions: 214mm x 496mm x 498 mm (W, H, D) Front bezel Material: Plastic Body/Side Panel Material: SECC Steel Net Weight: 9.55kg 5.25" drive bay (External): 5 3.5" drive bay (External): 3.5" drive bay (Internal): 4 Expansion Slot: 8 Motherboard Compatibility: ATX / M-ATX System Fan (Front): 140mm Red LED Fan x 1 System Fan (Top): 140mm Fan x 2 System Fan (Rear): 120mm Red LED Fan x 1 I/O Ports: USB2.0 x 2 / HD+AC97 Audio
Description
Rule the skies with Lian Li's new Dragon Lord case! Okay, so maybe it won't actually make you a real dragon lord, but it IS one sweet case! Featuring such modern amenities as a completely tool-less design, bottom-mounted PSU, pre-drilled water cooling loop grommets, and anti-vibration rubber placed all over the case for the quietest operation possible, this case is an enthusiast's dream-come-true! Oh, and the all-black exterior/all-red interior looks friggin' sweet too. Specifications: Model: PC-K62R1 Case Type: Advance Mid Tower Dimensions: 214mm x 496mm x 498 mm (W, H, D) Front bezel Material: Plastic Body/Side Panel Material: SECC Steel Net Weight: 9.55kg 5.25" drive bay (External): 5 3.5" drive bay (External): 3.5" drive bay (Internal): 4 Expansion Slot: 8 Motherboard Compatibility: ATX / M-ATX System Fan (Front): 140mm Red LED Fan x 1 System Fan (Top): 140mm Fan x 2 System Fan (Rear): 120mm Red LED Fan x 1 I/O Ports: USB2.0 x 2 / HD+AC97 Audio

Suppliers

Company
Product
Description
Supplier Links
Lian Li Dragon Lord PC-K62R1 Mid-Tower Gaming Case - 70019 - Xoxide
Malvern, PA, USA
Lian Li Dragon Lord PC-K62R1 Mid-Tower Gaming Case
70019
Lian Li Dragon Lord PC-K62R1 Mid-Tower Gaming Case 70019
Rule the skies with Lian Li's new Dragon Lord case! Okay, so maybe it won't actually make you a real dragon lord, but it IS one sweet case! Featuring such modern amenities as a completely tool-less design, bottom-mounted PSU, pre-drilled water cooling loop grommets, and anti-vibration rubber placed all over the case for the quietest operation possible, this case is an enthusiast's dream-come-true! Oh, and the all-black exterior/all-red interior looks friggin' sweet too. Specifications: Model: PC-K62R1 Case Type: Advance Mid Tower Dimensions: 214mm x 496mm x 498 mm (W, H, D) Front bezel Material: Plastic Body/Side Panel Material: SECC Steel Net Weight: 9.55kg 5.25" drive bay (External): 5 3.5" drive bay (External): 3.5" drive bay (Internal): 4 Expansion Slot: 8 Motherboard Compatibility: ATX / M-ATX System Fan (Front): 140mm Red LED Fan x 1 System Fan (Top): 140mm Fan x 2 System Fan (Rear): 120mm Red LED Fan x 1 I/O Ports: USB2.0 x 2 / HD+AC97 Audio

Rule the skies with Lian Li's new Dragon Lord case! Okay, so maybe it won't actually make you a real dragon lord, but it IS one sweet case! Featuring such modern amenities as a completely tool-less design, bottom-mounted PSU, pre-drilled water cooling loop grommets, and anti-vibration rubber placed all over the case for the quietest operation possible, this case is an enthusiast's dream-come-true! Oh, and the all-black exterior/all-red interior looks friggin' sweet too.
Specifications:

  • Model: PC-K62R1
  • Case Type: Advance Mid Tower
  • Dimensions: 214mm x 496mm x 498 mm (W, H, D)
  • Front bezel Material: Plastic
  • Body/Side Panel Material: SECC Steel
  • Net Weight: 9.55kg
  • 5.25" drive bay (External): 5
  • 3.5" drive bay (External):
  • 3.5" drive bay (Internal): 4
  • Expansion Slot: 8
  • Motherboard Compatibility: ATX / M-ATX
  • System Fan (Front): 140mm Red LED Fan x 1
  • System Fan (Top): 140mm Fan x 2
  • System Fan (Rear): 120mm Red LED Fan x 1
  • I/O Ports: USB2.0 x 2 / HD+AC97 Audio
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 70019
Product Name Lian Li Dragon Lord PC-K62R1 Mid-Tower Gaming Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1252348 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded
Height 72.83 inch (1850 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details