Xoxide Rude Gameware - Fierce Teflon & Steel Mouse Surface 4709

Description
If you've ever left mac & cheese on the burner a little too long, you know how much of a pain in the you know what it is to get off. That is, unless you're using Teflon® pans, and then it slides right off with ease. The Fierce Teflon® and Steel Mouse Surface isn't for cooking, but you can just imagine how your mouse will glide like a hot knife through butter! Rude Gameware has taken a solid steel core for insane durability, mounted it on a non-slip rubberized base, and then coated the top with this miracle Teflon® material from Dupont. It's proven to be the material with the least friction ever created. Experience outrageous mousing speed that is faster than your own reflexes, so try and keep up! They've even included some extra Teflon® material so you can make your own mouse skates, completely free! Aren't they just the best? Features: Smoothest mousing surface ever Scratch resistant Durable, steel base Real Dupont Teflon® surface Easy to clean
Description
If you've ever left mac & cheese on the burner a little too long, you know how much of a pain in the you know what it is to get off. That is, unless you're using Teflon® pans, and then it slides right off with ease. The Fierce Teflon® and Steel Mouse Surface isn't for cooking, but you can just imagine how your mouse will glide like a hot knife through butter! Rude Gameware has taken a solid steel core for insane durability, mounted it on a non-slip rubberized base, and then coated the top with this miracle Teflon® material from Dupont. It's proven to be the material with the least friction ever created. Experience outrageous mousing speed that is faster than your own reflexes, so try and keep up! They've even included some extra Teflon® material so you can make your own mouse skates, completely free! Aren't they just the best? Features: Smoothest mousing surface ever Scratch resistant Durable, steel base Real Dupont Teflon® surface Easy to clean

Suppliers

Company
Product
Description
Supplier Links
Rude Gameware - Fierce Teflon & Steel Mouse Surface - 4709 - Xoxide
Malvern, PA, USA
Rude Gameware - Fierce Teflon & Steel Mouse Surface
4709
Rude Gameware - Fierce Teflon & Steel Mouse Surface 4709
If you've ever left mac & cheese on the burner a little too long, you know how much of a pain in the you know what it is to get off. That is, unless you're using Teflon® pans, and then it slides right off with ease. The Fierce Teflon® and Steel Mouse Surface isn't for cooking, but you can just imagine how your mouse will glide like a hot knife through butter! Rude Gameware has taken a solid steel core for insane durability, mounted it on a non-slip rubberized base, and then coated the top with this miracle Teflon® material from Dupont. It's proven to be the material with the least friction ever created. Experience outrageous mousing speed that is faster than your own reflexes, so try and keep up! They've even included some extra Teflon® material so you can make your own mouse skates, completely free! Aren't they just the best? Features: Smoothest mousing surface ever Scratch resistant Durable, steel base Real Dupont Teflon® surface Easy to clean

If you've ever left mac & cheese on the burner a little too long, you know how much of a pain in the you know what it is to get off. That is, unless you're using Teflon® pans, and then it slides right off with ease. The Fierce Teflon® and Steel Mouse Surface isn't for cooking, but you can just imagine how your mouse will glide like a hot knife through butter!
Rude Gameware has taken a solid steel core for insane durability, mounted it on a non-slip rubberized base, and then coated the top with this miracle Teflon® material from Dupont. It's proven to be the material with the least friction ever created. Experience outrageous mousing speed that is faster than your own reflexes, so try and keep up!
They've even included some extra Teflon® material so you can make your own mouse skates, completely free! Aren't they just the best?
Features:

  • Smoothest mousing surface ever
  • Scratch resistant
  • Durable, steel base
  • Real Dupont Teflon® surface
  • Easy to clean
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 4709
Product Name Rude Gameware - Fierce Teflon & Steel Mouse Surface
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 652710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Symmetrical
Number of Buttons 3
Applications Symmetrical
View Details
 - 96990 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface USB
View Details
1.5” Diameter OEM Trackball Sub-Assembly - T7XXX Series - CTI Electronics Corporation
Specs
Device Type Trackball
Number of Buttons 0
Resolution 480 Counts
View Details