Xoxide Rude Gameware - Fierce Dual-Sided Mouse Surface 4708

Description
Do you like it smooth, or do you like it rough? Luckily with the Fierce Dual Sided Mouse Surface, you'll never have to pick just one. This versatile pad is made of durable PVC plastic with an ultra-smooth side for exceptional speed and a rougher side for those moments when you need extra precision without sacrificing accuracy. The specially formulated rubberized mesh base material locks the pad in place so you don't experience the aggravating sliding that occurs with many mouse pads. Features: Dual-sided for speed, precision and accuracy in any situation. Durable, oversized pad will hold up to the rigors of intense gaming. Easy to clean Includes special rubber base surface secures the pad in place, whichever side you need. Includes free cut-to-fit mouse tape for extra speed. Dimensions: 290mm x 267mm x 1mm
Description
Do you like it smooth, or do you like it rough? Luckily with the Fierce Dual Sided Mouse Surface, you'll never have to pick just one. This versatile pad is made of durable PVC plastic with an ultra-smooth side for exceptional speed and a rougher side for those moments when you need extra precision without sacrificing accuracy. The specially formulated rubberized mesh base material locks the pad in place so you don't experience the aggravating sliding that occurs with many mouse pads. Features: Dual-sided for speed, precision and accuracy in any situation. Durable, oversized pad will hold up to the rigors of intense gaming. Easy to clean Includes special rubber base surface secures the pad in place, whichever side you need. Includes free cut-to-fit mouse tape for extra speed. Dimensions: 290mm x 267mm x 1mm

Suppliers

Company
Product
Description
Supplier Links
Rude Gameware - Fierce Dual-Sided Mouse Surface - 4708 - Xoxide
Malvern, PA, USA
Rude Gameware - Fierce Dual-Sided Mouse Surface
4708
Rude Gameware - Fierce Dual-Sided Mouse Surface 4708
Do you like it smooth, or do you like it rough? Luckily with the Fierce Dual Sided Mouse Surface, you'll never have to pick just one. This versatile pad is made of durable PVC plastic with an ultra-smooth side for exceptional speed and a rougher side for those moments when you need extra precision without sacrificing accuracy. The specially formulated rubberized mesh base material locks the pad in place so you don't experience the aggravating sliding that occurs with many mouse pads. Features: Dual-sided for speed, precision and accuracy in any situation. Durable, oversized pad will hold up to the rigors of intense gaming. Easy to clean Includes special rubber base surface secures the pad in place, whichever side you need. Includes free cut-to-fit mouse tape for extra speed. Dimensions: 290mm x 267mm x 1mm

Do you like it smooth, or do you like it rough? Luckily with the Fierce Dual Sided Mouse Surface, you'll never have to pick just one. This versatile pad is made of durable PVC plastic with an ultra-smooth side for exceptional speed and a rougher side for those moments when you need extra precision without sacrificing accuracy.
The specially formulated rubberized mesh base material locks the pad in place so you don't experience the aggravating sliding that occurs with many mouse pads.
Features:

  • Dual-sided for speed, precision and accuracy in any situation.
  • Durable, oversized pad will hold up to the rigors of intense gaming.
  • Easy to clean
  • Includes special rubber base surface secures the pad in place, whichever side you need.
  • Includes free cut-to-fit mouse tape for extra speed.
  • Dimensions: 290mm x 267mm x 1mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 4708
Product Name Rude Gameware - Fierce Dual-Sided Mouse Surface
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 163403 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
Microsoft Arc Touch Bluetooth Mouse -  - Microsoft Corp.
Specs
Device Type Standard Mouse
Number of Buttons 3
Resolution 1000 points per inch
View Details
Trackballs -  - Daco Hand Controllers
Daco Hand Controllers
Specs
Device Type Trackball
Number of Buttons 0 to 3
Resolution 150 Pulses per Revolution
View Details