Xoxide XCM Xbox 360 Hot Rock Case /w HDMI Port 41003

Description
Offering both a stylish new look and dependable cooling performance, the XCM Xbox 360 Hot Rock Case is great way to start modding your home gaming console. Boasting a variety of cool colors, the XCM Xbox 360 Hot Rock Case features a built-in LED temperature system that will change the illumination color depending on the temperature of the case. This stylish design also works as a Warning Feature, as well. For example, if your Xbox 360 console’s temperature reaches over 48 degree Celsius, the internal LED will display a “RED” color and begin flashing. This particular feature will alert the user to turn off the console and check for any internal cooling issues. This full-sized case is sure to be an excellent replacement to your original XBox 360, with a clear design that will allow you to fully show off the inner-workings of your console. Incredibly easy to install, this gorgeous XCM Hot Rocks Case comes with top and bottom panels, faceplate, DVD eject button and tray bezel, both end caps (and bay covers), and the XCM Xbox 360 case opening tool. Features: Built-in LED Temperature System Gorgeous Illuminated Colors (Changes Depending on System Temperature) Flashing LED Warning Feature - Warns User of Possible Internal Issues Easy to Install Package Includes: Top & Bottom Panels 360 Faceplate DVD Eject Button & Tray Bezel End Caps (w/ Bay Cover) XCM Xbox 360 Case Opening Tool Color Spectrum: Below 29℃ (84.2 F) - Orange Light 30-31℃(86-87.8F) - Purple light 32-35 ℃(89.6-95 F) - Light blue light 36-39℃(96.8-102.2F) - Green light 40-43℃ (104-109.4F) - Blue light 44-47℃(111.2-116.6F) - Red Light Over 48℃(118.4F) - Flashing Red Light NEW! This case now comes with a built-in HDMI port!
Description
Offering both a stylish new look and dependable cooling performance, the XCM Xbox 360 Hot Rock Case is great way to start modding your home gaming console. Boasting a variety of cool colors, the XCM Xbox 360 Hot Rock Case features a built-in LED temperature system that will change the illumination color depending on the temperature of the case. This stylish design also works as a Warning Feature, as well. For example, if your Xbox 360 console’s temperature reaches over 48 degree Celsius, the internal LED will display a “RED” color and begin flashing. This particular feature will alert the user to turn off the console and check for any internal cooling issues. This full-sized case is sure to be an excellent replacement to your original XBox 360, with a clear design that will allow you to fully show off the inner-workings of your console. Incredibly easy to install, this gorgeous XCM Hot Rocks Case comes with top and bottom panels, faceplate, DVD eject button and tray bezel, both end caps (and bay covers), and the XCM Xbox 360 case opening tool. Features: Built-in LED Temperature System Gorgeous Illuminated Colors (Changes Depending on System Temperature) Flashing LED Warning Feature - Warns User of Possible Internal Issues Easy to Install Package Includes: Top & Bottom Panels 360 Faceplate DVD Eject Button & Tray Bezel End Caps (w/ Bay Cover) XCM Xbox 360 Case Opening Tool Color Spectrum: Below 29℃ (84.2 F) - Orange Light 30-31℃(86-87.8F) - Purple light 32-35 ℃(89.6-95 F) - Light blue light 36-39℃(96.8-102.2F) - Green light 40-43℃ (104-109.4F) - Blue light 44-47℃(111.2-116.6F) - Red Light Over 48℃(118.4F) - Flashing Red Light NEW! This case now comes with a built-in HDMI port!

Suppliers

Company
Product
Description
Supplier Links
XCM Xbox 360 Hot Rock Case /w HDMI Port - 41003 - Xoxide
Malvern, PA, USA
XCM Xbox 360 Hot Rock Case /w HDMI Port
41003
XCM Xbox 360 Hot Rock Case /w HDMI Port 41003
Offering both a stylish new look and dependable cooling performance, the XCM Xbox 360 Hot Rock Case is great way to start modding your home gaming console. Boasting a variety of cool colors, the XCM Xbox 360 Hot Rock Case features a built-in LED temperature system that will change the illumination color depending on the temperature of the case. This stylish design also works as a Warning Feature, as well. For example, if your Xbox 360 console’s temperature reaches over 48 degree Celsius, the internal LED will display a “RED” color and begin flashing. This particular feature will alert the user to turn off the console and check for any internal cooling issues. This full-sized case is sure to be an excellent replacement to your original XBox 360, with a clear design that will allow you to fully show off the inner-workings of your console. Incredibly easy to install, this gorgeous XCM Hot Rocks Case comes with top and bottom panels, faceplate, DVD eject button and tray bezel, both end caps (and bay covers), and the XCM Xbox 360 case opening tool. Features: Built-in LED Temperature System Gorgeous Illuminated Colors (Changes Depending on System Temperature) Flashing LED Warning Feature - Warns User of Possible Internal Issues Easy to Install Package Includes: Top & Bottom Panels 360 Faceplate DVD Eject Button & Tray Bezel End Caps (w/ Bay Cover) XCM Xbox 360 Case Opening Tool Color Spectrum: Below 29℃ (84.2 F) - Orange Light 30-31℃(86-87.8F) - Purple light 32-35 ℃(89.6-95 F) - Light blue light 36-39℃(96.8-102.2F) - Green light 40-43℃ (104-109.4F) - Blue light 44-47℃(111.2-116.6F) - Red Light Over 48℃(118.4F) - Flashing Red Light NEW! This case now comes with a built-in HDMI port!

Offering both a stylish new look and dependable cooling performance, the XCM Xbox 360 Hot Rock Case is great way to start modding your home gaming console. Boasting a variety of cool colors, the XCM Xbox 360 Hot Rock Case features a built-in LED temperature system that will change the illumination color depending on the temperature of the case.
This stylish design also works as a Warning Feature, as well. For example, if your Xbox 360 console’s temperature reaches over 48 degree Celsius, the internal LED will display a “RED” color and begin flashing. This particular feature will alert the user to turn off the console and check for any internal cooling issues.
This full-sized case is sure to be an excellent replacement to your original XBox 360, with a clear design that will allow you to fully show off the inner-workings of your console. Incredibly easy to install, this gorgeous XCM Hot Rocks Case comes with top and bottom panels, faceplate, DVD eject button and tray bezel, both end caps (and bay covers), and the XCM Xbox 360 case opening tool.
Features:

  • Built-in LED Temperature System
  • Gorgeous Illuminated Colors (Changes Depending on System Temperature)
  • Flashing LED Warning Feature - Warns User of Possible Internal Issues
  • Easy to Install

Package Includes:

  • Top & Bottom Panels
  • 360 Faceplate
  • DVD Eject Button & Tray Bezel
  • End Caps (w/ Bay Cover)
  • XCM Xbox 360 Case Opening Tool

Color Spectrum:

  • Below 29℃ (84.2 F) - Orange Light
  • 30-31℃(86-87.8F) - Purple light
  • 32-35 ℃(89.6-95 F) - Light blue light
  • 36-39℃(96.8-102.2F) - Green light
  • 40-43℃ (104-109.4F) - Blue light
  • 44-47℃(111.2-116.6F) - Red Light
  • Over 48℃(118.4F) - Flashing Red Light

NEW! This case now comes with a built-in HDMI port!

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 41003
Product Name XCM Xbox 360 Hot Rock Case /w HDMI Port
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details