Xoxide Lamptron Aluminum Hose Clamp (5/8" OD) - Black 40067

Description
Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit. Specifications: Material: Aluminum Color: Black, Silver, Blue, Magenta (Red) Dimensions: 3/4"OD, 3/8"OD, 1/2"OD, 5/8"OD
Description
Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit. Specifications: Material: Aluminum Color: Black, Silver, Blue, Magenta (Red) Dimensions: 3/4"OD, 3/8"OD, 1/2"OD, 5/8"OD

Suppliers

Company
Product
Description
Supplier Links
Lamptron Aluminum Hose Clamp (5/8
Malvern, PA, USA
Lamptron Aluminum Hose Clamp (5/8" OD) - Black
40067
Lamptron Aluminum Hose Clamp (5/8" OD) - Black 40067
Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit. Specifications: Material: Aluminum Color: Black, Silver, Blue, Magenta (Red) Dimensions: 3/4"OD, 3/8"OD, 1/2"OD, 5/8"OD

Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit.
Specifications:

  • Material: Aluminum
  • Color: Black, Silver, Blue, Magenta (Red)
  • Dimensions: 3/4"OD, 3/8"OD, 1/2"OD, 5/8"OD
Supplier's Site

Technical Specifications

  Xoxide
Product Category Hose Clamps and Band Clamps
Product Number 40067
Product Name Lamptron Aluminum Hose Clamp (5/8" OD) - Black
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clamps - CTL-6.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 0.4000 inch (10.16 mm)
View Details
Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
Hose Clips & Jubilee Clips - 1245757 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 9.84 to 11.02 inch (250 to 280 mm)
View Details
KH-STOPFA 2.598 in. Min. ID 2.677 in. Max. ID StopFlex Hose Bands - KH-STOPFA6668 - Kuriyama of America, Inc.
Specs
Type Band
Capacity / Jaw Opening 2.68 inch (68 mm)
View Details