Xoxide Lamptron Aluminum Hose Clamp (1/2" OD) - Silver 40064

Description
Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit. Specifications: Material: Aluminum Color: Black, Silver, Blue, Magenta (Red) Dimensions: 3/4"OD, 3/8"OD, 1/2"OD, 5/8"OD
Description
Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit. Specifications: Material: Aluminum Color: Black, Silver, Blue, Magenta (Red) Dimensions: 3/4"OD, 3/8"OD, 1/2"OD, 5/8"OD

Suppliers

Company
Product
Description
Supplier Links
Lamptron Aluminum Hose Clamp (1/2
Malvern, PA, USA
Lamptron Aluminum Hose Clamp (1/2" OD) - Silver
40064
Lamptron Aluminum Hose Clamp (1/2" OD) - Silver 40064
Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit. Specifications: Material: Aluminum Color: Black, Silver, Blue, Magenta (Red) Dimensions: 3/4"OD, 3/8"OD, 1/2"OD, 5/8"OD

Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit.
Specifications:

  • Material: Aluminum
  • Color: Black, Silver, Blue, Magenta (Red)
  • Dimensions: 3/4"OD, 3/8"OD, 1/2"OD, 5/8"OD
Supplier's Site

Technical Specifications

  Xoxide
Product Category Hose Clamps and Band Clamps
Product Number 40064
Product Name Lamptron Aluminum Hose Clamp (1/2" OD) - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clamps - HC-36 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 2.19 inch (55.63 mm)
View Details
Bu-Ord size 11 Gearhead Attaching Clamp - S3811Y-C133 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 1.19 inch (30.23 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
8 5/8 - 8 15/16 in. Size Range Standard Duty T-Bolt Clamp STBC-SS Series - STBC-SS888 - Kuriyama of America, Inc.
Specs
Material Stainless Steel; Type 300 Stainless Steel
Capacity / Jaw Opening 8.62 to 8.94 inch (219 to 227 mm)
Clamping Width 0.7500 inch (19.05 mm)
View Details
Hose Clips & Jubilee Clips - 1450260 - RS Components, Ltd.
Specs
Type Band
Material Mild steel
Capacity / Jaw Opening 4.72 to 5.51 inch (120 to 140 mm)
View Details