Xoxide Lamptron Aluminum Hose Clamp (3/4" OD) - Silver 40056

Description
Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit. Specifications: Material: Aluminum Color: Black, Silver, Blue, Magenta (Red) Dimensions: 3/4"OD, 3/8"OD, 1/2"OD, 5/8"OD
Description
Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit. Specifications: Material: Aluminum Color: Black, Silver, Blue, Magenta (Red) Dimensions: 3/4"OD, 3/8"OD, 1/2"OD, 5/8"OD

Suppliers

Company
Product
Description
Supplier Links
Lamptron Aluminum Hose Clamp (3/4
Malvern, PA, USA
Lamptron Aluminum Hose Clamp (3/4" OD) - Silver
40056
Lamptron Aluminum Hose Clamp (3/4" OD) - Silver 40056
Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit. Specifications: Material: Aluminum Color: Black, Silver, Blue, Magenta (Red) Dimensions: 3/4"OD, 3/8"OD, 1/2"OD, 5/8"OD

Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit.
Specifications:

  • Material: Aluminum
  • Color: Black, Silver, Blue, Magenta (Red)
  • Dimensions: 3/4"OD, 3/8"OD, 1/2"OD, 5/8"OD
Supplier's Site

Technical Specifications

  Xoxide
Product Category Hose Clamps and Band Clamps
Product Number 40056
Product Name Lamptron Aluminum Hose Clamp (3/4" OD) - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clamps - CTL-17 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Type Band
Material Steel;
  • Carbon Steel (SAE 1060-1090)
Capacity / Jaw Opening 1.05 inch (26.67 mm)
View Details
Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details
Kuri-Clamp™ WGC-CT Series 6 3/4 to 7 5/8 in. Size Range
Specs
Type WormDrive
Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 6.75 to 7.62 inch (171 to 194 mm)
View Details
Hose Clips & Jubilee Clips - 2682678 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; 316 Stainless Steel
View Details