Xoxide Lamptron Aluminum Hose Clamp (3/4" OD) - Black 40055

Description
Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit. Specifications: Material: Aluminum Color: Black Dimensions: 3/4"OD
Description
Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit. Specifications: Material: Aluminum Color: Black Dimensions: 3/4"OD

Suppliers

Company
Product
Description
Supplier Links
Lamptron Aluminum Hose Clamp (3/4
Malvern, PA, USA
Lamptron Aluminum Hose Clamp (3/4" OD) - Black
40055
Lamptron Aluminum Hose Clamp (3/4" OD) - Black 40055
Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit. Specifications: Material: Aluminum Color: Black Dimensions: 3/4"OD

Lamptron's Elite Aluminum Tubing Clamps are the ultimate clamps! Offered in variety of anodized colors to match any system. Hex key screws for that excellent look. Ridged insides to help grip the tubing without damagingit.
Specifications:

  • Material: Aluminum
  • Color: Black
  • Dimensions: 3/4"OD
Supplier's Site

Technical Specifications

  Xoxide
Product Category Hose Clamps and Band Clamps
Product Number 40055
Product Name Lamptron Aluminum Hose Clamp (3/4" OD) - Black
Unlock Full Specs
to access all available technical data

Similar Products

Hose Clamps - HC-19.5 - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; Steel;
  • Carbon Steel (SAE 1060-1090)
  • Stainless Steel DIN 1.4122
Capacity / Jaw Opening 1.19 inch (30.23 mm)
View Details
Hose Clips & Jubilee Clips - 1450273 - RS Components, Ltd.
Specs
Type Band
Material Stainless Steel; Stainless steel
Capacity / Jaw Opening 1.38 to 1.97 inch (35 to 50 mm)
View Details
Bu-Ord size 8 Gearhead Attaching Clamp - S3808Y-C132 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Capacity / Jaw Opening 0.8180 inch (20.78 mm)
Clamping Width 0.2300 inch (5.84 mm)
View Details