Xoxide Vandal Resistant Illuminated Switch (Momentary) - Green Dot 40015

Description
Spice up your case with an LED switch! These little beauties are not for the modding newbies out there, so if you've never used a soldering iron before, you may want to consider starting somewhere else. Specifications: 22mm diameter 50mA, 24V dc contact rating
Description
Spice up your case with an LED switch! These little beauties are not for the modding newbies out there, so if you've never used a soldering iron before, you may want to consider starting somewhere else. Specifications: 22mm diameter 50mA, 24V dc contact rating

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Illuminated Switch (Momentary) - Green Dot - 40015 - Xoxide
Malvern, PA, USA
Vandal Resistant Illuminated Switch (Momentary) - Green Dot
40015
Vandal Resistant Illuminated Switch (Momentary) - Green Dot 40015
Spice up your case with an LED switch! These little beauties are not for the modding newbies out there, so if you've never used a soldering iron before, you may want to consider starting somewhere else. Specifications: 22mm diameter 50mA, 24V dc contact rating

Spice up your case with an LED switch! These little beauties are not for the modding newbies out there, so if you've never used a soldering iron before, you may want to consider starting somewhere else.
Specifications:


  • 22mm diameter
  • 50mA, 24V dc contact rating
Supplier's Site

Technical Specifications

  Xoxide
Product Category Pushbutton Switches
Product Number 40015
Product Name Vandal Resistant Illuminated Switch (Momentary) - Green Dot
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113783 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
Push Button Switches - 1-2364702-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details