Xoxide Logisys Exotic Ruby Red Case 32034

Description
Logisys' new Exotic Ruby Red case certainly stands out! Featuring a total of 10 drive bays, and a windowed side panel with an 80mm fan mount, this case is sure to draw your friends' attention! Specifications: Case type: Mid Tower Dimension (W x H x D): 7.10"x16.55"x16.55" 5.25" ext. drive bays: 4 3.5" ext. drive bays: 1 3.5" int. drive bays: 5 Expansion slots: 7 Side panel: Windowed w/ pre-cut vent and 80mm fan mount Material: 0.5mm SECC / ABS / Aluminum I/O Ports: USB2.0 x 2 / Audio Cooling System: 1x rear 80mm blue LED fan, optional side 80mm fan Mainboard support: ATX
Description
Logisys' new Exotic Ruby Red case certainly stands out! Featuring a total of 10 drive bays, and a windowed side panel with an 80mm fan mount, this case is sure to draw your friends' attention! Specifications: Case type: Mid Tower Dimension (W x H x D): 7.10"x16.55"x16.55" 5.25" ext. drive bays: 4 3.5" ext. drive bays: 1 3.5" int. drive bays: 5 Expansion slots: 7 Side panel: Windowed w/ pre-cut vent and 80mm fan mount Material: 0.5mm SECC / ABS / Aluminum I/O Ports: USB2.0 x 2 / Audio Cooling System: 1x rear 80mm blue LED fan, optional side 80mm fan Mainboard support: ATX

Suppliers

Company
Product
Description
Supplier Links
Logisys Exotic Ruby Red Case - 32034 - Xoxide
Malvern, PA, USA
Logisys Exotic Ruby Red Case
32034
Logisys Exotic Ruby Red Case 32034
Logisys' new Exotic Ruby Red case certainly stands out! Featuring a total of 10 drive bays, and a windowed side panel with an 80mm fan mount, this case is sure to draw your friends' attention! Specifications: Case type: Mid Tower Dimension (W x H x D): 7.10"x16.55"x16.55" 5.25" ext. drive bays: 4 3.5" ext. drive bays: 1 3.5" int. drive bays: 5 Expansion slots: 7 Side panel: Windowed w/ pre-cut vent and 80mm fan mount Material: 0.5mm SECC / ABS / Aluminum I/O Ports: USB2.0 x 2 / Audio Cooling System: 1x rear 80mm blue LED fan, optional side 80mm fan Mainboard support: ATX

Logisys' new Exotic Ruby Red case certainly stands out! Featuring a total of 10 drive bays, and a windowed side panel with an 80mm fan mount, this case is sure to draw your friends' attention!
Specifications:

  • Case type: Mid Tower
  • Dimension (W x H x D): 7.10"x16.55"x16.55"
  • 5.25" ext. drive bays: 4
  • 3.5" ext. drive bays: 1
  • 3.5" int. drive bays: 5
  • Expansion slots: 7
  • Side panel: Windowed w/ pre-cut vent and 80mm fan mount
  • Material: 0.5mm SECC / ABS / Aluminum
  • I/O Ports: USB2.0 x 2 / Audio
  • Cooling System: 1x rear 80mm blue LED fan, optional side 80mm fan
  • Mainboard support: ATX
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 32034
Product Name Logisys Exotic Ruby Red Case
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details