Xoxide Ikonik Taran A10 Case - Black 32033

Description
The new Taran A10 case by Ikonik is stunning in it's simplicity. This mid-tower beauty features anti-vibration springs on each drive bay, as well as a tool-free lock/release design for said drive bays. The bottom has a built-in dust filter, and the PCI slot covers are ventilated to provide extra airflow. For the price, you simply can't beat this deal! Specifications: Case type: Mid Tower Dimension (W x H x D): 195 x 425 x 466 mm Net Weight: 5.4 kg 5.25" ext. drive bays: 4 3.5" ext. drive bays: 1 3.5" int. drive bays: 5 Expansion slots: 7 Side panel: TAC 2.0 Vent Mesh Material: 0.5mm SECC / ABS / Aluminum I/O Ports: e-SATA x 1 / USB2.0 x 2 / HD-AC97 audio x 1 Cooling System: 1x front 120mm silent fan, 1x rear 120 mm silent fan, optional bottom 120 mm silent fan Mainboard support: µATX / ATX Additional Features: Diamond cut design / 3D aluminum front panel / anti-dust cover / removable & washable filter
Description
The new Taran A10 case by Ikonik is stunning in it's simplicity. This mid-tower beauty features anti-vibration springs on each drive bay, as well as a tool-free lock/release design for said drive bays. The bottom has a built-in dust filter, and the PCI slot covers are ventilated to provide extra airflow. For the price, you simply can't beat this deal! Specifications: Case type: Mid Tower Dimension (W x H x D): 195 x 425 x 466 mm Net Weight: 5.4 kg 5.25" ext. drive bays: 4 3.5" ext. drive bays: 1 3.5" int. drive bays: 5 Expansion slots: 7 Side panel: TAC 2.0 Vent Mesh Material: 0.5mm SECC / ABS / Aluminum I/O Ports: e-SATA x 1 / USB2.0 x 2 / HD-AC97 audio x 1 Cooling System: 1x front 120mm silent fan, 1x rear 120 mm silent fan, optional bottom 120 mm silent fan Mainboard support: µATX / ATX Additional Features: Diamond cut design / 3D aluminum front panel / anti-dust cover / removable & washable filter

Suppliers

Company
Product
Description
Supplier Links
Ikonik Taran A10 Case - Black - 32033 - Xoxide
Malvern, PA, USA
Ikonik Taran A10 Case - Black
32033
Ikonik Taran A10 Case - Black 32033
The new Taran A10 case by Ikonik is stunning in it's simplicity. This mid-tower beauty features anti-vibration springs on each drive bay, as well as a tool-free lock/release design for said drive bays. The bottom has a built-in dust filter, and the PCI slot covers are ventilated to provide extra airflow. For the price, you simply can't beat this deal! Specifications: Case type: Mid Tower Dimension (W x H x D): 195 x 425 x 466 mm Net Weight: 5.4 kg 5.25" ext. drive bays: 4 3.5" ext. drive bays: 1 3.5" int. drive bays: 5 Expansion slots: 7 Side panel: TAC 2.0 Vent Mesh Material: 0.5mm SECC / ABS / Aluminum I/O Ports: e-SATA x 1 / USB2.0 x 2 / HD-AC97 audio x 1 Cooling System: 1x front 120mm silent fan, 1x rear 120 mm silent fan, optional bottom 120 mm silent fan Mainboard support: µATX / ATX Additional Features: Diamond cut design / 3D aluminum front panel / anti-dust cover / removable & washable filter

The new Taran A10 case by Ikonik is stunning in it's simplicity. This mid-tower beauty features anti-vibration springs on each drive bay, as well as a tool-free lock/release design for said drive bays. The bottom has a built-in dust filter, and the PCI slot covers are ventilated to provide extra airflow. For the price, you simply can't beat this deal!
Specifications:

  • Case type: Mid Tower
  • Dimension (W x H x D): 195 x 425 x 466 mm
  • Net Weight: 5.4 kg
  • 5.25" ext. drive bays: 4
  • 3.5" ext. drive bays: 1
  • 3.5" int. drive bays: 5
  • Expansion slots: 7
  • Side panel: TAC 2.0 Vent Mesh
  • Material: 0.5mm SECC / ABS / Aluminum
  • I/O Ports: e-SATA x 1 / USB2.0 x 2 / HD-AC97 audio x 1
  • Cooling System: 1x front 120mm silent fan, 1x rear 120 mm silent fan, optional bottom 120 mm silent fan
  • Mainboard support: µATX / ATX
  • Additional Features: Diamond cut design / 3D aluminum front panel / anti-dust cover / removable & washable filter
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 32033
Product Name Ikonik Taran A10 Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details