Xoxide Ikonik Ra X10 Water Cooled Case - Silver 32031

Description
Liquid-cooling aficionados, meet your new case: Ikonik's Ra X10! This awesome case is a proven "World Class Ultimate Water Cooling System" - it's a 2008 Computex Innovation Award Winner! Made with quality aluminum in and out, the system comes with a pre-installed water cooling system that uses the same technology as the current-day automobile industry, clearly superior to competitors using old fashion refrigerator cooling technology. The water cooling system is braced by dual high performance all-aluminum radiators and anti-oxidation coolant, bundled with our customized SIM – System Intelligent Management, a program to control and monitor fan speed in 5 different groups. This case has too much awesome to accurately relate in a description! Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: full tower Dimensions (W x H x D): 220 x 572 x 606mm Drive Bays: 5.25" External: 6 (with conversion kits for 3.5" external) 3.5" Internal: 8 Expansion slots: 8 Material: Aluminum (3mm front door / 1.2 mm body construction / 2mm material thickness construction bars) I/O panel: 2 x e-SATA / 4 x USB 2.0 / 1 x IEEE 1394 / 1 x audio Cooling: 2 x front 120 mm LED / 1 x rear 140 mm LED / 2 x rear bottom 80mm LED / two side cooling strips of 4 x 80 mm LED fans Mainboard support µATX / ATX / CEB / E-ATX Tool-less design: One-touch removable front drive-bay cover / removable MB-tray / one-click HDD installation / tool-less PCI-slots Rubber on HDD and PSU railing for anti-vibration and noise reduction Removable and washable filter, HDD cage, and MB tray Blue LED flow indicator on top
Description
Liquid-cooling aficionados, meet your new case: Ikonik's Ra X10! This awesome case is a proven "World Class Ultimate Water Cooling System" - it's a 2008 Computex Innovation Award Winner! Made with quality aluminum in and out, the system comes with a pre-installed water cooling system that uses the same technology as the current-day automobile industry, clearly superior to competitors using old fashion refrigerator cooling technology. The water cooling system is braced by dual high performance all-aluminum radiators and anti-oxidation coolant, bundled with our customized SIM – System Intelligent Management, a program to control and monitor fan speed in 5 different groups. This case has too much awesome to accurately relate in a description! Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: full tower Dimensions (W x H x D): 220 x 572 x 606mm Drive Bays: 5.25" External: 6 (with conversion kits for 3.5" external) 3.5" Internal: 8 Expansion slots: 8 Material: Aluminum (3mm front door / 1.2 mm body construction / 2mm material thickness construction bars) I/O panel: 2 x e-SATA / 4 x USB 2.0 / 1 x IEEE 1394 / 1 x audio Cooling: 2 x front 120 mm LED / 1 x rear 140 mm LED / 2 x rear bottom 80mm LED / two side cooling strips of 4 x 80 mm LED fans Mainboard support µATX / ATX / CEB / E-ATX Tool-less design: One-touch removable front drive-bay cover / removable MB-tray / one-click HDD installation / tool-less PCI-slots Rubber on HDD and PSU railing for anti-vibration and noise reduction Removable and washable filter, HDD cage, and MB tray Blue LED flow indicator on top

Suppliers

Company
Product
Description
Supplier Links
Ikonik Ra X10 Water Cooled Case - Silver - 32031 - Xoxide
Malvern, PA, USA
Ikonik Ra X10 Water Cooled Case - Silver
32031
Ikonik Ra X10 Water Cooled Case - Silver 32031
Liquid-cooling aficionados, meet your new case: Ikonik's Ra X10! This awesome case is a proven "World Class Ultimate Water Cooling System" - it's a 2008 Computex Innovation Award Winner! Made with quality aluminum in and out, the system comes with a pre-installed water cooling system that uses the same technology as the current-day automobile industry, clearly superior to competitors using old fashion refrigerator cooling technology. The water cooling system is braced by dual high performance all-aluminum radiators and anti-oxidation coolant, bundled with our customized SIM – System Intelligent Management, a program to control and monitor fan speed in 5 different groups. This case has too much awesome to accurately relate in a description! Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: full tower Dimensions (W x H x D): 220 x 572 x 606mm Drive Bays: 5.25" External: 6 (with conversion kits for 3.5" external) 3.5" Internal: 8 Expansion slots: 8 Material: Aluminum (3mm front door / 1.2 mm body construction / 2mm material thickness construction bars) I/O panel: 2 x e-SATA / 4 x USB 2.0 / 1 x IEEE 1394 / 1 x audio Cooling: 2 x front 120 mm LED / 1 x rear 140 mm LED / 2 x rear bottom 80mm LED / two side cooling strips of 4 x 80 mm LED fans Mainboard support µATX / ATX / CEB / E-ATX Tool-less design: One-touch removable front drive-bay cover / removable MB-tray / one-click HDD installation / tool-less PCI-slots Rubber on HDD and PSU railing for anti-vibration and noise reduction Removable and washable filter, HDD cage, and MB tray Blue LED flow indicator on top

Liquid-cooling aficionados, meet your new case: Ikonik's Ra X10! This awesome case is a proven "World Class Ultimate Water Cooling System" - it's a 2008 Computex Innovation Award Winner! Made with quality aluminum in and out, the system comes with a pre-installed water cooling system that uses the same technology as the current-day automobile industry, clearly superior to competitors using old fashion refrigerator cooling technology. The water cooling system is braced by dual high performance all-aluminum radiators and anti-oxidation coolant, bundled with our customized SIM – System Intelligent Management, a program to control and monitor fan speed in 5 different groups. This case has too much awesome to accurately relate in a description! Available in two classic timeless shades: Charcoal Black or Hazy Silver.
Specifications:

  • Case type: full tower
  • Dimensions (W x H x D): 220 x 572 x 606mm
  • Drive Bays:
    • 5.25" External: 6 (with conversion kits for 3.5" external)
    • 3.5" Internal: 8
  • Expansion slots: 8
  • Material: Aluminum (3mm front door / 1.2 mm body construction / 2mm material thickness construction bars)
  • I/O panel: 2 x e-SATA / 4 x USB 2.0 / 1 x IEEE 1394 / 1 x audio
  • Cooling: 2 x front 120 mm LED / 1 x rear 140 mm LED / 2 x rear bottom 80mm LED / two side cooling strips of 4 x 80 mm LED fans
  • Mainboard support µATX / ATX / CEB / E-ATX
  • Tool-less design: One-touch removable front drive-bay cover / removable MB-tray / one-click HDD installation / tool-less PCI-slots
  • Rubber on HDD and PSU railing for anti-vibration and noise reduction
  • Removable and washable filter, HDD cage, and MB tray
  • Blue LED flow indicator on top
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 32031
Product Name Ikonik Ra X10 Water Cooled Case - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details