Xoxide Ikonik Ra X10 Water Cooled Case - Black 32030

Description
Liquid-cooling aficionados, meet your new case: Ikonik's Ra X10! This awesome case is a proven "World Class Ultimate Water Cooling System" - it's a 2008 Computex Innovation Award Winner! Made with quality aluminum in and out, the system comes with a pre-installed water cooling system that uses the same technology as the current-day automobile industry, clearly superior to competitors using old fashion refrigerator cooling technology. The water cooling system is braced by dual high performance all-aluminum radiators and anti-oxidation coolant, bundled with our customized SIM – System Intelligent Management, a program to control and monitor fan speed in 5 different groups. This case has too much awesome to accurately relate in a description! Available in two classic timeless shades: Charcoal Black or Hazy Silver. Dual Power Supply Capability – One in the bottom and one in the upper. Dual radiators with total 12 cooling fans ( 2 of them are 14CM large fans on the top and rear, 2 12CM fans on the front) Support longest VGA card with Crossfire and SLi ready Removable Rack for up to 6 HDD HDD can be mounted face in or face out for better cable management Tool less design Chassis Type Full tower Dimension (W x H x D) 220 x 580 x 590 mm Color Exterior and interior black 5.25” drive bay 6 (incl. convert kit for 3,5’ external device) 3.5” internal drive bay 6 Movable HDD cagee x 1(90°HDD tray ) 3.5” external drive bay 1 (5.25" to 3.5" converter) Expansion slots 8 Side panel Mesh & Transparent Material PC + Mesh bezel SECC (1~2 mm body construction) I/O panel eSATA x 1 / Audio / 4 x USB 2.0 / fan control knob Cooling (optional) Front:120 mm x 2 (Controlled by SIM) Rear:140 mm x 1 (Controlled by SIM) Side:80 mm x 8 (Dual Radiators, Controlled by SIM) Top
Description
Liquid-cooling aficionados, meet your new case: Ikonik's Ra X10! This awesome case is a proven "World Class Ultimate Water Cooling System" - it's a 2008 Computex Innovation Award Winner! Made with quality aluminum in and out, the system comes with a pre-installed water cooling system that uses the same technology as the current-day automobile industry, clearly superior to competitors using old fashion refrigerator cooling technology. The water cooling system is braced by dual high performance all-aluminum radiators and anti-oxidation coolant, bundled with our customized SIM – System Intelligent Management, a program to control and monitor fan speed in 5 different groups. This case has too much awesome to accurately relate in a description! Available in two classic timeless shades: Charcoal Black or Hazy Silver. Dual Power Supply Capability – One in the bottom and one in the upper. Dual radiators with total 12 cooling fans ( 2 of them are 14CM large fans on the top and rear, 2 12CM fans on the front) Support longest VGA card with Crossfire and SLi ready Removable Rack for up to 6 HDD HDD can be mounted face in or face out for better cable management Tool less design Chassis Type Full tower Dimension (W x H x D) 220 x 580 x 590 mm Color Exterior and interior black 5.25” drive bay 6 (incl. convert kit for 3,5’ external device) 3.5” internal drive bay 6 Movable HDD cagee x 1(90°HDD tray ) 3.5” external drive bay 1 (5.25" to 3.5" converter) Expansion slots 8 Side panel Mesh & Transparent Material PC + Mesh bezel SECC (1~2 mm body construction) I/O panel eSATA x 1 / Audio / 4 x USB 2.0 / fan control knob Cooling (optional) Front:120 mm x 2 (Controlled by SIM) Rear:140 mm x 1 (Controlled by SIM) Side:80 mm x 8 (Dual Radiators, Controlled by SIM) Top

Suppliers

Company
Product
Description
Supplier Links
Ikonik Ra X10 Water Cooled Case - Black - 32030 - Xoxide
Malvern, PA, USA
Ikonik Ra X10 Water Cooled Case - Black
32030
Ikonik Ra X10 Water Cooled Case - Black 32030
Liquid-cooling aficionados, meet your new case: Ikonik's Ra X10! This awesome case is a proven "World Class Ultimate Water Cooling System" - it's a 2008 Computex Innovation Award Winner! Made with quality aluminum in and out, the system comes with a pre-installed water cooling system that uses the same technology as the current-day automobile industry, clearly superior to competitors using old fashion refrigerator cooling technology. The water cooling system is braced by dual high performance all-aluminum radiators and anti-oxidation coolant, bundled with our customized SIM – System Intelligent Management, a program to control and monitor fan speed in 5 different groups. This case has too much awesome to accurately relate in a description! Available in two classic timeless shades: Charcoal Black or Hazy Silver. Dual Power Supply Capability – One in the bottom and one in the upper. Dual radiators with total 12 cooling fans ( 2 of them are 14CM large fans on the top and rear, 2 12CM fans on the front) Support longest VGA card with Crossfire and SLi ready Removable Rack for up to 6 HDD HDD can be mounted face in or face out for better cable management Tool less design Chassis Type Full tower Dimension (W x H x D) 220 x 580 x 590 mm Color Exterior and interior black 5.25” drive bay 6 (incl. convert kit for 3,5’ external device) 3.5” internal drive bay 6 Movable HDD cagee x 1(90°HDD tray ) 3.5” external drive bay 1 (5.25" to 3.5" converter) Expansion slots 8 Side panel Mesh & Transparent Material PC + Mesh bezel SECC (1~2 mm body construction) I/O panel eSATA x 1 / Audio / 4 x USB 2.0 / fan control knob Cooling (optional) Front:120 mm x 2 (Controlled by SIM) Rear:140 mm x 1 (Controlled by SIM) Side:80 mm x 8 (Dual Radiators, Controlled by SIM) Top

Liquid-cooling aficionados, meet your new case: Ikonik's Ra X10! This awesome case is a proven "World Class Ultimate Water Cooling System" - it's a 2008 Computex Innovation Award Winner! Made with quality aluminum in and out, the system comes with a pre-installed water cooling system that uses the same technology as the current-day automobile industry, clearly superior to competitors using old fashion refrigerator cooling technology. The water cooling system is braced by dual high performance all-aluminum radiators and anti-oxidation coolant, bundled with our customized SIM – System Intelligent Management, a program to control and monitor fan speed in 5 different groups. This case has too much awesome to accurately relate in a description! Available in two classic timeless shades: Charcoal Black or Hazy Silver.

  • Dual Power Supply Capability – One in the bottom and one in the upper.
  • Dual radiators with total 12 cooling fans ( 2 of them are 14CM large fans on the top and rear, 2 12CM fans on the front)
  • Support longest VGA card with Crossfire and SLi ready
  • Removable Rack for up to 6 HDD
  • HDD can be mounted face in or face out for better cable management
  • Tool less design
    Chassis Type Full tower
    Dimension (W x H x D) 220 x 580 x 590 mm
    Color Exterior and interior black
    5.25” drive bay 6 (incl. convert kit for 3,5’ external device)
    3.5” internal drive bay 6 Movable HDD cagee x 1(90°HDD tray )
    3.5” external drive bay 1 (5.25" to 3.5" converter)
    Expansion slots 8
    Side panel Mesh & Transparent
    Material PC + Mesh bezel
    SECC (1~2 mm body construction)
    I/O panel eSATA x 1 / Audio / 4 x USB 2.0 / fan control knob
    Cooling (optional) Front:120 mm x 2 (Controlled by SIM)
    Rear:140 mm x 1 (Controlled by SIM)
    Side:80 mm x 8 (Dual Radiators, Controlled by SIM)
    Top
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 32030
Product Name Ikonik Ra X10 Water Cooled Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2874574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 20.98 inch (533 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details