Xoxide Ikonik Zaria A20 Case - Silver 32029

Description
The elegant Zaria A20 case by Ikonik features a contemporary stylish design, brushed aluminum front panel with chrome-finish decorative plating and border lines. Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: Mid tower Dimensions (W x H x D): 200 x 440 x 491mm Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion slots: 7 Material: Aluminum / SECC I/O panel: Audio / 2 x USB 2.0 / 1 x FireWire / 1 x e-SATA Cooling: 1 x 140 mm front / 1 x 120 mm rear / optional 120 mm bottom Mainboard support µATX / ATX / CEB (worlds only mid-tower support CEB) Tool-less design: Yes Rubber on HDD and PSU railing and ODD spring for anti-vibration and noise reduction Removable and washable filter
Description
The elegant Zaria A20 case by Ikonik features a contemporary stylish design, brushed aluminum front panel with chrome-finish decorative plating and border lines. Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: Mid tower Dimensions (W x H x D): 200 x 440 x 491mm Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion slots: 7 Material: Aluminum / SECC I/O panel: Audio / 2 x USB 2.0 / 1 x FireWire / 1 x e-SATA Cooling: 1 x 140 mm front / 1 x 120 mm rear / optional 120 mm bottom Mainboard support µATX / ATX / CEB (worlds only mid-tower support CEB) Tool-less design: Yes Rubber on HDD and PSU railing and ODD spring for anti-vibration and noise reduction Removable and washable filter

Suppliers

Company
Product
Description
Supplier Links
Ikonik Zaria A20 Case - Silver - 32029 - Xoxide
Malvern, PA, USA
Ikonik Zaria A20 Case - Silver
32029
Ikonik Zaria A20 Case - Silver 32029
The elegant Zaria A20 case by Ikonik features a contemporary stylish design, brushed aluminum front panel with chrome-finish decorative plating and border lines. Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: Mid tower Dimensions (W x H x D): 200 x 440 x 491mm Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion slots: 7 Material: Aluminum / SECC I/O panel: Audio / 2 x USB 2.0 / 1 x FireWire / 1 x e-SATA Cooling: 1 x 140 mm front / 1 x 120 mm rear / optional 120 mm bottom Mainboard support µATX / ATX / CEB (worlds only mid-tower support CEB) Tool-less design: Yes Rubber on HDD and PSU railing and ODD spring for anti-vibration and noise reduction Removable and washable filter

The elegant Zaria A20 case by Ikonik features a contemporary stylish design, brushed aluminum front panel with chrome-finish decorative plating and border lines. Available in two classic timeless shades: Charcoal Black or Hazy Silver.
Specifications:

  • Case type: Mid tower
  • Dimensions (W x H x D): 200 x 440 x 491mm
  • Drive Bays:
    • 5.25" External: 4
    • 3.5" External: 1
    • 3.5" Internal: 5
  • Expansion slots: 7
  • Material: Aluminum / SECC
  • I/O panel: Audio / 2 x USB 2.0 / 1 x FireWire / 1 x e-SATA
  • Cooling: 1 x 140 mm front / 1 x 120 mm rear / optional 120 mm bottom
  • Mainboard support µATX / ATX / CEB (worlds only mid-tower support CEB)
  • Tool-less design: Yes
  • Rubber on HDD and PSU railing and ODD spring for anti-vibration and noise reduction
  • Removable and washable filter
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 32029
Product Name Ikonik Zaria A20 Case - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1631900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 7.93 gallons (30 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details