Xoxide Ikonik Zaria A10 Case - Black 32026

Description
The elegant Zaria A10 case by Ikonik features a contemporary stylish design, brushed aluminum front panel with chrome-finish decorative plating and border lines. Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: Mid tower Dimensions (W x H x D): 200 x 440 x 491mm Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion slots: 7 Material: Aluminum / SECC I/O panel: Audio / 2 x USB 2.0 / 1 x FireWire / 1 x e-SATA Cooling: 1 x 140 mm front / 1 x 120 mm rear / optional 120 mm bottom Mainboard support µATX / ATX / CEB (worlds only mid-tower support CEB) Tool-less design: Yes Rubber on HDD and PSU railing and ODD spring for anti-vibration and noise reduction Removable and washable filter
Description
The elegant Zaria A10 case by Ikonik features a contemporary stylish design, brushed aluminum front panel with chrome-finish decorative plating and border lines. Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: Mid tower Dimensions (W x H x D): 200 x 440 x 491mm Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion slots: 7 Material: Aluminum / SECC I/O panel: Audio / 2 x USB 2.0 / 1 x FireWire / 1 x e-SATA Cooling: 1 x 140 mm front / 1 x 120 mm rear / optional 120 mm bottom Mainboard support µATX / ATX / CEB (worlds only mid-tower support CEB) Tool-less design: Yes Rubber on HDD and PSU railing and ODD spring for anti-vibration and noise reduction Removable and washable filter

Suppliers

Company
Product
Description
Supplier Links
Ikonik Zaria A10 Case - Black - 32026 - Xoxide
Malvern, PA, USA
Ikonik Zaria A10 Case - Black
32026
Ikonik Zaria A10 Case - Black 32026
The elegant Zaria A10 case by Ikonik features a contemporary stylish design, brushed aluminum front panel with chrome-finish decorative plating and border lines. Available in two classic timeless shades: Charcoal Black or Hazy Silver. Specifications: Case type: Mid tower Dimensions (W x H x D): 200 x 440 x 491mm Drive Bays: 5.25" External: 4 3.5" External: 1 3.5" Internal: 5 Expansion slots: 7 Material: Aluminum / SECC I/O panel: Audio / 2 x USB 2.0 / 1 x FireWire / 1 x e-SATA Cooling: 1 x 140 mm front / 1 x 120 mm rear / optional 120 mm bottom Mainboard support µATX / ATX / CEB (worlds only mid-tower support CEB) Tool-less design: Yes Rubber on HDD and PSU railing and ODD spring for anti-vibration and noise reduction Removable and washable filter

The elegant Zaria A10 case by Ikonik features a contemporary stylish design, brushed aluminum front panel with chrome-finish decorative plating and border lines. Available in two classic timeless shades: Charcoal Black or Hazy Silver.
Specifications:

  • Case type: Mid tower
  • Dimensions (W x H x D): 200 x 440 x 491mm
  • Drive Bays:
    • 5.25" External: 4
    • 3.5" External: 1
    • 3.5" Internal: 5
  • Expansion slots: 7
  • Material: Aluminum / SECC
  • I/O panel: Audio / 2 x USB 2.0 / 1 x FireWire / 1 x e-SATA
  • Cooling: 1 x 140 mm front / 1 x 120 mm rear / optional 120 mm bottom
  • Mainboard support µATX / ATX / CEB (worlds only mid-tower support CEB)
  • Tool-less design: Yes
  • Rubber on HDD and PSU railing and ODD spring for anti-vibration and noise reduction
  • Removable and washable filter
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 32026
Product Name Ikonik Zaria A10 Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details