Xoxide Logisys 4 USBs Matte/Glossy Paint Case 32013

Description
This enhanced SOHO case comes with 480w ATX power supply, glossy black paint blended with some matte black paint on the front panel for more appealing appearance. vent and mounting space for 80mm fan on the side panel. The case was built with solid 6.0mm SECC metal sheet with folded edges in the HD/CD mounting bracket and MB supporting base, which strengthen and solidify the case structure. Both side panels are easy to slide in on our potent pending designed racks. Four USB 2.0 on the top and audio jacks, blue litup power button in the middle of the front panel for easy access. Specifications: Dimension:180(W)x420 (H)x458(D)=7.10"x16. 55"x18.00" Max. Motherboard size:12"x10" 4 open 5.25" drive bays 1 open 3.5" drive bays 5 hidden 3.5" drive bays A total of 10 drive bays Built-in 4 front USB 2.0 + front Audio I/O + front reset button Large Front Power Button with Decorative blue LED Front Fan Space: 120mm, Side Fan Space: 80mm, Rear Fan Space: 80/90mm Toolless Thumb Screws on both of side panels An 80mm clear fan was installed on the rear fan space Comes with a LOGISYS 480watts SATA Cable power supply, compatible with 20/24pin Motherboard
Description
This enhanced SOHO case comes with 480w ATX power supply, glossy black paint blended with some matte black paint on the front panel for more appealing appearance. vent and mounting space for 80mm fan on the side panel. The case was built with solid 6.0mm SECC metal sheet with folded edges in the HD/CD mounting bracket and MB supporting base, which strengthen and solidify the case structure. Both side panels are easy to slide in on our potent pending designed racks. Four USB 2.0 on the top and audio jacks, blue litup power button in the middle of the front panel for easy access. Specifications: Dimension:180(W)x420 (H)x458(D)=7.10"x16. 55"x18.00" Max. Motherboard size:12"x10" 4 open 5.25" drive bays 1 open 3.5" drive bays 5 hidden 3.5" drive bays A total of 10 drive bays Built-in 4 front USB 2.0 + front Audio I/O + front reset button Large Front Power Button with Decorative blue LED Front Fan Space: 120mm, Side Fan Space: 80mm, Rear Fan Space: 80/90mm Toolless Thumb Screws on both of side panels An 80mm clear fan was installed on the rear fan space Comes with a LOGISYS 480watts SATA Cable power supply, compatible with 20/24pin Motherboard

Suppliers

Company
Product
Description
Supplier Links
Logisys 4 USBs Matte/Glossy Paint Case - 32013 - Xoxide
Malvern, PA, USA
Logisys 4 USBs Matte/Glossy Paint Case
32013
Logisys 4 USBs Matte/Glossy Paint Case 32013
This enhanced SOHO case comes with 480w ATX power supply, glossy black paint blended with some matte black paint on the front panel for more appealing appearance. vent and mounting space for 80mm fan on the side panel. The case was built with solid 6.0mm SECC metal sheet with folded edges in the HD/CD mounting bracket and MB supporting base, which strengthen and solidify the case structure. Both side panels are easy to slide in on our potent pending designed racks. Four USB 2.0 on the top and audio jacks, blue litup power button in the middle of the front panel for easy access. Specifications: Dimension:180(W)x420 (H)x458(D)=7.10"x16. 55"x18.00" Max. Motherboard size:12"x10" 4 open 5.25" drive bays 1 open 3.5" drive bays 5 hidden 3.5" drive bays A total of 10 drive bays Built-in 4 front USB 2.0 + front Audio I/O + front reset button Large Front Power Button with Decorative blue LED Front Fan Space: 120mm, Side Fan Space: 80mm, Rear Fan Space: 80/90mm Toolless Thumb Screws on both of side panels An 80mm clear fan was installed on the rear fan space Comes with a LOGISYS 480watts SATA Cable power supply, compatible with 20/24pin Motherboard

This enhanced SOHO case comes with 480w ATX power supply, glossy black paint blended with some matte black paint on the front panel for more appealing appearance. vent and mounting space for 80mm fan on the side panel. The case was built with solid 6.0mm SECC metal sheet with folded edges in the HD/CD mounting bracket and MB supporting base, which strengthen and solidify the case structure. Both side panels are easy to slide in on our potent pending designed racks. Four USB 2.0 on the top and audio jacks, blue litup power button in the middle of the front panel for easy access.
Specifications:

  • Dimension:180(W)x420(H)x458(D)=7.10"x16.55"x18.00"
  • Max. Motherboard size:12"x10"
  • 4 open 5.25" drive bays
  • 1 open 3.5" drive bays
  • 5 hidden 3.5" drive bays
  • A total of 10 drive bays
  • Built-in 4 front USB 2.0 + front Audio I/O + front reset button
  • Large Front Power Button with Decorative blue LED
  • Front Fan Space: 120mm, Side Fan Space: 80mm, Rear Fan Space: 80/90mm
  • Toolless Thumb Screws on both of side panels
  • An 80mm clear fan was installed on the rear fan space
  • Comes with a LOGISYS 480watts SATA Cable power supply, compatible with 20/24pin Motherboard
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 32013
Product Name Logisys 4 USBs Matte/Glossy Paint Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details