Xoxide Logisys Black 10 Bay SOHO Case 32012

Description
This standard SOHO case comes with 480w ATX power supply, glassy black coating front panel, 80mm clear fan on the rear panel, and vent and mounting space for 80mm fan. The case was built with solid 6.0mm SECC metal sheet with folded edges in the HD/CD mounting bracket and MB supporting base, which strengthen and solidify the case structure.Blue LED light was built in to highlight the frontal two USB / Audio Jacks and trendy metal mesh! Specifications: Dimension:180(W)x420 (H)x380(D)=7.10"x16. 55"x15.00" Max. Motherboard size:12"x10" 4 open 5.25" drive bays 1 open 3.5" drive bays 5 hidden 3.5" drive bays A total of 10 drive bays Built-in 2 front USB 2.0+Audio Output An 80mm clear fan was installed on the rear panel This case comes with a LOGISYS 480watts SATA Cable power supply, compatible with 20/24pin MotherBoard Rear Fan Mount x1 for 80mm / 90mm Cooling Fan Toolless Thumb Screws Vent and 80mm fan mounting space on the side panel
Description
This standard SOHO case comes with 480w ATX power supply, glassy black coating front panel, 80mm clear fan on the rear panel, and vent and mounting space for 80mm fan. The case was built with solid 6.0mm SECC metal sheet with folded edges in the HD/CD mounting bracket and MB supporting base, which strengthen and solidify the case structure.Blue LED light was built in to highlight the frontal two USB / Audio Jacks and trendy metal mesh! Specifications: Dimension:180(W)x420 (H)x380(D)=7.10"x16. 55"x15.00" Max. Motherboard size:12"x10" 4 open 5.25" drive bays 1 open 3.5" drive bays 5 hidden 3.5" drive bays A total of 10 drive bays Built-in 2 front USB 2.0+Audio Output An 80mm clear fan was installed on the rear panel This case comes with a LOGISYS 480watts SATA Cable power supply, compatible with 20/24pin MotherBoard Rear Fan Mount x1 for 80mm / 90mm Cooling Fan Toolless Thumb Screws Vent and 80mm fan mounting space on the side panel

Suppliers

Company
Product
Description
Supplier Links
Logisys Black 10 Bay SOHO Case - 32012 - Xoxide
Malvern, PA, USA
Logisys Black 10 Bay SOHO Case
32012
Logisys Black 10 Bay SOHO Case 32012
This standard SOHO case comes with 480w ATX power supply, glassy black coating front panel, 80mm clear fan on the rear panel, and vent and mounting space for 80mm fan. The case was built with solid 6.0mm SECC metal sheet with folded edges in the HD/CD mounting bracket and MB supporting base, which strengthen and solidify the case structure.Blue LED light was built in to highlight the frontal two USB / Audio Jacks and trendy metal mesh! Specifications: Dimension:180(W)x420 (H)x380(D)=7.10"x16. 55"x15.00" Max. Motherboard size:12"x10" 4 open 5.25" drive bays 1 open 3.5" drive bays 5 hidden 3.5" drive bays A total of 10 drive bays Built-in 2 front USB 2.0+Audio Output An 80mm clear fan was installed on the rear panel This case comes with a LOGISYS 480watts SATA Cable power supply, compatible with 20/24pin MotherBoard Rear Fan Mount x1 for 80mm / 90mm Cooling Fan Toolless Thumb Screws Vent and 80mm fan mounting space on the side panel

This standard SOHO case comes with 480w ATX power supply, glassy black coating front panel, 80mm clear fan on the rear panel, and vent and mounting space for 80mm fan. The case was built with solid 6.0mm SECC metal sheet with folded edges in the HD/CD mounting bracket and MB supporting base, which strengthen and solidify the case structure.Blue LED light was built in to highlight the frontal two USB / Audio Jacks and trendy metal mesh!
Specifications:

  • Dimension:180(W)x420(H)x380(D)=7.10"x16.55"x15.00"
  • Max. Motherboard size:12"x10"
  • 4 open 5.25" drive bays
  • 1 open 3.5" drive bays
  • 5 hidden 3.5" drive bays
  • A total of 10 drive bays
  • Built-in 2 front USB 2.0+Audio Output
  • An 80mm clear fan was installed on the rear panel
  • This case comes with a LOGISYS 480watts SATA Cable power supply, compatible with 20/24pin MotherBoard
  • Rear Fan Mount x1 for 80mm / 90mm Cooling Fan
  • Toolless Thumb Screws
  • Vent and 80mm fan mounting space on the side panel
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 32012
Product Name Logisys Black 10 Bay SOHO Case
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details