Xoxide Mini Optical Mouse w/ 7 Color LED 32005

Description
FEATURES: -7 Color light Optical Mouse -Scrolling function -Small footprint, ideal mini mouse for notebook user SPECIFICATIONS: -Resolution: 800 dpi -Interface: USB & PS/2, Retractable Cable -State-of-art advanced optical technology -Ergonomic design, comfortable control -Fantastic Lights glow on the scroll wheel -Four contact points to reduce resistance and ensure excellent mobility -Easy control on most surface -No mouse ball -No need to clean the mouse parts -No need to use mouse pad -Compatible with MS 95/98/2000/ME/XP/NT4 .0/MAC OS 9 or above
Description
FEATURES: -7 Color light Optical Mouse -Scrolling function -Small footprint, ideal mini mouse for notebook user SPECIFICATIONS: -Resolution: 800 dpi -Interface: USB & PS/2, Retractable Cable -State-of-art advanced optical technology -Ergonomic design, comfortable control -Fantastic Lights glow on the scroll wheel -Four contact points to reduce resistance and ensure excellent mobility -Easy control on most surface -No mouse ball -No need to clean the mouse parts -No need to use mouse pad -Compatible with MS 95/98/2000/ME/XP/NT4 .0/MAC OS 9 or above

Suppliers

Company
Product
Description
Supplier Links
Mini Optical Mouse w/ 7 Color LED - 32005 - Xoxide
Malvern, PA, USA
Mini Optical Mouse w/ 7 Color LED
32005
Mini Optical Mouse w/ 7 Color LED 32005
FEATURES: -7 Color light Optical Mouse -Scrolling function -Small footprint, ideal mini mouse for notebook user SPECIFICATIONS: -Resolution: 800 dpi -Interface: USB & PS/2, Retractable Cable -State-of-art advanced optical technology -Ergonomic design, comfortable control -Fantastic Lights glow on the scroll wheel -Four contact points to reduce resistance and ensure excellent mobility -Easy control on most surface -No mouse ball -No need to clean the mouse parts -No need to use mouse pad -Compatible with MS 95/98/2000/ME/XP/NT4 .0/MAC OS 9 or above

FEATURES:

-7 Color light Optical Mouse
-Scrolling function
-Small footprint, ideal mini mouse for notebook user


SPECIFICATIONS:

-Resolution: 800 dpi
-Interface: USB & PS/2, Retractable Cable
-State-of-art advanced optical technology
-Ergonomic design, comfortable control
-Fantastic Lights glow on the scroll wheel
-Four contact points to reduce resistance and ensure excellent mobility
-Easy control on most surface
-No mouse ball
-No need to clean the mouse parts
-No need to use mouse pad
-Compatible with MS 95/98/2000/ME/XP/NT4.0/MAC OS 9 or above

Supplier's Site

Technical Specifications

  Xoxide
Product Category Computer Mice and Pointing Devices
Product Number 32005
Product Name Mini Optical Mouse w/ 7 Color LED
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 2658683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; ESD
Number of Buttons 3
Interface Wireless
View Details
 - 96674 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
Interface Bluetooth
View Details
1.5
Specs
Device Type Trackball
Number of Buttons 0
Resolution 960 or 480/Rotation, Divisions Thereof
View Details