Xoxide NZXT Hades Mid Tower Case 31036

Description
Straight from the depths of the Underworld, NZXT presents the Hades Mid Tower Case! With support for up to nine 5.25" drives, or five 5.25" and four 3.5", there's plenty of room to save a spot. The Hades also features a removable motherboard tray with built-in cable routing and a nifty groove behind where the CPU would sit to allow for mounting a CPU cooler backplate without removing the motherboard. But don't let the name fool you, the 200mm front fan, top 140mm fan, side 200mm fan, and rear 120mm exhaust fan will keep anything in this case colder than the Ninth Circle! Specifications: Form Factor: Mid Tower Material: Steel Dimensions(W x H x D): 200 x 430 x 501 mm Cooling System: Front: 1 X 200mm red LED (included) Rear: 1 x 120 mm (included) Side: 1 x 200mm (included) Top: 2 x 120/140mm Fan (1 x 140mm included) Drive Bays: 9 total bays up to 9 External 5.25" bays 4 Internal 3.5" mounts Screwless Rail Design Expansion Slots: 7 Weight: 15.4 lbs Motherboard Support: ATX / MICRO-ATX / BABY AT
Description
Straight from the depths of the Underworld, NZXT presents the Hades Mid Tower Case! With support for up to nine 5.25" drives, or five 5.25" and four 3.5", there's plenty of room to save a spot. The Hades also features a removable motherboard tray with built-in cable routing and a nifty groove behind where the CPU would sit to allow for mounting a CPU cooler backplate without removing the motherboard. But don't let the name fool you, the 200mm front fan, top 140mm fan, side 200mm fan, and rear 120mm exhaust fan will keep anything in this case colder than the Ninth Circle! Specifications: Form Factor: Mid Tower Material: Steel Dimensions(W x H x D): 200 x 430 x 501 mm Cooling System: Front: 1 X 200mm red LED (included) Rear: 1 x 120 mm (included) Side: 1 x 200mm (included) Top: 2 x 120/140mm Fan (1 x 140mm included) Drive Bays: 9 total bays up to 9 External 5.25" bays 4 Internal 3.5" mounts Screwless Rail Design Expansion Slots: 7 Weight: 15.4 lbs Motherboard Support: ATX / MICRO-ATX / BABY AT

Suppliers

Company
Product
Description
Supplier Links
NZXT Hades Mid Tower Case - 31036 - Xoxide
Malvern, PA, USA
NZXT Hades Mid Tower Case
31036
NZXT Hades Mid Tower Case 31036
Straight from the depths of the Underworld, NZXT presents the Hades Mid Tower Case! With support for up to nine 5.25" drives, or five 5.25" and four 3.5", there's plenty of room to save a spot. The Hades also features a removable motherboard tray with built-in cable routing and a nifty groove behind where the CPU would sit to allow for mounting a CPU cooler backplate without removing the motherboard. But don't let the name fool you, the 200mm front fan, top 140mm fan, side 200mm fan, and rear 120mm exhaust fan will keep anything in this case colder than the Ninth Circle! Specifications: Form Factor: Mid Tower Material: Steel Dimensions(W x H x D): 200 x 430 x 501 mm Cooling System: Front: 1 X 200mm red LED (included) Rear: 1 x 120 mm (included) Side: 1 x 200mm (included) Top: 2 x 120/140mm Fan (1 x 140mm included) Drive Bays: 9 total bays up to 9 External 5.25" bays 4 Internal 3.5" mounts Screwless Rail Design Expansion Slots: 7 Weight: 15.4 lbs Motherboard Support: ATX / MICRO-ATX / BABY AT

Straight from the depths of the Underworld, NZXT presents the Hades Mid Tower Case! With support for up to nine 5.25" drives, or five 5.25" and four 3.5", there's plenty of room to save a spot. The Hades also features a removable motherboard tray with built-in cable routing and a nifty groove behind where the CPU would sit to allow for mounting a CPU cooler backplate without removing the motherboard. But don't let the name fool you, the 200mm front fan, top 140mm fan, side 200mm fan, and rear 120mm exhaust fan will keep anything in this case colder than the Ninth Circle!
Specifications:

  • Form Factor: Mid Tower
  • Material: Steel
  • Dimensions(W x H x D): 200 x 430 x 501 mm
  • Cooling System:
    • Front: 1 X 200mm red LED (included)
    • Rear: 1 x 120 mm (included)
    • Side: 1 x 200mm (included)
    • Top: 2 x 120/140mm Fan (1 x 140mm included)
    Drive Bays: 9 total bays
    • up to 9 External 5.25" bays
    • 4 Internal 3.5" mounts
  • Screwless Rail Design
  • Expansion Slots: 7
  • Weight: 15.4 lbs
  • Motherboard Support: ATX / MICRO-ATX / BABY AT
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 31036
Product Name NZXT Hades Mid Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 2664961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 4.53 inch (115 mm)
Length 11.73 inch (298 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details