Xoxide NZXT Guardian 921 Case 31031

Description
*New and improved* Having gained a notorious reputation for bringing life to the innermost desires of gamers from all around the world, it's no surprise that NZXT is at it again with the NZXT Guardian 921 Case. Launched as an addition to the highly regarded NZXT Crafted Series, the 921 Case builds off the successful features of the original Guardian and extends them to gamers in need of a more budget-conscious system. Highlighting this exquisite-looking case is the futuristic look of the Guardian 921, which boasts sleek, sexy curves that draw attention to it's finely crafted structure. This unique design is enhanced by two vivid 120mm Blue LED fans on the front and side panels of the case. Inside, you'll find solid construction and a spacious interior that will hold all of your essential components, including larger high-end video cards and enough room for up to four internal hard drives. In addition, the NZXT Guardian 921 Case also boasts Constant Temperature Monitoring, which consists of a 3-Probe Temperature Monitoring System that allows the user to gauge thermals within the system at all times, thus preventing your system from overheating. For maximum peripheral input, the Guardian 921 also comes standard with E-SATA, Intel HD audio, mic, and two USB inputs. This brand-new revised model of the Guardian 921 features a refreshed design with a bottom-mounted power supply, CPU backplate cutout, and an extra slot for a 140mm fan at the top. Features: Spacious Interior & Solid Construction Maximum Multimedia & Peripheral Inputs 120mm Blue LED Fans (for Silent, Stylish Cooling) Constant Temperature Monitoring - Constantly Gauge System Thermals Specifications: Model: GUARDIAN 921 Case Type: MID TOWER STEEL CHASSIS Dimensions: 206 x 459 x 522mm COOLING SYSTEM: FRONT: 1 x 120mm BLUE LED FAN REAR: 1 x 120mm FAN SIDE PANEL: 1 x 120mm BLUE LED FAN TOP: 1 x 140mm FAN (OPTIONAL) Drive Bays (9 Total): 3 x EXTERNAL 5.25" DRIVE BAYS 2 x EXTERNAL 3.5 " DRIVE BAYS 4 x INTERNAL 3.5" DRIVE BAYS SCREWLESS RAIL DESIGN MATERIAL: SECC STEEL CHASSIS 7 x EXPANSION SLOTS PSU: 400 WATT PS2 ATX 12V (Optional) Weight: 8.2 KGS (W/O Power) Motherboard Support: ATX, MICRO-ATX, BABY AT
Description
*New and improved* Having gained a notorious reputation for bringing life to the innermost desires of gamers from all around the world, it's no surprise that NZXT is at it again with the NZXT Guardian 921 Case. Launched as an addition to the highly regarded NZXT Crafted Series, the 921 Case builds off the successful features of the original Guardian and extends them to gamers in need of a more budget-conscious system. Highlighting this exquisite-looking case is the futuristic look of the Guardian 921, which boasts sleek, sexy curves that draw attention to it's finely crafted structure. This unique design is enhanced by two vivid 120mm Blue LED fans on the front and side panels of the case. Inside, you'll find solid construction and a spacious interior that will hold all of your essential components, including larger high-end video cards and enough room for up to four internal hard drives. In addition, the NZXT Guardian 921 Case also boasts Constant Temperature Monitoring, which consists of a 3-Probe Temperature Monitoring System that allows the user to gauge thermals within the system at all times, thus preventing your system from overheating. For maximum peripheral input, the Guardian 921 also comes standard with E-SATA, Intel HD audio, mic, and two USB inputs. This brand-new revised model of the Guardian 921 features a refreshed design with a bottom-mounted power supply, CPU backplate cutout, and an extra slot for a 140mm fan at the top. Features: Spacious Interior & Solid Construction Maximum Multimedia & Peripheral Inputs 120mm Blue LED Fans (for Silent, Stylish Cooling) Constant Temperature Monitoring - Constantly Gauge System Thermals Specifications: Model: GUARDIAN 921 Case Type: MID TOWER STEEL CHASSIS Dimensions: 206 x 459 x 522mm COOLING SYSTEM: FRONT: 1 x 120mm BLUE LED FAN REAR: 1 x 120mm FAN SIDE PANEL: 1 x 120mm BLUE LED FAN TOP: 1 x 140mm FAN (OPTIONAL) Drive Bays (9 Total): 3 x EXTERNAL 5.25" DRIVE BAYS 2 x EXTERNAL 3.5 " DRIVE BAYS 4 x INTERNAL 3.5" DRIVE BAYS SCREWLESS RAIL DESIGN MATERIAL: SECC STEEL CHASSIS 7 x EXPANSION SLOTS PSU: 400 WATT PS2 ATX 12V (Optional) Weight: 8.2 KGS (W/O Power) Motherboard Support: ATX, MICRO-ATX, BABY AT

Suppliers

Company
Product
Description
Supplier Links
NZXT Guardian 921 Case - 31031 - Xoxide
Malvern, PA, USA
NZXT Guardian 921 Case
31031
NZXT Guardian 921 Case 31031
*New and improved* Having gained a notorious reputation for bringing life to the innermost desires of gamers from all around the world, it's no surprise that NZXT is at it again with the NZXT Guardian 921 Case. Launched as an addition to the highly regarded NZXT Crafted Series, the 921 Case builds off the successful features of the original Guardian and extends them to gamers in need of a more budget-conscious system. Highlighting this exquisite-looking case is the futuristic look of the Guardian 921, which boasts sleek, sexy curves that draw attention to it's finely crafted structure. This unique design is enhanced by two vivid 120mm Blue LED fans on the front and side panels of the case. Inside, you'll find solid construction and a spacious interior that will hold all of your essential components, including larger high-end video cards and enough room for up to four internal hard drives. In addition, the NZXT Guardian 921 Case also boasts Constant Temperature Monitoring, which consists of a 3-Probe Temperature Monitoring System that allows the user to gauge thermals within the system at all times, thus preventing your system from overheating. For maximum peripheral input, the Guardian 921 also comes standard with E-SATA, Intel HD audio, mic, and two USB inputs. This brand-new revised model of the Guardian 921 features a refreshed design with a bottom-mounted power supply, CPU backplate cutout, and an extra slot for a 140mm fan at the top. Features: Spacious Interior & Solid Construction Maximum Multimedia & Peripheral Inputs 120mm Blue LED Fans (for Silent, Stylish Cooling) Constant Temperature Monitoring - Constantly Gauge System Thermals Specifications: Model: GUARDIAN 921 Case Type: MID TOWER STEEL CHASSIS Dimensions: 206 x 459 x 522mm COOLING SYSTEM: FRONT: 1 x 120mm BLUE LED FAN REAR: 1 x 120mm FAN SIDE PANEL: 1 x 120mm BLUE LED FAN TOP: 1 x 140mm FAN (OPTIONAL) Drive Bays (9 Total): 3 x EXTERNAL 5.25" DRIVE BAYS 2 x EXTERNAL 3.5 " DRIVE BAYS 4 x INTERNAL 3.5" DRIVE BAYS SCREWLESS RAIL DESIGN MATERIAL: SECC STEEL CHASSIS 7 x EXPANSION SLOTS PSU: 400 WATT PS2 ATX 12V (Optional) Weight: 8.2 KGS (W/O Power) Motherboard Support: ATX, MICRO-ATX, BABY AT

*New and improved* Having gained a notorious reputation for bringing life to the innermost desires of gamers from all around the world, it's no surprise that NZXT is at it again with the NZXT Guardian 921 Case. Launched as an addition to the highly regarded NZXT Crafted Series, the 921 Case builds off the successful features of the original Guardian and extends them to gamers in need of a more budget-conscious system.
Highlighting this exquisite-looking case is the futuristic look of the Guardian 921, which boasts sleek, sexy curves that draw attention to it's finely crafted structure. This unique design is enhanced by two vivid 120mm Blue LED fans on the front and side panels of the case. Inside, you'll find solid construction and a spacious interior that will hold all of your essential components, including larger high-end video cards and enough room for up to four internal hard drives.
In addition, the NZXT Guardian 921 Case also boasts Constant Temperature Monitoring, which consists of a 3-Probe Temperature Monitoring System that allows the user to gauge thermals within the system at all times, thus preventing your system from overheating. For maximum peripheral input, the Guardian 921 also comes standard with E-SATA, Intel HD audio, mic, and two USB inputs. This brand-new revised model of the Guardian 921 features a refreshed design with a bottom-mounted power supply, CPU backplate cutout, and an extra slot for a 140mm fan at the top.
Features:

  • Spacious Interior & Solid Construction
  • Maximum Multimedia & Peripheral Inputs
  • 120mm Blue LED Fans (for Silent, Stylish Cooling)
  • Constant Temperature Monitoring - Constantly Gauge System Thermals

Specifications:

  • Model: GUARDIAN 921
  • Case Type: MID TOWER STEEL CHASSIS
  • Dimensions: 206 x 459 x 522mm
  • COOLING SYSTEM:
    • FRONT: 1 x 120mm BLUE LED FAN
    • REAR: 1 x 120mm FAN
    • SIDE PANEL: 1 x 120mm BLUE LED FAN
    • TOP: 1 x 140mm FAN (OPTIONAL)
  • Drive Bays (9 Total):
    • 3 x EXTERNAL 5.25" DRIVE BAYS
    • 2 x EXTERNAL 3.5 " DRIVE BAYS
    • 4 x INTERNAL 3.5" DRIVE BAYS
  • SCREWLESS RAIL DESIGN
  • MATERIAL: SECC STEEL CHASSIS
  • 7 x EXPANSION SLOTS
  • PSU: 400 WATT PS2 ATX 12V (Optional)
  • Weight: 8.2 KGS (W/O Power)
  • Motherboard Support: ATX, MICRO-ATX, BABY AT
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 31031
Product Name NZXT Guardian 921 Case
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details