Xoxide NZXT BETA Mid-Tower Case 31030

Description
New & Improved - Don't get fooled into getting the previous model elsewhere. Mixing affordability with the sleek, solid design that NZXT has long been known for, the NZXT BETA Mid-Tower Case is a finely crafted mid-tower steel case that delivers gamers a tremendous amount of value without sacrificing performance. Thanks to it's ample amount of space, the NZXT BETA offers maximum expandability within it's solid black interior, providing loads of room for 4 external 5.25" drives, 5 HDD racks, and gigantic 10.5" performance graphics cards. If you're a gamer who depends on reliable cooling, this case has got you covered. The BETA delivers expanded cooling that directly cools video cards and CPU with over four 120mm fans, as well as a meshed front panel for improves airflow. On top of that, gamers can expect a host of additional features, including screwless installation for 5.25" drives and hard drives, top mounted USB / Audio, and easy installation for modders new and old. Case Size: Mid Tower Fans (optional): 4 x 120mm Fans (1 x Blue LED Included) and 2 x 120/140mm fans Material: Steel, Plastic Dimensions: 7.87" x 16.9" x 19.7" Side Panel: Solid w/ Vents Drive Bays: 4 x External 5.25" / 5 x Internal 3.5" Expansion Slots: 7 I/O Ports: Top-Mounted USB / Audio Motherboard Support: ATX, MICRO-ATX, BABY AT Power Supply: Optional Features: Fits Standard ATX Motherboards & PSUs Fits large 10.5" performance graphics cards Expanded cooling directly cools video cards and CPU Screwless Installation for Hard Drives & External 5.25" Drives Black Internal Finish (Providing a Sleek, Jet Black Look) Meshed Front Panel - Providing Enhanced Level of Airflow Top-Mounted Dual USB / Audio for Easy Accessibility CPU punchout for coolers with backplates Removable PSU filter Specifications: Model: Beta Series Case Type: Mid Tower Steel Front Panel Material: Plastic Dimensions (W x H x D): 200 x 430 x 501mm / 7.87" x 16.9" x 19.7" Cooling System: FRONT: 1 x 120mm Blue LED REAR: 1 x 120mm SIDE: 2 x 120mm Drive Bays: 4 x External 5.25"
Description
New & Improved - Don't get fooled into getting the previous model elsewhere. Mixing affordability with the sleek, solid design that NZXT has long been known for, the NZXT BETA Mid-Tower Case is a finely crafted mid-tower steel case that delivers gamers a tremendous amount of value without sacrificing performance. Thanks to it's ample amount of space, the NZXT BETA offers maximum expandability within it's solid black interior, providing loads of room for 4 external 5.25" drives, 5 HDD racks, and gigantic 10.5" performance graphics cards. If you're a gamer who depends on reliable cooling, this case has got you covered. The BETA delivers expanded cooling that directly cools video cards and CPU with over four 120mm fans, as well as a meshed front panel for improves airflow. On top of that, gamers can expect a host of additional features, including screwless installation for 5.25" drives and hard drives, top mounted USB / Audio, and easy installation for modders new and old. Case Size: Mid Tower Fans (optional): 4 x 120mm Fans (1 x Blue LED Included) and 2 x 120/140mm fans Material: Steel, Plastic Dimensions: 7.87" x 16.9" x 19.7" Side Panel: Solid w/ Vents Drive Bays: 4 x External 5.25" / 5 x Internal 3.5" Expansion Slots: 7 I/O Ports: Top-Mounted USB / Audio Motherboard Support: ATX, MICRO-ATX, BABY AT Power Supply: Optional Features: Fits Standard ATX Motherboards & PSUs Fits large 10.5" performance graphics cards Expanded cooling directly cools video cards and CPU Screwless Installation for Hard Drives & External 5.25" Drives Black Internal Finish (Providing a Sleek, Jet Black Look) Meshed Front Panel - Providing Enhanced Level of Airflow Top-Mounted Dual USB / Audio for Easy Accessibility CPU punchout for coolers with backplates Removable PSU filter Specifications: Model: Beta Series Case Type: Mid Tower Steel Front Panel Material: Plastic Dimensions (W x H x D): 200 x 430 x 501mm / 7.87" x 16.9" x 19.7" Cooling System: FRONT: 1 x 120mm Blue LED REAR: 1 x 120mm SIDE: 2 x 120mm Drive Bays: 4 x External 5.25"

Suppliers

Company
Product
Description
Supplier Links
NZXT BETA Mid-Tower Case - 31030 - Xoxide
Malvern, PA, USA
NZXT BETA Mid-Tower Case
31030
NZXT BETA Mid-Tower Case 31030
New & Improved - Don't get fooled into getting the previous model elsewhere. Mixing affordability with the sleek, solid design that NZXT has long been known for, the NZXT BETA Mid-Tower Case is a finely crafted mid-tower steel case that delivers gamers a tremendous amount of value without sacrificing performance. Thanks to it's ample amount of space, the NZXT BETA offers maximum expandability within it's solid black interior, providing loads of room for 4 external 5.25" drives, 5 HDD racks, and gigantic 10.5" performance graphics cards. If you're a gamer who depends on reliable cooling, this case has got you covered. The BETA delivers expanded cooling that directly cools video cards and CPU with over four 120mm fans, as well as a meshed front panel for improves airflow. On top of that, gamers can expect a host of additional features, including screwless installation for 5.25" drives and hard drives, top mounted USB / Audio, and easy installation for modders new and old. Case Size: Mid Tower Fans (optional): 4 x 120mm Fans (1 x Blue LED Included) and 2 x 120/140mm fans Material: Steel, Plastic Dimensions: 7.87" x 16.9" x 19.7" Side Panel: Solid w/ Vents Drive Bays: 4 x External 5.25" / 5 x Internal 3.5" Expansion Slots: 7 I/O Ports: Top-Mounted USB / Audio Motherboard Support: ATX, MICRO-ATX, BABY AT Power Supply: Optional Features: Fits Standard ATX Motherboards & PSUs Fits large 10.5" performance graphics cards Expanded cooling directly cools video cards and CPU Screwless Installation for Hard Drives & External 5.25" Drives Black Internal Finish (Providing a Sleek, Jet Black Look) Meshed Front Panel - Providing Enhanced Level of Airflow Top-Mounted Dual USB / Audio for Easy Accessibility CPU punchout for coolers with backplates Removable PSU filter Specifications: Model: Beta Series Case Type: Mid Tower Steel Front Panel Material: Plastic Dimensions (W x H x D): 200 x 430 x 501mm / 7.87" x 16.9" x 19.7" Cooling System: FRONT: 1 x 120mm Blue LED REAR: 1 x 120mm SIDE: 2 x 120mm Drive Bays: 4 x External 5.25"

New & Improved - Don't get fooled into getting the previous model elsewhere.

Mixing affordability with the sleek, solid design that NZXT has long been known for, the NZXT BETA Mid-Tower Case is a finely crafted mid-tower steel case that delivers gamers a tremendous amount of value without sacrificing performance. Thanks to it's ample amount of space, the NZXT BETA offers maximum expandability within it's solid black interior, providing loads of room for 4 external 5.25" drives, 5 HDD racks, and gigantic 10.5" performance graphics cards.
If you're a gamer who depends on reliable cooling, this case has got you covered. The BETA delivers expanded cooling that directly cools video cards and CPU with over four 120mm fans, as well as a meshed front panel for improves airflow. On top of that, gamers can expect a host of additional features, including screwless installation for 5.25" drives and hard drives, top mounted USB / Audio, and easy installation for modders new and old.

Case Size:Mid TowerFans (optional):4 x 120mm Fans (1 x Blue LED Included) and 2 x 120/140mm fans
Material:Steel, PlasticDimensions:7.87" x 16.9" x 19.7"
Side Panel:Solid w/ VentsDrive Bays:4 x External 5.25" / 5 x Internal 3.5"
Expansion Slots:7I/O Ports:Top-Mounted USB / Audio
Motherboard Support:ATX, MICRO-ATX, BABY ATPower Supply:Optional

Features:

  • Fits Standard ATX Motherboards & PSUs
  • Fits large 10.5" performance graphics cards
  • Expanded cooling directly cools video cards and CPU
  • Screwless Installation for Hard Drives & External 5.25" Drives
  • Black Internal Finish (Providing a Sleek, Jet Black Look)
  • Meshed Front Panel - Providing Enhanced Level of Airflow
  • Top-Mounted Dual USB / Audio for Easy Accessibility
  • CPU punchout for coolers with backplates
  • Removable PSU filter

Specifications:

  • Model: Beta Series
  • Case Type: Mid Tower Steel
  • Front Panel Material: Plastic
  • Dimensions (W x H x D): 200 x 430 x 501mm / 7.87" x 16.9" x 19.7"
  • Cooling System:
    • FRONT: 1 x 120mm Blue LED
    • REAR: 1 x 120mm
    • SIDE: 2 x 120mm
  • Drive Bays:
    • 4 x External 5.25"
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 31030
Product Name NZXT BETA Mid-Tower Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details