Xoxide NZXT Zero 2 Crafted Series Case 31024

Description
As any grade-school mathematician can tell you, multiplying the power of Zero doesn't really add up to much. However, ADDING a Zero to certain things (like, say, a paycheck or a tax return) is pretty frickin' sweet. That's why we're proud to introduce you to the Zero 2, the follow-up to NZXT's ultra-successful Zero Case. This updated model features the same extreme cooling capabilities as its predecessor, and is an ideal enclosure for hardcore gaming enthusiasts and PC users. Featuring a sturdy 1.0mm steel chassis, the structural integrity of the Zero 2 is one to be reckoned with. Coming in at a whopping 10.2KG, the Zero 2 is one hefty beast that you can count on for proper system protection. In addition, the inclusion of quad side fans offers exceptional cooling for users running multi-GPU systems. Case Size: Full Tower Fans: Front: 1 X 120mm Blue Fan Rear: 2 X 120mm Fans Material: 1.0mm Steel / Plastic Dimensions: 21" x 21" x 8.3" Side Panel: Quad Fan Ventilation Drive Bays: External: 5 x 5.25", 2 x 3.5" Internal: 6 x 3.5" Expansion Slots: 7 Slots I/O Ports: Top: USB, HD Audio, & E-SATA Motherboard Support: ATX, MICRO-ATX, BABY AT Power Supply: Optional Features: Quad 120mm Fans (for CPU & GPU cooling) 2 x 120mm exhausts Screwless Installation (for 5.25" & 3.5" devices) Intel HD Audio Compatibility Top Mounted USB, Audio, and E-SATA Ports Sturdy 1.0mm Steel Chassis Specifications: CASE TYPE: FULL TOWER Steel FRONT PANEL MATERIAL: PLASTIC DIMENSIONS: 210.5 X 532 X 536 mm COOLING SYSTEM: FRONT: 1 X 120mm Blue LED REAR: 2 X 120mm TOP / BOTTOM: 1 X 80mm, 2 x 80mm fans (optional) SIDE: 4 x 120mm (optional) DRIVE BAYS (13 Total) 5 x External 5.25" Drive Bays 2 x External 3.5" Drive Bays 6 x Internal 3.5" Drive Bays Screwless Rail Design MATERIAL: Steel Construction 7 x EXPANSION SLOTS Recommended PSU: 500 WATT PS2 ATX 12V 2.0 (Optional) WEIGHT: 10.2 KGS (w/o Power) MOTHERBOARD SUPPORT: ATX, MICRO-ATX, BABY AT
Description
As any grade-school mathematician can tell you, multiplying the power of Zero doesn't really add up to much. However, ADDING a Zero to certain things (like, say, a paycheck or a tax return) is pretty frickin' sweet. That's why we're proud to introduce you to the Zero 2, the follow-up to NZXT's ultra-successful Zero Case. This updated model features the same extreme cooling capabilities as its predecessor, and is an ideal enclosure for hardcore gaming enthusiasts and PC users. Featuring a sturdy 1.0mm steel chassis, the structural integrity of the Zero 2 is one to be reckoned with. Coming in at a whopping 10.2KG, the Zero 2 is one hefty beast that you can count on for proper system protection. In addition, the inclusion of quad side fans offers exceptional cooling for users running multi-GPU systems. Case Size: Full Tower Fans: Front: 1 X 120mm Blue Fan Rear: 2 X 120mm Fans Material: 1.0mm Steel / Plastic Dimensions: 21" x 21" x 8.3" Side Panel: Quad Fan Ventilation Drive Bays: External: 5 x 5.25", 2 x 3.5" Internal: 6 x 3.5" Expansion Slots: 7 Slots I/O Ports: Top: USB, HD Audio, & E-SATA Motherboard Support: ATX, MICRO-ATX, BABY AT Power Supply: Optional Features: Quad 120mm Fans (for CPU & GPU cooling) 2 x 120mm exhausts Screwless Installation (for 5.25" & 3.5" devices) Intel HD Audio Compatibility Top Mounted USB, Audio, and E-SATA Ports Sturdy 1.0mm Steel Chassis Specifications: CASE TYPE: FULL TOWER Steel FRONT PANEL MATERIAL: PLASTIC DIMENSIONS: 210.5 X 532 X 536 mm COOLING SYSTEM: FRONT: 1 X 120mm Blue LED REAR: 2 X 120mm TOP / BOTTOM: 1 X 80mm, 2 x 80mm fans (optional) SIDE: 4 x 120mm (optional) DRIVE BAYS (13 Total) 5 x External 5.25" Drive Bays 2 x External 3.5" Drive Bays 6 x Internal 3.5" Drive Bays Screwless Rail Design MATERIAL: Steel Construction 7 x EXPANSION SLOTS Recommended PSU: 500 WATT PS2 ATX 12V 2.0 (Optional) WEIGHT: 10.2 KGS (w/o Power) MOTHERBOARD SUPPORT: ATX, MICRO-ATX, BABY AT

Suppliers

Company
Product
Description
Supplier Links
NZXT Zero 2 Crafted Series Case - 31024 - Xoxide
Malvern, PA, USA
NZXT Zero 2 Crafted Series Case
31024
NZXT Zero 2 Crafted Series Case 31024
As any grade-school mathematician can tell you, multiplying the power of Zero doesn't really add up to much. However, ADDING a Zero to certain things (like, say, a paycheck or a tax return) is pretty frickin' sweet. That's why we're proud to introduce you to the Zero 2, the follow-up to NZXT's ultra-successful Zero Case. This updated model features the same extreme cooling capabilities as its predecessor, and is an ideal enclosure for hardcore gaming enthusiasts and PC users. Featuring a sturdy 1.0mm steel chassis, the structural integrity of the Zero 2 is one to be reckoned with. Coming in at a whopping 10.2KG, the Zero 2 is one hefty beast that you can count on for proper system protection. In addition, the inclusion of quad side fans offers exceptional cooling for users running multi-GPU systems. Case Size: Full Tower Fans: Front: 1 X 120mm Blue Fan Rear: 2 X 120mm Fans Material: 1.0mm Steel / Plastic Dimensions: 21" x 21" x 8.3" Side Panel: Quad Fan Ventilation Drive Bays: External: 5 x 5.25", 2 x 3.5" Internal: 6 x 3.5" Expansion Slots: 7 Slots I/O Ports: Top: USB, HD Audio, & E-SATA Motherboard Support: ATX, MICRO-ATX, BABY AT Power Supply: Optional Features: Quad 120mm Fans (for CPU & GPU cooling) 2 x 120mm exhausts Screwless Installation (for 5.25" & 3.5" devices) Intel HD Audio Compatibility Top Mounted USB, Audio, and E-SATA Ports Sturdy 1.0mm Steel Chassis Specifications: CASE TYPE: FULL TOWER Steel FRONT PANEL MATERIAL: PLASTIC DIMENSIONS: 210.5 X 532 X 536 mm COOLING SYSTEM: FRONT: 1 X 120mm Blue LED REAR: 2 X 120mm TOP / BOTTOM: 1 X 80mm, 2 x 80mm fans (optional) SIDE: 4 x 120mm (optional) DRIVE BAYS (13 Total) 5 x External 5.25" Drive Bays 2 x External 3.5" Drive Bays 6 x Internal 3.5" Drive Bays Screwless Rail Design MATERIAL: Steel Construction 7 x EXPANSION SLOTS Recommended PSU: 500 WATT PS2 ATX 12V 2.0 (Optional) WEIGHT: 10.2 KGS (w/o Power) MOTHERBOARD SUPPORT: ATX, MICRO-ATX, BABY AT

As any grade-school mathematician can tell you, multiplying the power of Zero doesn't really add up to much. However, ADDING a Zero to certain things (like, say, a paycheck or a tax return) is pretty frickin' sweet. That's why we're proud to introduce you to the Zero 2, the follow-up to NZXT's ultra-successful Zero Case.
This updated model features the same extreme cooling capabilities as its predecessor, and is an ideal enclosure for hardcore gaming enthusiasts and PC users. Featuring a sturdy 1.0mm steel chassis, the structural integrity of the Zero 2 is one to be reckoned with. Coming in at a whopping 10.2KG, the Zero 2 is one hefty beast that you can count on for proper system protection. In addition, the inclusion of quad side fans offers exceptional cooling for users running multi-GPU systems.

Case Size:Full TowerFans:
  • Front: 1 X 120mm Blue Fan
  • Rear: 2 X 120mm Fans
Material:1.0mm Steel / PlasticDimensions:21" x 21" x 8.3"
Side Panel:Quad Fan VentilationDrive Bays:
  • External: 5 x 5.25", 2 x 3.5"
  • Internal: 6 x 3.5"
Expansion Slots:7 SlotsI/O Ports:Top: USB, HD Audio, & E-SATA
Motherboard Support:ATX, MICRO-ATX, BABY ATPower Supply:Optional

Features:

  • Quad 120mm Fans (for CPU & GPU cooling)
  • 2 x 120mm exhausts
  • Screwless Installation (for 5.25" & 3.5" devices)
  • Intel HD Audio Compatibility
  • Top Mounted USB, Audio, and E-SATA Ports
  • Sturdy 1.0mm Steel Chassis

Specifications:

  • CASE TYPE: FULL TOWER Steel
  • FRONT PANEL MATERIAL: PLASTIC
  • DIMENSIONS: 210.5 X 532 X 536 mm
  • COOLING SYSTEM:
    • FRONT: 1 X 120mm Blue LED
    • REAR: 2 X 120mm
    • TOP / BOTTOM: 1 X 80mm, 2 x 80mm fans (optional)
    • SIDE: 4 x 120mm (optional)
  • DRIVE BAYS (13 Total)
    • 5 x External 5.25" Drive Bays
    • 2 x External 3.5" Drive Bays
    • 6 x Internal 3.5" Drive Bays
  • Screwless Rail Design
  • MATERIAL: Steel Construction
  • 7 x EXPANSION SLOTS
  • Recommended PSU: 500 WATT PS2 ATX 12V 2.0 (Optional)
  • WEIGHT: 10.2 KGS (w/o Power)
  • MOTHERBOARD SUPPORT: ATX, MICRO-ATX, BABY AT
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 31024
Product Name NZXT Zero 2 Crafted Series Case
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details