Xoxide NZXT Tempest EVO Gaming Case - Black 31013

Description
Known for bringing the wildest dreams of gamers everywhere to life, NZXT has introduced the new Tempest EVO model, a breakthrough, high performance PC case that's sure to please the hardcore modding enthusiast. Reigning in as the current King of Airflow, the Tempest includes over 6 fans (dual 120mm intake fans, dual 140mm exhaust fans, and two additional side and rear 120mm fans), all of which are ready to deliver maximum cool to your components. This Black NZXT Tempest maximizes expandability with E-ATX support, which allows for more compatibility with all your high end components (including many of the larger graphics cards). The case also features pre-drilled cable routing, allowing the users to hide cables behind the motherboard tray, making for a cleaner, less messy appearance and enhanced airflow. The Tempest also comes complete with a server-like HDD space, which uses the dual 120mm fans to cool down the cages. In addition, it also holds up to 8 HDDs, creating the opportunity for large capacity systems to maintain surprisingly cool temperatures. Case Size: Mid Tower Fans: 3 x 120mm Blue LEDs 1 x 120mm / 2 x 140mm Fans Material: Steel / Plastic Dimensions: 22" x 20.5" x 8.4" Side Panel: Window Drive Bays: External: 1 x 3.5", 3 x 5.25" Internal: 8 x 3.5" Expansion Slots: 6 Slots I/O Ports: USB, Audio, e-SATA Motherboard Support: E-ATX, ATX, M-ATX, BABY AT Power Supply: Optional Features: Dual Radiator Ready (Pre-Drilled) Exceptional Airflow (Thanks to Over 6 Fans) E-ATX Support (For Maximized Expandability) Easy Access & Management of Cables Bottom Mounted PSU Connection Server-Like HDD Space Specifications: Case Type: Mid Tower Steel Front Panel Material: Plastic Dimensions: 211.5 X 521.5 X 562 mm Cooling System Fans: Front: 2 X 120 mm Blue LED Rear: 1 X 120 mm Side Panel: 1 X 120mm Blue LED TOP: 2 X 140mm Fan Drive Bays: 3 x Ext. 5.25" Drive Bays (up to six 5.25") 1 x 3.5" External Bracket 8 x Internal 3.5" Drive Bays Screwless Rail Design Material: Steel Construction 7 x Expansion Slots Weight: 11.2 KGS (w/o P
Description
Known for bringing the wildest dreams of gamers everywhere to life, NZXT has introduced the new Tempest EVO model, a breakthrough, high performance PC case that's sure to please the hardcore modding enthusiast. Reigning in as the current King of Airflow, the Tempest includes over 6 fans (dual 120mm intake fans, dual 140mm exhaust fans, and two additional side and rear 120mm fans), all of which are ready to deliver maximum cool to your components. This Black NZXT Tempest maximizes expandability with E-ATX support, which allows for more compatibility with all your high end components (including many of the larger graphics cards). The case also features pre-drilled cable routing, allowing the users to hide cables behind the motherboard tray, making for a cleaner, less messy appearance and enhanced airflow. The Tempest also comes complete with a server-like HDD space, which uses the dual 120mm fans to cool down the cages. In addition, it also holds up to 8 HDDs, creating the opportunity for large capacity systems to maintain surprisingly cool temperatures. Case Size: Mid Tower Fans: 3 x 120mm Blue LEDs 1 x 120mm / 2 x 140mm Fans Material: Steel / Plastic Dimensions: 22" x 20.5" x 8.4" Side Panel: Window Drive Bays: External: 1 x 3.5", 3 x 5.25" Internal: 8 x 3.5" Expansion Slots: 6 Slots I/O Ports: USB, Audio, e-SATA Motherboard Support: E-ATX, ATX, M-ATX, BABY AT Power Supply: Optional Features: Dual Radiator Ready (Pre-Drilled) Exceptional Airflow (Thanks to Over 6 Fans) E-ATX Support (For Maximized Expandability) Easy Access & Management of Cables Bottom Mounted PSU Connection Server-Like HDD Space Specifications: Case Type: Mid Tower Steel Front Panel Material: Plastic Dimensions: 211.5 X 521.5 X 562 mm Cooling System Fans: Front: 2 X 120 mm Blue LED Rear: 1 X 120 mm Side Panel: 1 X 120mm Blue LED TOP: 2 X 140mm Fan Drive Bays: 3 x Ext. 5.25" Drive Bays (up to six 5.25") 1 x 3.5" External Bracket 8 x Internal 3.5" Drive Bays Screwless Rail Design Material: Steel Construction 7 x Expansion Slots Weight: 11.2 KGS (w/o P

Suppliers

Company
Product
Description
Supplier Links
NZXT Tempest EVO Gaming Case - Black - 31013 - Xoxide
Malvern, PA, USA
NZXT Tempest EVO Gaming Case - Black
31013
NZXT Tempest EVO Gaming Case - Black 31013
Known for bringing the wildest dreams of gamers everywhere to life, NZXT has introduced the new Tempest EVO model, a breakthrough, high performance PC case that's sure to please the hardcore modding enthusiast. Reigning in as the current King of Airflow, the Tempest includes over 6 fans (dual 120mm intake fans, dual 140mm exhaust fans, and two additional side and rear 120mm fans), all of which are ready to deliver maximum cool to your components. This Black NZXT Tempest maximizes expandability with E-ATX support, which allows for more compatibility with all your high end components (including many of the larger graphics cards). The case also features pre-drilled cable routing, allowing the users to hide cables behind the motherboard tray, making for a cleaner, less messy appearance and enhanced airflow. The Tempest also comes complete with a server-like HDD space, which uses the dual 120mm fans to cool down the cages. In addition, it also holds up to 8 HDDs, creating the opportunity for large capacity systems to maintain surprisingly cool temperatures. Case Size: Mid Tower Fans: 3 x 120mm Blue LEDs 1 x 120mm / 2 x 140mm Fans Material: Steel / Plastic Dimensions: 22" x 20.5" x 8.4" Side Panel: Window Drive Bays: External: 1 x 3.5", 3 x 5.25" Internal: 8 x 3.5" Expansion Slots: 6 Slots I/O Ports: USB, Audio, e-SATA Motherboard Support: E-ATX, ATX, M-ATX, BABY AT Power Supply: Optional Features: Dual Radiator Ready (Pre-Drilled) Exceptional Airflow (Thanks to Over 6 Fans) E-ATX Support (For Maximized Expandability) Easy Access & Management of Cables Bottom Mounted PSU Connection Server-Like HDD Space Specifications: Case Type: Mid Tower Steel Front Panel Material: Plastic Dimensions: 211.5 X 521.5 X 562 mm Cooling System Fans: Front: 2 X 120 mm Blue LED Rear: 1 X 120 mm Side Panel: 1 X 120mm Blue LED TOP: 2 X 140mm Fan Drive Bays: 3 x Ext. 5.25" Drive Bays (up to six 5.25") 1 x 3.5" External Bracket 8 x Internal 3.5" Drive Bays Screwless Rail Design Material: Steel Construction 7 x Expansion Slots Weight: 11.2 KGS (w/o P

Known for bringing the wildest dreams of gamers everywhere to life, NZXT has introduced the new Tempest EVO model, a breakthrough, high performance PC case that's sure to please the hardcore modding enthusiast. Reigning in as the current King of Airflow, the Tempest includes over 6 fans (dual 120mm intake fans, dual 140mm exhaust fans, and two additional side and rear 120mm fans), all of which are ready to deliver maximum cool to your components.
This Black NZXT Tempest maximizes expandability with E-ATX support, which allows for more compatibility with all your high end components (including many of the larger graphics cards). The case also features pre-drilled cable routing, allowing the users to hide cables behind the motherboard tray, making for a cleaner, less messy appearance and enhanced airflow. The Tempest also comes complete with a server-like HDD space, which uses the dual 120mm fans to cool down the cages. In addition, it also holds up to 8 HDDs, creating the opportunity for large capacity systems to maintain surprisingly cool temperatures.

Case Size:Mid TowerFans:
  • 3 x 120mm Blue LEDs
  • 1 x 120mm / 2 x 140mm Fans
Material:Steel / PlasticDimensions:22" x 20.5" x 8.4"
Side Panel:WindowDrive Bays:
  • External: 1 x 3.5", 3 x 5.25"
  • Internal: 8 x 3.5"
Expansion Slots:6 SlotsI/O Ports:USB, Audio, e-SATA
Motherboard Support:E-ATX, ATX, M-ATX, BABY ATPower Supply:Optional

Features:

  • Dual Radiator Ready (Pre-Drilled)
  • Exceptional Airflow (Thanks to Over 6 Fans)
  • E-ATX Support (For Maximized Expandability)
  • Easy Access & Management of Cables
  • Bottom Mounted PSU Connection
  • Server-Like HDD Space

Specifications:

  • Case Type: Mid Tower Steel
  • Front Panel Material: Plastic
  • Dimensions: 211.5 X 521.5 X 562 mm
  • Cooling System Fans:
    • Front: 2 X 120 mm Blue LED
    • Rear: 1 X 120 mm
    • Side Panel: 1 X 120mm Blue LED
    • TOP: 2 X 140mm Fan
  • Drive Bays:
    • 3 x Ext. 5.25" Drive Bays (up to six 5.25")
    • 1 x 3.5" External Bracket
    • 8 x Internal 3.5" Drive Bays
  • Screwless Rail Design
  • Material: Steel Construction
  • 7 x Expansion Slots
  • Weight: 11.2 KGS (w/o P
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 31013
Product Name NZXT Tempest EVO Gaming Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details