Xoxide NZXT Whisper Case 31012

Description
Designed to raise the standard of silent computing, the NZXT Whisper Case has been created for the enthusiasts that want to combine noise dampening features with expandability and storage. This silent full tower NZXT chassis improves upon previous models, support up to nine hard drives and a total of six 5.25" drive bays, which will allow ample space for you to install any large-sized expansion cards. Heightening the impressively silent design of the NZXT Whisper is the inclusion of 10mm noise dampening foams pads, a series of rubber grommets, and a padded PSU holder. As an added bonus, the NZXT Whisper Case also provides mounts for the new smaller 3.5" SSD drives. Bringing it all together is a pre-drilled wire management system that allows for easy set-up and installation. If you want to achieve heightened gaming performance with super-silent design, this is the definitive case to own. Case Size: Full Tower Fans: Front: 1 X 120mm Blue LED Rear: 1 X 120mm, 2 x 80mm Material: Steel / Aluminum / Plastic Dimensions: 8.4" x 20.6" x 22.2" Side Panel: Solid Drive Bays: 6 x EXT. 5.25" 9 x INT. 3.5" Expansion Slots: 7 I/O Ports: 2 x USB, eSATA, Audio, Mic Motherboard Support: E-ATX, ATX, M-ATX, BABY AT Power Supply: Optional Features: Maximum Expandability Supports New 3.5" SSD Screwless Rail Design Pop-Up I/O Ports on Top Panel 10mm Noise Dampening Foam Pads - For Silent Performance Pre-Drilled Wire Management System for Easy Installation Specifications: MODEL: Whisper SERIES CASE TYPE: FULL TOWER Material: Steel FRONT PANEL MATERIAL: ALUMINUM / PLASTIC DIMENSIONS: 211.5 X 521.5 X 562 mm COOLING SYSTEM: FRONT: 1 X 120mm Blue LED REAR: 1 X 120mm, 2 x 80mm Fans I/O Ports: 2 x USB / 1 x eSata / 1 x Audio / 1 x Mic Drive Bays: 6 x Drive Bays 6 x EXTERNAL 5.25" DRIVE BAYS 1 x 3.5" External Bracket 9 x INTERNAL 3.5" DRIVE BAYS 7 x EXPANSION SLOTS WEIGHT: 12.3 KGS MOTHERBOARD SUPPORT: E-ATX ATX, MICRO-ATX, BABY AT
Description
Designed to raise the standard of silent computing, the NZXT Whisper Case has been created for the enthusiasts that want to combine noise dampening features with expandability and storage. This silent full tower NZXT chassis improves upon previous models, support up to nine hard drives and a total of six 5.25" drive bays, which will allow ample space for you to install any large-sized expansion cards. Heightening the impressively silent design of the NZXT Whisper is the inclusion of 10mm noise dampening foams pads, a series of rubber grommets, and a padded PSU holder. As an added bonus, the NZXT Whisper Case also provides mounts for the new smaller 3.5" SSD drives. Bringing it all together is a pre-drilled wire management system that allows for easy set-up and installation. If you want to achieve heightened gaming performance with super-silent design, this is the definitive case to own. Case Size: Full Tower Fans: Front: 1 X 120mm Blue LED Rear: 1 X 120mm, 2 x 80mm Material: Steel / Aluminum / Plastic Dimensions: 8.4" x 20.6" x 22.2" Side Panel: Solid Drive Bays: 6 x EXT. 5.25" 9 x INT. 3.5" Expansion Slots: 7 I/O Ports: 2 x USB, eSATA, Audio, Mic Motherboard Support: E-ATX, ATX, M-ATX, BABY AT Power Supply: Optional Features: Maximum Expandability Supports New 3.5" SSD Screwless Rail Design Pop-Up I/O Ports on Top Panel 10mm Noise Dampening Foam Pads - For Silent Performance Pre-Drilled Wire Management System for Easy Installation Specifications: MODEL: Whisper SERIES CASE TYPE: FULL TOWER Material: Steel FRONT PANEL MATERIAL: ALUMINUM / PLASTIC DIMENSIONS: 211.5 X 521.5 X 562 mm COOLING SYSTEM: FRONT: 1 X 120mm Blue LED REAR: 1 X 120mm, 2 x 80mm Fans I/O Ports: 2 x USB / 1 x eSata / 1 x Audio / 1 x Mic Drive Bays: 6 x Drive Bays 6 x EXTERNAL 5.25" DRIVE BAYS 1 x 3.5" External Bracket 9 x INTERNAL 3.5" DRIVE BAYS 7 x EXPANSION SLOTS WEIGHT: 12.3 KGS MOTHERBOARD SUPPORT: E-ATX ATX, MICRO-ATX, BABY AT

Suppliers

Company
Product
Description
Supplier Links
NZXT Whisper Case - 31012 - Xoxide
Malvern, PA, USA
NZXT Whisper Case
31012
NZXT Whisper Case 31012
Designed to raise the standard of silent computing, the NZXT Whisper Case has been created for the enthusiasts that want to combine noise dampening features with expandability and storage. This silent full tower NZXT chassis improves upon previous models, support up to nine hard drives and a total of six 5.25" drive bays, which will allow ample space for you to install any large-sized expansion cards. Heightening the impressively silent design of the NZXT Whisper is the inclusion of 10mm noise dampening foams pads, a series of rubber grommets, and a padded PSU holder. As an added bonus, the NZXT Whisper Case also provides mounts for the new smaller 3.5" SSD drives. Bringing it all together is a pre-drilled wire management system that allows for easy set-up and installation. If you want to achieve heightened gaming performance with super-silent design, this is the definitive case to own. Case Size: Full Tower Fans: Front: 1 X 120mm Blue LED Rear: 1 X 120mm, 2 x 80mm Material: Steel / Aluminum / Plastic Dimensions: 8.4" x 20.6" x 22.2" Side Panel: Solid Drive Bays: 6 x EXT. 5.25" 9 x INT. 3.5" Expansion Slots: 7 I/O Ports: 2 x USB, eSATA, Audio, Mic Motherboard Support: E-ATX, ATX, M-ATX, BABY AT Power Supply: Optional Features: Maximum Expandability Supports New 3.5" SSD Screwless Rail Design Pop-Up I/O Ports on Top Panel 10mm Noise Dampening Foam Pads - For Silent Performance Pre-Drilled Wire Management System for Easy Installation Specifications: MODEL: Whisper SERIES CASE TYPE: FULL TOWER Material: Steel FRONT PANEL MATERIAL: ALUMINUM / PLASTIC DIMENSIONS: 211.5 X 521.5 X 562 mm COOLING SYSTEM: FRONT: 1 X 120mm Blue LED REAR: 1 X 120mm, 2 x 80mm Fans I/O Ports: 2 x USB / 1 x eSata / 1 x Audio / 1 x Mic Drive Bays: 6 x Drive Bays 6 x EXTERNAL 5.25" DRIVE BAYS 1 x 3.5" External Bracket 9 x INTERNAL 3.5" DRIVE BAYS 7 x EXPANSION SLOTS WEIGHT: 12.3 KGS MOTHERBOARD SUPPORT: E-ATX ATX, MICRO-ATX, BABY AT

Designed to raise the standard of silent computing, the NZXT Whisper Case has been created for the enthusiasts that want to combine noise dampening features with expandability and storage. This silent full tower NZXT chassis improves upon previous models, support up to nine hard drives and a total of six 5.25" drive bays, which will allow ample space for you to install any large-sized expansion cards.
Heightening the impressively silent design of the NZXT Whisper is the inclusion of 10mm noise dampening foams pads, a series of rubber grommets, and a padded PSU holder. As an added bonus, the NZXT Whisper Case also provides mounts for the new smaller 3.5" SSD drives. Bringing it all together is a pre-drilled wire management system that allows for easy set-up and installation. If you want to achieve heightened gaming performance with super-silent design, this is the definitive case to own.

Case Size:Full TowerFans:
  • Front: 1 X 120mm Blue LED
  • Rear: 1 X 120mm, 2 x 80mm
Material:Steel / Aluminum / PlasticDimensions:8.4" x 20.6" x 22.2"
Side Panel:SolidDrive Bays:
  • 6 x EXT. 5.25"
  • 9 x INT. 3.5"
Expansion Slots:7I/O Ports:2 x USB, eSATA, Audio, Mic
Motherboard Support:E-ATX, ATX, M-ATX, BABY ATPower Supply:Optional

Features:

  • Maximum Expandability
  • Supports New 3.5" SSD
  • Screwless Rail Design
  • Pop-Up I/O Ports on Top Panel
  • 10mm Noise Dampening Foam Pads - For Silent Performance
  • Pre-Drilled Wire Management System for Easy Installation

Specifications:

  • MODEL: Whisper SERIES
  • CASE TYPE: FULL TOWER
  • Material: Steel
  • FRONT PANEL MATERIAL: ALUMINUM / PLASTIC
  • DIMENSIONS: 211.5 X 521.5 X 562 mm
  • COOLING SYSTEM:
    • FRONT: 1 X 120mm Blue LED
    • REAR: 1 X 120mm, 2 x 80mm Fans
  • I/O Ports: 2 x USB / 1 x eSata / 1 x Audio / 1 x Mic
  • Drive Bays:
    • 6 x Drive Bays
    • 6 x EXTERNAL 5.25" DRIVE BAYS
    • 1 x 3.5" External Bracket
    • 9 x INTERNAL 3.5" DRIVE BAYS
  • 7 x EXPANSION SLOTS
  • WEIGHT: 12.3 KGS
  • MOTHERBOARD SUPPORT: E-ATX ATX, MICRO-ATX, BABY AT
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 31012
Product Name NZXT Whisper Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 232311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold rolled steel
Height 6.26 inch (159 mm)
Length 10 inch (254 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details