Xoxide Moneual Labs MonCaso 312B HTPC Case - Silver 30009

Description
Building a home theater system? The state-of-the-art Moneual Labs MonCaso 312B HTPC Case is the perfect way to complete your new entertainment center. Designed with an elegant full-aluminum chassis, this silver MonCaso will fully compliment the aesthetic of your living room. This finely crafted HTPC case offers expandable storage space and full compatibility with all Windows Operating Systems, and includes full ventilation for your graphic card, power supply, and on the top cover. All in all, it's the ideal Micro ATX Case to help complete any fully decked-out home theater entertainment system. Case Size: HTPC Fans: 3 x 40mm Rear Fans (Optional) Material: Aluminum Dimensions: 4.13" x 17" x 14.5" Side Panel: Solid Drive Bays: 1 x Internal 5.25" / 3 x Internal 3.5" Expansion Slots: 4 Slots I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic & Headphone Motherboard Support: Micro ATX Power Supply: Standard ATX (Optional) Features: Elegant Full-Aluminum Chassis Compliments Living Room Aesthetic Multiple Front Panel Ports Excellent Ventilation for Power Supply & Graphic Card Specifications: Case Type: Media PC (HTPC) Material: Full Aluminum Color: White Motherboard Type: Micro ATX Drive Bays: 1 x Internal 5.25" / 3 x Internal 3.5" 4 x Expansion Slots Front I/O Ports: 2 x USB 2.0 / 1 x IEEE 1394 / Mic & Headphone Cooling System: 3 x 40mm Rear Fan (Optional) PSU Type: Standard ATX (Optional) Dimensions: 4.13" x 17" x 14.5" (w/ foot) Net Weight: 6.7 Lbs (w/o Package)
Description
Building a home theater system? The state-of-the-art Moneual Labs MonCaso 312B HTPC Case is the perfect way to complete your new entertainment center. Designed with an elegant full-aluminum chassis, this silver MonCaso will fully compliment the aesthetic of your living room. This finely crafted HTPC case offers expandable storage space and full compatibility with all Windows Operating Systems, and includes full ventilation for your graphic card, power supply, and on the top cover. All in all, it's the ideal Micro ATX Case to help complete any fully decked-out home theater entertainment system. Case Size: HTPC Fans: 3 x 40mm Rear Fans (Optional) Material: Aluminum Dimensions: 4.13" x 17" x 14.5" Side Panel: Solid Drive Bays: 1 x Internal 5.25" / 3 x Internal 3.5" Expansion Slots: 4 Slots I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic & Headphone Motherboard Support: Micro ATX Power Supply: Standard ATX (Optional) Features: Elegant Full-Aluminum Chassis Compliments Living Room Aesthetic Multiple Front Panel Ports Excellent Ventilation for Power Supply & Graphic Card Specifications: Case Type: Media PC (HTPC) Material: Full Aluminum Color: White Motherboard Type: Micro ATX Drive Bays: 1 x Internal 5.25" / 3 x Internal 3.5" 4 x Expansion Slots Front I/O Ports: 2 x USB 2.0 / 1 x IEEE 1394 / Mic & Headphone Cooling System: 3 x 40mm Rear Fan (Optional) PSU Type: Standard ATX (Optional) Dimensions: 4.13" x 17" x 14.5" (w/ foot) Net Weight: 6.7 Lbs (w/o Package)

Suppliers

Company
Product
Description
Supplier Links
Moneual Labs MonCaso 312B HTPC Case - Silver - 30009 - Xoxide
Malvern, PA, USA
Moneual Labs MonCaso 312B HTPC Case - Silver
30009
Moneual Labs MonCaso 312B HTPC Case - Silver 30009
Building a home theater system? The state-of-the-art Moneual Labs MonCaso 312B HTPC Case is the perfect way to complete your new entertainment center. Designed with an elegant full-aluminum chassis, this silver MonCaso will fully compliment the aesthetic of your living room. This finely crafted HTPC case offers expandable storage space and full compatibility with all Windows Operating Systems, and includes full ventilation for your graphic card, power supply, and on the top cover. All in all, it's the ideal Micro ATX Case to help complete any fully decked-out home theater entertainment system. Case Size: HTPC Fans: 3 x 40mm Rear Fans (Optional) Material: Aluminum Dimensions: 4.13" x 17" x 14.5" Side Panel: Solid Drive Bays: 1 x Internal 5.25" / 3 x Internal 3.5" Expansion Slots: 4 Slots I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic & Headphone Motherboard Support: Micro ATX Power Supply: Standard ATX (Optional) Features: Elegant Full-Aluminum Chassis Compliments Living Room Aesthetic Multiple Front Panel Ports Excellent Ventilation for Power Supply & Graphic Card Specifications: Case Type: Media PC (HTPC) Material: Full Aluminum Color: White Motherboard Type: Micro ATX Drive Bays: 1 x Internal 5.25" / 3 x Internal 3.5" 4 x Expansion Slots Front I/O Ports: 2 x USB 2.0 / 1 x IEEE 1394 / Mic & Headphone Cooling System: 3 x 40mm Rear Fan (Optional) PSU Type: Standard ATX (Optional) Dimensions: 4.13" x 17" x 14.5" (w/ foot) Net Weight: 6.7 Lbs (w/o Package)

Building a home theater system? The state-of-the-art Moneual Labs MonCaso 312B HTPC Case is the perfect way to complete your new entertainment center. Designed with an elegant full-aluminum chassis, this silver MonCaso will fully compliment the aesthetic of your living room.
This finely crafted HTPC case offers expandable storage space and full compatibility with all Windows Operating Systems, and includes full ventilation for your graphic card, power supply, and on the top cover. All in all, it's the ideal Micro ATX Case to help complete any fully decked-out home theater entertainment system.

Case Size:HTPCFans:3 x 40mm Rear Fans (Optional)
Material:AluminumDimensions:4.13" x 17" x 14.5"
Side Panel:SolidDrive Bays:1 x Internal 5.25" / 3 x Internal 3.5"
Expansion Slots:4 SlotsI/O Ports:2 x USB 2.0, 1 x Firewire, Mic & Headphone
Motherboard Support:Micro ATXPower Supply:Standard ATX (Optional)

Features:

  • Elegant Full-Aluminum Chassis
  • Compliments Living Room Aesthetic
  • Multiple Front Panel Ports
  • Excellent Ventilation for Power Supply & Graphic Card

Specifications:

  • Case Type: Media PC (HTPC)
  • Material: Full Aluminum
  • Color: White
  • Motherboard Type: Micro ATX
  • Drive Bays: 1 x Internal 5.25" / 3 x Internal 3.5"
  • 4 x Expansion Slots
  • Front I/O Ports: 2 x USB 2.0 / 1 x IEEE 1394 / Mic & Headphone
  • Cooling System: 3 x 40mm Rear Fan (Optional)
  • PSU Type: Standard ATX (Optional)
  • Dimensions: 4.13" x 17" x 14.5" (w/ foot)
  • Net Weight: 6.7 Lbs (w/o Package)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 30009
Product Name Moneual Labs MonCaso 312B HTPC Case - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details