Xoxide Moneual Lab MonCaso 312B HTPC Case - Black 30008

Description
In the process of a home theater system that incorporates your PC? The state-of-the-art Moneual Lab MonCaso 312B HTPC Case is the perfect way to complete your new entertainment center. Designed with an elegant full-aluminum chassis, this solid black MonCaso will provide an extra compliment to the aesthetic of your living room. This finely crafted HTPC case offers expandable storage space and full compatibility with all Windows Operating Systems, and includes full ventilation for your graphic card, power supply, and on the top cover. All in all, this black Moneual Lab MonCaso 312B HTPC Case is the ideal Micro ATX Case to help complete any fully decked-out home theater entertainment system. Case Size: HTPC Fans: 3 x 40mm Rear Fans (Optional) Material: Aluminum Dimensions: 4.13" x 17" x 14.5" Side Panel: Solid Drive Bays: 1 x Internal 5.25" / 3 x Internal 3.5" Expansion Slots: 4 Slots I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic & Headphone Motherboard Support: Micro ATX Power Supply: Standard ATX (Optional) Features: Elegant Full-Aluminum Chassis Compliments Living Room Aesthetic Multiple Front Panel Ports Excellent Ventilation for Power Supply & Graphic Card Specifications: Case Type: Media PC (HTPC) Material: Full Aluminum Color: Black Motherboard Type: Micro ATX Drive Bays: 1 x Internal 5.25" / 3 x Internal 3.5" 4 x Expansion Slots Front I/O Ports: 2 x USB 2.0 / 1 x IEEE 1394 / Mic & Headphone Cooling System: 3 x 40mm Rear Fan (Optional) PSU Type: Standard ATX (Optional) Dimensions: 4.13" x 17" x 14.5" (w/ foot) Net Weight: 6.7 Lbs (w/o Package)
Description
In the process of a home theater system that incorporates your PC? The state-of-the-art Moneual Lab MonCaso 312B HTPC Case is the perfect way to complete your new entertainment center. Designed with an elegant full-aluminum chassis, this solid black MonCaso will provide an extra compliment to the aesthetic of your living room. This finely crafted HTPC case offers expandable storage space and full compatibility with all Windows Operating Systems, and includes full ventilation for your graphic card, power supply, and on the top cover. All in all, this black Moneual Lab MonCaso 312B HTPC Case is the ideal Micro ATX Case to help complete any fully decked-out home theater entertainment system. Case Size: HTPC Fans: 3 x 40mm Rear Fans (Optional) Material: Aluminum Dimensions: 4.13" x 17" x 14.5" Side Panel: Solid Drive Bays: 1 x Internal 5.25" / 3 x Internal 3.5" Expansion Slots: 4 Slots I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic & Headphone Motherboard Support: Micro ATX Power Supply: Standard ATX (Optional) Features: Elegant Full-Aluminum Chassis Compliments Living Room Aesthetic Multiple Front Panel Ports Excellent Ventilation for Power Supply & Graphic Card Specifications: Case Type: Media PC (HTPC) Material: Full Aluminum Color: Black Motherboard Type: Micro ATX Drive Bays: 1 x Internal 5.25" / 3 x Internal 3.5" 4 x Expansion Slots Front I/O Ports: 2 x USB 2.0 / 1 x IEEE 1394 / Mic & Headphone Cooling System: 3 x 40mm Rear Fan (Optional) PSU Type: Standard ATX (Optional) Dimensions: 4.13" x 17" x 14.5" (w/ foot) Net Weight: 6.7 Lbs (w/o Package)

Suppliers

Company
Product
Description
Supplier Links
Moneual Lab MonCaso 312B HTPC Case - Black - 30008 - Xoxide
Malvern, PA, USA
Moneual Lab MonCaso 312B HTPC Case - Black
30008
Moneual Lab MonCaso 312B HTPC Case - Black 30008
In the process of a home theater system that incorporates your PC? The state-of-the-art Moneual Lab MonCaso 312B HTPC Case is the perfect way to complete your new entertainment center. Designed with an elegant full-aluminum chassis, this solid black MonCaso will provide an extra compliment to the aesthetic of your living room. This finely crafted HTPC case offers expandable storage space and full compatibility with all Windows Operating Systems, and includes full ventilation for your graphic card, power supply, and on the top cover. All in all, this black Moneual Lab MonCaso 312B HTPC Case is the ideal Micro ATX Case to help complete any fully decked-out home theater entertainment system. Case Size: HTPC Fans: 3 x 40mm Rear Fans (Optional) Material: Aluminum Dimensions: 4.13" x 17" x 14.5" Side Panel: Solid Drive Bays: 1 x Internal 5.25" / 3 x Internal 3.5" Expansion Slots: 4 Slots I/O Ports: 2 x USB 2.0, 1 x Firewire, Mic & Headphone Motherboard Support: Micro ATX Power Supply: Standard ATX (Optional) Features: Elegant Full-Aluminum Chassis Compliments Living Room Aesthetic Multiple Front Panel Ports Excellent Ventilation for Power Supply & Graphic Card Specifications: Case Type: Media PC (HTPC) Material: Full Aluminum Color: Black Motherboard Type: Micro ATX Drive Bays: 1 x Internal 5.25" / 3 x Internal 3.5" 4 x Expansion Slots Front I/O Ports: 2 x USB 2.0 / 1 x IEEE 1394 / Mic & Headphone Cooling System: 3 x 40mm Rear Fan (Optional) PSU Type: Standard ATX (Optional) Dimensions: 4.13" x 17" x 14.5" (w/ foot) Net Weight: 6.7 Lbs (w/o Package)

In the process of a home theater system that incorporates your PC? The state-of-the-art Moneual Lab MonCaso 312B HTPC Case is the perfect way to complete your new entertainment center. Designed with an elegant full-aluminum chassis, this solid black MonCaso will provide an extra compliment to the aesthetic of your living room.
This finely crafted HTPC case offers expandable storage space and full compatibility with all Windows Operating Systems, and includes full ventilation for your graphic card, power supply, and on the top cover. All in all, this black Moneual Lab MonCaso 312B HTPC Case is the ideal Micro ATX Case to help complete any fully decked-out home theater entertainment system.

Case Size:HTPCFans:3 x 40mm Rear Fans (Optional)
Material:AluminumDimensions:4.13" x 17" x 14.5"
Side Panel:SolidDrive Bays:1 x Internal 5.25" / 3 x Internal 3.5"
Expansion Slots:4 SlotsI/O Ports:2 x USB 2.0, 1 x Firewire, Mic & Headphone
Motherboard Support:Micro ATXPower Supply:Standard ATX (Optional)

Features:

  • Elegant Full-Aluminum Chassis
  • Compliments Living Room Aesthetic
  • Multiple Front Panel Ports
  • Excellent Ventilation for Power Supply & Graphic Card

Specifications:

  • Case Type: Media PC (HTPC)
  • Material: Full Aluminum
  • Color: Black
  • Motherboard Type: Micro ATX
  • Drive Bays: 1 x Internal 5.25" / 3 x Internal 3.5"
  • 4 x Expansion Slots
  • Front I/O Ports: 2 x USB 2.0 / 1 x IEEE 1394 / Mic & Headphone
  • Cooling System: 3 x 40mm Rear Fan (Optional)
  • PSU Type: Standard ATX (Optional)
  • Dimensions: 4.13" x 17" x 14.5" (w/ foot)
  • Net Weight: 6.7 Lbs (w/o Package)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 30008
Product Name Moneual Lab MonCaso 312B HTPC Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2874558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 14.02 inch (356 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details