Xoxide Moneual Lab MonCaso 932B HTPC Case w/ Touch Screen - Black 30005

Description
Moneual Lab has been dedicated to raising the bar for home entertainment, so it's no surprise that their new MonCaso 932B has all other competitors struggling to catch up. A large 7” touch screen monitor and a remote control are just a couple of the features included for your entertainment pleasure. The folks over at Moneual don’t leave any aspect of this case untouched. There’s no sacrificing performance for looks here. The sleek, black design screams style and class. So whether you’re looking for better media viewing, better performance, or just to keep your lazy butt where it belongs, on the couch remote in hand, Moneual has what you need. Case Type: HTPC Fans: 2 x Rear 80mm Fans Material: Aluminum Dimensions: 17" x 18.5" x 6.75" Side Panel: Solid Drive Bays: 1 x 5.25" (External), 4 x 3.5" (Internal) Expansion Slots: 6 Slots I/O Ports: D-Sub Video Input Motherboard Support: ATX Power Supply: Optional Features 932B Home Theater PC Case MonCaso Remote Controller 7" Touch Screen Touch Screen Pen Driver CD User Manual Specifications: Case Dimension: 17"(W) x 18.5"(D) x 6.75"(H) Color: Black Material: Aluminum M/B Type: Standard ATX PSU Type: Standard ATX LCD Touch Screen: 7inch Screen Size, 15:9 Ratio, 800 x 600 (recommened resolution), External D-sub Video Input, Internal USB touch screen input Remote Control Unit: MonCaso Remote Control Rear Fan: 2 x 80mm (pre-installed) Drive Bay: External 5.25" Bay: 1 External 3.5" Bay: 0 Internal 3.5" Bay: 4 Expansion Slots: 6
Description
Moneual Lab has been dedicated to raising the bar for home entertainment, so it's no surprise that their new MonCaso 932B has all other competitors struggling to catch up. A large 7” touch screen monitor and a remote control are just a couple of the features included for your entertainment pleasure. The folks over at Moneual don’t leave any aspect of this case untouched. There’s no sacrificing performance for looks here. The sleek, black design screams style and class. So whether you’re looking for better media viewing, better performance, or just to keep your lazy butt where it belongs, on the couch remote in hand, Moneual has what you need. Case Type: HTPC Fans: 2 x Rear 80mm Fans Material: Aluminum Dimensions: 17" x 18.5" x 6.75" Side Panel: Solid Drive Bays: 1 x 5.25" (External), 4 x 3.5" (Internal) Expansion Slots: 6 Slots I/O Ports: D-Sub Video Input Motherboard Support: ATX Power Supply: Optional Features 932B Home Theater PC Case MonCaso Remote Controller 7" Touch Screen Touch Screen Pen Driver CD User Manual Specifications: Case Dimension: 17"(W) x 18.5"(D) x 6.75"(H) Color: Black Material: Aluminum M/B Type: Standard ATX PSU Type: Standard ATX LCD Touch Screen: 7inch Screen Size, 15:9 Ratio, 800 x 600 (recommened resolution), External D-sub Video Input, Internal USB touch screen input Remote Control Unit: MonCaso Remote Control Rear Fan: 2 x 80mm (pre-installed) Drive Bay: External 5.25" Bay: 1 External 3.5" Bay: 0 Internal 3.5" Bay: 4 Expansion Slots: 6

Suppliers

Company
Product
Description
Supplier Links
Moneual Lab MonCaso 932B HTPC Case w/ Touch Screen - Black - 30005 - Xoxide
Malvern, PA, USA
Moneual Lab MonCaso 932B HTPC Case w/ Touch Screen - Black
30005
Moneual Lab MonCaso 932B HTPC Case w/ Touch Screen - Black 30005
Moneual Lab has been dedicated to raising the bar for home entertainment, so it's no surprise that their new MonCaso 932B has all other competitors struggling to catch up. A large 7” touch screen monitor and a remote control are just a couple of the features included for your entertainment pleasure. The folks over at Moneual don’t leave any aspect of this case untouched. There’s no sacrificing performance for looks here. The sleek, black design screams style and class. So whether you’re looking for better media viewing, better performance, or just to keep your lazy butt where it belongs, on the couch remote in hand, Moneual has what you need. Case Type: HTPC Fans: 2 x Rear 80mm Fans Material: Aluminum Dimensions: 17" x 18.5" x 6.75" Side Panel: Solid Drive Bays: 1 x 5.25" (External), 4 x 3.5" (Internal) Expansion Slots: 6 Slots I/O Ports: D-Sub Video Input Motherboard Support: ATX Power Supply: Optional Features 932B Home Theater PC Case MonCaso Remote Controller 7" Touch Screen Touch Screen Pen Driver CD User Manual Specifications: Case Dimension: 17"(W) x 18.5"(D) x 6.75"(H) Color: Black Material: Aluminum M/B Type: Standard ATX PSU Type: Standard ATX LCD Touch Screen: 7inch Screen Size, 15:9 Ratio, 800 x 600 (recommened resolution), External D-sub Video Input, Internal USB touch screen input Remote Control Unit: MonCaso Remote Control Rear Fan: 2 x 80mm (pre-installed) Drive Bay: External 5.25" Bay: 1 External 3.5" Bay: 0 Internal 3.5" Bay: 4 Expansion Slots: 6

Moneual Lab has been dedicated to raising the bar for home entertainment, so it's no surprise that their new MonCaso 932B has all other competitors struggling to catch up. A large 7” touch screen monitor and a remote control are just a couple of the features included for your entertainment pleasure.
The folks over at Moneual don’t leave any aspect of this case untouched. There’s no sacrificing performance for looks here. The sleek, black design screams style and class. So whether you’re looking for better media viewing, better performance, or just to keep your lazy butt where it belongs, on the couch remote in hand, Moneual has what you need.

Case Type:HTPCFans:2 x Rear 80mm Fans
Material:AluminumDimensions:17" x 18.5" x 6.75"
Side Panel:SolidDrive Bays:1 x 5.25" (External), 4 x 3.5" (Internal)
Expansion Slots:6 SlotsI/O Ports:D-Sub Video Input
Motherboard Support:ATXPower Supply:Optional

Features

  • 932B Home Theater PC Case
  • MonCaso Remote Controller
  • 7" Touch Screen
  • Touch Screen Pen
  • Driver CD
  • User Manual

Specifications:

  • Case Dimension: 17"(W) x 18.5"(D) x 6.75"(H)
  • Color: Black
  • Material: Aluminum
  • M/B Type: Standard ATX
  • PSU Type: Standard ATX
  • LCD Touch Screen: 7inch Screen Size, 15:9 Ratio, 800 x 600 (recommened resolution),
  • External D-sub Video Input, Internal USB touch screen input
  • Remote Control Unit: MonCaso Remote Control
  • Rear Fan: 2 x 80mm (pre-installed)
  • Drive Bay:
    • External 5.25" Bay: 1
    • External 3.5" Bay: 0
    • Internal 3.5" Bay: 4
  • Expansion Slots: 6
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 30005
Product Name Moneual Lab MonCaso 932B HTPC Case w/ Touch Screen - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1786373 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 5.98 inch (152 mm)
Length 5.98 inch (152 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details