Xoxide Moneual Lab MonCaso 932P HTPC Case w/ Touch Screen - Silver 30004

Description
Moneual Lab has been dedicated to raising the bar for home entertainment, so it's no surprise that their new MonCaso 932P has all other competitors struggling to catch up. A large 7” touch screen monitor and a remote control are just a couple of the features included for your entertainment pleasure. The folks over at Moneual don’t leave any aspect of this case untouched. There’s no sacrificing performance for looks here. The sleek, silver design screams style and class. So whether you’re looking for enhanced media enjoyment, better performance, or just to keep your lazy butt where it belongs, on the couch remote in hand, Moneual has what you need. Case Type: HTPC Fans: 2 x Rear 80mm Fans Material: Aluminum Dimensions: 17" x 18.5" x 6.75" Side Panel: Solid Drive Bays: 1 x 5.25" (External), 4 x 3.5" (Internal) Expansion Slots: 6 Slots I/O Ports: D-Sub Video Input Motherboard Support: ATX Power Supply: Optional Features: 932P Home Theater PC Case MonCaso Remote Controller 7" Touch Screen Touch Screen Pen Driver CD User Manual Specifications Case Dimension: 17"(W) x 18.5"(D) x 6.75"(H) Color: Silver Material: Aluminum M/B Type: Standard ATX PSU Type: Standard ATX LCD Touch Screen: 7inch Screen Size, 15:9 Ratio, 800 x 600 (recommened resolution), External D-sub Video Input, Internal USB touch screen input Remote Control Unit: MonCaso Remote Control Rear Fan: 2 x 80mm (pre-installed) Drive Bay: External 5.25" Bay: 1 External 3.5" Bay: 0 Internal 3.5" Bay: 4 Expansion Slots: 6
Description
Moneual Lab has been dedicated to raising the bar for home entertainment, so it's no surprise that their new MonCaso 932P has all other competitors struggling to catch up. A large 7” touch screen monitor and a remote control are just a couple of the features included for your entertainment pleasure. The folks over at Moneual don’t leave any aspect of this case untouched. There’s no sacrificing performance for looks here. The sleek, silver design screams style and class. So whether you’re looking for enhanced media enjoyment, better performance, or just to keep your lazy butt where it belongs, on the couch remote in hand, Moneual has what you need. Case Type: HTPC Fans: 2 x Rear 80mm Fans Material: Aluminum Dimensions: 17" x 18.5" x 6.75" Side Panel: Solid Drive Bays: 1 x 5.25" (External), 4 x 3.5" (Internal) Expansion Slots: 6 Slots I/O Ports: D-Sub Video Input Motherboard Support: ATX Power Supply: Optional Features: 932P Home Theater PC Case MonCaso Remote Controller 7" Touch Screen Touch Screen Pen Driver CD User Manual Specifications Case Dimension: 17"(W) x 18.5"(D) x 6.75"(H) Color: Silver Material: Aluminum M/B Type: Standard ATX PSU Type: Standard ATX LCD Touch Screen: 7inch Screen Size, 15:9 Ratio, 800 x 600 (recommened resolution), External D-sub Video Input, Internal USB touch screen input Remote Control Unit: MonCaso Remote Control Rear Fan: 2 x 80mm (pre-installed) Drive Bay: External 5.25" Bay: 1 External 3.5" Bay: 0 Internal 3.5" Bay: 4 Expansion Slots: 6

Suppliers

Company
Product
Description
Supplier Links
Moneual Lab MonCaso 932P HTPC Case w/ Touch Screen - Silver - 30004 - Xoxide
Malvern, PA, USA
Moneual Lab MonCaso 932P HTPC Case w/ Touch Screen - Silver
30004
Moneual Lab MonCaso 932P HTPC Case w/ Touch Screen - Silver 30004
Moneual Lab has been dedicated to raising the bar for home entertainment, so it's no surprise that their new MonCaso 932P has all other competitors struggling to catch up. A large 7” touch screen monitor and a remote control are just a couple of the features included for your entertainment pleasure. The folks over at Moneual don’t leave any aspect of this case untouched. There’s no sacrificing performance for looks here. The sleek, silver design screams style and class. So whether you’re looking for enhanced media enjoyment, better performance, or just to keep your lazy butt where it belongs, on the couch remote in hand, Moneual has what you need. Case Type: HTPC Fans: 2 x Rear 80mm Fans Material: Aluminum Dimensions: 17" x 18.5" x 6.75" Side Panel: Solid Drive Bays: 1 x 5.25" (External), 4 x 3.5" (Internal) Expansion Slots: 6 Slots I/O Ports: D-Sub Video Input Motherboard Support: ATX Power Supply: Optional Features: 932P Home Theater PC Case MonCaso Remote Controller 7" Touch Screen Touch Screen Pen Driver CD User Manual Specifications Case Dimension: 17"(W) x 18.5"(D) x 6.75"(H) Color: Silver Material: Aluminum M/B Type: Standard ATX PSU Type: Standard ATX LCD Touch Screen: 7inch Screen Size, 15:9 Ratio, 800 x 600 (recommened resolution), External D-sub Video Input, Internal USB touch screen input Remote Control Unit: MonCaso Remote Control Rear Fan: 2 x 80mm (pre-installed) Drive Bay: External 5.25" Bay: 1 External 3.5" Bay: 0 Internal 3.5" Bay: 4 Expansion Slots: 6

Moneual Lab has been dedicated to raising the bar for home entertainment, so it's no surprise that their new MonCaso 932P has all other competitors struggling to catch up. A large 7” touch screen monitor and a remote control are just a couple of the features included for your entertainment pleasure.
The folks over at Moneual don’t leave any aspect of this case untouched. There’s no sacrificing performance for looks here. The sleek, silver design screams style and class. So whether you’re looking for enhanced media enjoyment, better performance, or just to keep your lazy butt where it belongs, on the couch remote in hand, Moneual has what you need.

Case Type:HTPCFans:2 x Rear 80mm Fans
Material:AluminumDimensions:17" x 18.5" x 6.75"
Side Panel:SolidDrive Bays:1 x 5.25" (External), 4 x 3.5" (Internal)
Expansion Slots:6 SlotsI/O Ports:D-Sub Video Input
Motherboard Support:ATXPower Supply:Optional

Features:

  • 932P Home Theater PC Case
  • MonCaso Remote Controller
  • 7" Touch Screen
  • Touch Screen Pen
  • Driver CD
  • User Manual

Specifications

  • Case Dimension: 17"(W) x 18.5"(D) x 6.75"(H)
  • Color: Silver
  • Material: Aluminum
  • M/B Type: Standard ATX
  • PSU Type: Standard ATX
  • LCD Touch Screen: 7inch Screen Size, 15:9 Ratio, 800 x 600 (recommened resolution),
  • External D-sub Video Input, Internal USB touch screen input
  • Remote Control Unit: MonCaso Remote Control
  • Rear Fan: 2 x 80mm (pre-installed)
  • Drive Bay:
    • External 5.25" Bay: 1
    • External 3.5" Bay: 0
    • Internal 3.5" Bay: 4
  • Expansion Slots: 6
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 30004
Product Name Moneual Lab MonCaso 932P HTPC Case w/ Touch Screen - Silver
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details