Xoxide Antec Skeleton Open-Air Computer Case 27010

Description
Whoever said that being rail-thin and skeletal wasn't a good look? Bucking the whole bulky box trend, the Antec Skeleton is a truly revolutionary enclosure which will completely alter the way you view computer cases. Offering a unique design that allows for unprecedented airflow, the Antec Skeleton Mini Tower Computer Case boasts a front 92mm fan and a top three speed 250mm fan with ultra-vivid, multicolor LED customization. Proving style and substance can go hand-in-hand, the Skeleton goes utterly unmatched in the way of cooling. For added convenience, the case also boasts layered component trays, as well as rackmount-quality side rails. Sure, this enclosure may be skeletal, but when it comes to impressive convenience, style, and overall features, this Antec case is anything but bare bones. Kate Moss...pay attention, you could learn a thing or two from this thing. Case Size: Mini Tower Fans: 1 x Top 250mm LED Fan 1 x 92mm Front Fan Material: 0.8mm Steel Dimensions: 13"(H) x 14.8"(W) x 16.5"(D) Side Panel: Fully Exposed Drive Bays: 2 x 5.25" (External) / 2 x 3.5" (Internal) Expansion Slots: 8 Slots I/O Ports: 2 x USB2.0, Firewire, eSATA, Audio Motherboard Support: ATX, MicroATX, Mini-ITX Power Supply: Optional Features: RoHS Certified Layered tray design for greater system integration flexibility 8 x Expansion Slots (w/ room for 11” Graphics Cards & Multiple Solutions, including NVIDIA 3-way SLI® Cooling System: 1 x top 250mm TriCool 3-speed multi color customizable LED Fan 1 front 92mm HD cooling fan Rack Mount Side Rails (for Increased Durability) Reinforced w/ 0.8mm cold rolled steel component tray & high density ABS frame Specifications: Drive Bays 2 x 5.25” (External) 2 x 3.5” (Internal) 4 x 3.5” Side Mounted Drive Trays (Optional) Motherboard: Supports Standard ATX, MicroATX, & Mini-ITX Front ports: 2 x USB 2.0 1 x FireWire (IEEE1394) 1 x eSATA, Audio (AC97’ and HDA compatible) In and Out Unit Dimensions: 13"(H) x 14.8"(W) x 16.5"(D) Packaging Dimensions: 15.74"(H) x 18.11"(W) x 18.89
Description
Whoever said that being rail-thin and skeletal wasn't a good look? Bucking the whole bulky box trend, the Antec Skeleton is a truly revolutionary enclosure which will completely alter the way you view computer cases. Offering a unique design that allows for unprecedented airflow, the Antec Skeleton Mini Tower Computer Case boasts a front 92mm fan and a top three speed 250mm fan with ultra-vivid, multicolor LED customization. Proving style and substance can go hand-in-hand, the Skeleton goes utterly unmatched in the way of cooling. For added convenience, the case also boasts layered component trays, as well as rackmount-quality side rails. Sure, this enclosure may be skeletal, but when it comes to impressive convenience, style, and overall features, this Antec case is anything but bare bones. Kate Moss...pay attention, you could learn a thing or two from this thing. Case Size: Mini Tower Fans: 1 x Top 250mm LED Fan 1 x 92mm Front Fan Material: 0.8mm Steel Dimensions: 13"(H) x 14.8"(W) x 16.5"(D) Side Panel: Fully Exposed Drive Bays: 2 x 5.25" (External) / 2 x 3.5" (Internal) Expansion Slots: 8 Slots I/O Ports: 2 x USB2.0, Firewire, eSATA, Audio Motherboard Support: ATX, MicroATX, Mini-ITX Power Supply: Optional Features: RoHS Certified Layered tray design for greater system integration flexibility 8 x Expansion Slots (w/ room for 11” Graphics Cards & Multiple Solutions, including NVIDIA 3-way SLI® Cooling System: 1 x top 250mm TriCool 3-speed multi color customizable LED Fan 1 front 92mm HD cooling fan Rack Mount Side Rails (for Increased Durability) Reinforced w/ 0.8mm cold rolled steel component tray & high density ABS frame Specifications: Drive Bays 2 x 5.25” (External) 2 x 3.5” (Internal) 4 x 3.5” Side Mounted Drive Trays (Optional) Motherboard: Supports Standard ATX, MicroATX, & Mini-ITX Front ports: 2 x USB 2.0 1 x FireWire (IEEE1394) 1 x eSATA, Audio (AC97’ and HDA compatible) In and Out Unit Dimensions: 13"(H) x 14.8"(W) x 16.5"(D) Packaging Dimensions: 15.74"(H) x 18.11"(W) x 18.89

Suppliers

Company
Product
Description
Supplier Links
Antec Skeleton Open-Air Computer Case - 27010 - Xoxide
Malvern, PA, USA
Antec Skeleton Open-Air Computer Case
27010
Antec Skeleton Open-Air Computer Case 27010
Whoever said that being rail-thin and skeletal wasn't a good look? Bucking the whole bulky box trend, the Antec Skeleton is a truly revolutionary enclosure which will completely alter the way you view computer cases. Offering a unique design that allows for unprecedented airflow, the Antec Skeleton Mini Tower Computer Case boasts a front 92mm fan and a top three speed 250mm fan with ultra-vivid, multicolor LED customization. Proving style and substance can go hand-in-hand, the Skeleton goes utterly unmatched in the way of cooling. For added convenience, the case also boasts layered component trays, as well as rackmount-quality side rails. Sure, this enclosure may be skeletal, but when it comes to impressive convenience, style, and overall features, this Antec case is anything but bare bones. Kate Moss...pay attention, you could learn a thing or two from this thing. Case Size: Mini Tower Fans: 1 x Top 250mm LED Fan 1 x 92mm Front Fan Material: 0.8mm Steel Dimensions: 13"(H) x 14.8"(W) x 16.5"(D) Side Panel: Fully Exposed Drive Bays: 2 x 5.25" (External) / 2 x 3.5" (Internal) Expansion Slots: 8 Slots I/O Ports: 2 x USB2.0, Firewire, eSATA, Audio Motherboard Support: ATX, MicroATX, Mini-ITX Power Supply: Optional Features: RoHS Certified Layered tray design for greater system integration flexibility 8 x Expansion Slots (w/ room for 11” Graphics Cards & Multiple Solutions, including NVIDIA 3-way SLI® Cooling System: 1 x top 250mm TriCool 3-speed multi color customizable LED Fan 1 front 92mm HD cooling fan Rack Mount Side Rails (for Increased Durability) Reinforced w/ 0.8mm cold rolled steel component tray & high density ABS frame Specifications: Drive Bays 2 x 5.25” (External) 2 x 3.5” (Internal) 4 x 3.5” Side Mounted Drive Trays (Optional) Motherboard: Supports Standard ATX, MicroATX, & Mini-ITX Front ports: 2 x USB 2.0 1 x FireWire (IEEE1394) 1 x eSATA, Audio (AC97’ and HDA compatible) In and Out Unit Dimensions: 13"(H) x 14.8"(W) x 16.5"(D) Packaging Dimensions: 15.74"(H) x 18.11"(W) x 18.89

Whoever said that being rail-thin and skeletal wasn't a good look?
Bucking the whole bulky box trend, the Antec Skeleton is a truly revolutionary enclosure which will completely alter the way you view computer cases. Offering a unique design that allows for unprecedented airflow, the Antec Skeleton Mini Tower Computer Case boasts a front 92mm fan and a top three speed 250mm fan with ultra-vivid, multicolor LED customization.
Proving style and substance can go hand-in-hand, the Skeleton goes utterly unmatched in the way of cooling. For added convenience, the case also boasts layered component trays, as well as rackmount-quality side rails. Sure, this enclosure may be skeletal, but when it comes to impressive convenience, style, and overall features, this Antec case is anything but bare bones.
Kate Moss...pay attention, you could learn a thing or two from this thing.

Case Size:Mini TowerFans:
  • 1 x Top 250mm LED Fan
  • 1 x 92mm Front Fan
Material:0.8mm SteelDimensions:13"(H) x 14.8"(W) x 16.5"(D)
Side Panel:Fully ExposedDrive Bays:2 x 5.25" (External) / 2 x 3.5" (Internal)
Expansion Slots:8 SlotsI/O Ports:2 x USB2.0, Firewire, eSATA, Audio
Motherboard Support:ATX, MicroATX, Mini-ITXPower Supply:Optional

Features:

  • RoHS Certified
  • Layered tray design for greater system integration flexibility
  • 8 x Expansion Slots (w/ room for 11” Graphics Cards & Multiple Solutions, including NVIDIA 3-way SLI®
  • Cooling System:
    • 1 x top 250mm TriCool 3-speed multi color customizable LED Fan
    • 1 front 92mm HD cooling fan
  • Rack Mount Side Rails (for Increased Durability)
  • Reinforced w/ 0.8mm cold rolled steel component tray & high density ABS frame

Specifications:

  • Drive Bays
    • 2 x 5.25” (External)
    • 2 x 3.5” (Internal)
    • 4 x 3.5” Side Mounted Drive Trays (Optional)
  • Motherboard: Supports Standard ATX, MicroATX, & Mini-ITX
  • Front ports:
    • 2 x USB 2.0
    • 1 x FireWire (IEEE1394)
    • 1 x eSATA, Audio (AC97’ and HDA compatible) In and Out
  • Unit Dimensions: 13"(H) x 14.8"(W) x 16.5"(D)
  • Packaging Dimensions: 15.74"(H) x 18.11"(W) x 18.89
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 27010
Product Name Antec Skeleton Open-Air Computer Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details