Xoxide Antec Mini Skeleton-90 Open-Air Computer Case 27008

Description
Who are you calling cute? The Mini Skeleton-90 by Antec features the same revolutionary open-air design as the Skeleton, only in a ridiculously tiny Mini-ITX frame. With five drive bays, one expansion slot and a 0.8mm cold rolled steel frame, the Mini Skeleton- 90 can do it all: from petite desktop option to full-blown home theater PC. And with a top 150mm TriCool™ blue LED fan, the Mini Skeleton-90 is cool, compact and, sure, maybe even charming. But definitely not cute. Features/Specificati ons: Open-air design for extraordinary airflow and exclusive style Removable component tray design for quick, convenient access 90-watt adapter plus PCB for stable and reliable power 5 drive bays: 1 x 5.25" drive bay 2 x 2.5" internal hard disk drive bay 2 x hard disk drive mount Cooling system: 1 top 150mm TriCool™ blue LED fan 1 rear 70mm fan Front ports: 2 x USB 2.0 Audio (AC'97 and HDA compatible) In and Out 0.8mm cold rolled steel with reinforced plastic frame for chassis durability 1 half-height expansion slot Mini-ITX motherboard compatible Unit Dimensions: 190mm (H) x 210mm (W) x 230mm (D) / 7.5" (H) x 8.3" (W) x 9.1" (D) Package Dimensions: 275mm (H) x 295mm (W) x 310mm (D) / 10.8" (H) x 11.6" (W) x 12.2" (D) Gross Weight: 10 lbs / 4.5 kg
Description
Who are you calling cute? The Mini Skeleton-90 by Antec features the same revolutionary open-air design as the Skeleton, only in a ridiculously tiny Mini-ITX frame. With five drive bays, one expansion slot and a 0.8mm cold rolled steel frame, the Mini Skeleton- 90 can do it all: from petite desktop option to full-blown home theater PC. And with a top 150mm TriCool™ blue LED fan, the Mini Skeleton-90 is cool, compact and, sure, maybe even charming. But definitely not cute. Features/Specificati ons: Open-air design for extraordinary airflow and exclusive style Removable component tray design for quick, convenient access 90-watt adapter plus PCB for stable and reliable power 5 drive bays: 1 x 5.25" drive bay 2 x 2.5" internal hard disk drive bay 2 x hard disk drive mount Cooling system: 1 top 150mm TriCool™ blue LED fan 1 rear 70mm fan Front ports: 2 x USB 2.0 Audio (AC'97 and HDA compatible) In and Out 0.8mm cold rolled steel with reinforced plastic frame for chassis durability 1 half-height expansion slot Mini-ITX motherboard compatible Unit Dimensions: 190mm (H) x 210mm (W) x 230mm (D) / 7.5" (H) x 8.3" (W) x 9.1" (D) Package Dimensions: 275mm (H) x 295mm (W) x 310mm (D) / 10.8" (H) x 11.6" (W) x 12.2" (D) Gross Weight: 10 lbs / 4.5 kg

Suppliers

Company
Product
Description
Supplier Links
Antec Mini Skeleton-90 Open-Air Computer Case - 27008 - Xoxide
Malvern, PA, USA
Antec Mini Skeleton-90 Open-Air Computer Case
27008
Antec Mini Skeleton-90 Open-Air Computer Case 27008
Who are you calling cute? The Mini Skeleton-90 by Antec features the same revolutionary open-air design as the Skeleton, only in a ridiculously tiny Mini-ITX frame. With five drive bays, one expansion slot and a 0.8mm cold rolled steel frame, the Mini Skeleton- 90 can do it all: from petite desktop option to full-blown home theater PC. And with a top 150mm TriCool™ blue LED fan, the Mini Skeleton-90 is cool, compact and, sure, maybe even charming. But definitely not cute. Features/Specificati ons: Open-air design for extraordinary airflow and exclusive style Removable component tray design for quick, convenient access 90-watt adapter plus PCB for stable and reliable power 5 drive bays: 1 x 5.25" drive bay 2 x 2.5" internal hard disk drive bay 2 x hard disk drive mount Cooling system: 1 top 150mm TriCool™ blue LED fan 1 rear 70mm fan Front ports: 2 x USB 2.0 Audio (AC'97 and HDA compatible) In and Out 0.8mm cold rolled steel with reinforced plastic frame for chassis durability 1 half-height expansion slot Mini-ITX motherboard compatible Unit Dimensions: 190mm (H) x 210mm (W) x 230mm (D) / 7.5" (H) x 8.3" (W) x 9.1" (D) Package Dimensions: 275mm (H) x 295mm (W) x 310mm (D) / 10.8" (H) x 11.6" (W) x 12.2" (D) Gross Weight: 10 lbs / 4.5 kg

Who are you calling cute? The Mini Skeleton-90 by Antec features the same revolutionary open-air design as the Skeleton, only in a ridiculously tiny Mini-ITX frame. With five drive bays, one expansion slot and a 0.8mm cold rolled steel frame, the Mini Skeleton- 90 can do it all: from petite desktop option to full-blown home theater PC. And with a top 150mm TriCool™ blue LED fan, the Mini Skeleton-90 is cool, compact and, sure, maybe even charming. But definitely not cute.
Features/Specifications:

  • Open-air design for extraordinary airflow and exclusive style
  • Removable component tray design for quick, convenient access
  • 90-watt adapter plus PCB for stable and reliable power
  • 5 drive bays:
    • 1 x 5.25" drive bay
    • 2 x 2.5" internal hard disk drive bay
    • 2 x hard disk drive mount
  • Cooling system:
    • 1 top 150mm TriCool™ blue LED fan
    • 1 rear 70mm fan
  • Front ports:
    • 2 x USB 2.0
    • Audio (AC'97 and HDA compatible) In and Out
  • 0.8mm cold rolled steel with reinforced plastic frame for chassis durability
  • 1 half-height expansion slot
  • Mini-ITX motherboard compatible
  • Unit Dimensions: 190mm (H) x 210mm (W) x 230mm (D) / 7.5" (H) x 8.3" (W) x 9.1" (D)
  • Package Dimensions: 275mm (H) x 295mm (W) x 310mm (D) / 10.8" (H) x 11.6" (W) x 12.2" (D)
  • Gross Weight: 10 lbs / 4.5 kg
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 27008
Product Name Antec Mini Skeleton-90 Open-Air Computer Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1247671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 13.78 inch (350 mm)
Width 17.72 inch (450 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details