Xoxide Chieftec HT-01B HI-FI Series HTPC Case - Black 26013

Description
Looking for an HTPC case that's jaw-droppingly high in quality but surprisingly affordable? You're looking at it (well, if you look slightly above this paragraph you will be). Sure to be an excellent addition to your home entrainment set-up, the HT-01B Home Theater PC Chassis features an integrated media reader and iMon display with an easy-to-use remote control. Featuring a gorgeous brushed aluminum front, the Chieftec HT-01B is sure to make a serious impression in any living room. Features: Integrated Media Card Reader Gorgeous Brushed Aluminum Front Smooth Volume Control Easy-to-Use iMon Remote Controller Vivid Built in Display Specifications: Model: CH-01B-OP Color: Black Case Type: HTPC Chassis Material: Aluminum Power Supply: Uses SFX PSU
Description
Looking for an HTPC case that's jaw-droppingly high in quality but surprisingly affordable? You're looking at it (well, if you look slightly above this paragraph you will be). Sure to be an excellent addition to your home entrainment set-up, the HT-01B Home Theater PC Chassis features an integrated media reader and iMon display with an easy-to-use remote control. Featuring a gorgeous brushed aluminum front, the Chieftec HT-01B is sure to make a serious impression in any living room. Features: Integrated Media Card Reader Gorgeous Brushed Aluminum Front Smooth Volume Control Easy-to-Use iMon Remote Controller Vivid Built in Display Specifications: Model: CH-01B-OP Color: Black Case Type: HTPC Chassis Material: Aluminum Power Supply: Uses SFX PSU

Suppliers

Company
Product
Description
Supplier Links
Chieftec HT-01B HI-FI Series HTPC Case - Black - 26013 - Xoxide
Malvern, PA, USA
Chieftec HT-01B HI-FI Series HTPC Case - Black
26013
Chieftec HT-01B HI-FI Series HTPC Case - Black 26013
Looking for an HTPC case that's jaw-droppingly high in quality but surprisingly affordable? You're looking at it (well, if you look slightly above this paragraph you will be). Sure to be an excellent addition to your home entrainment set-up, the HT-01B Home Theater PC Chassis features an integrated media reader and iMon display with an easy-to-use remote control. Featuring a gorgeous brushed aluminum front, the Chieftec HT-01B is sure to make a serious impression in any living room. Features: Integrated Media Card Reader Gorgeous Brushed Aluminum Front Smooth Volume Control Easy-to-Use iMon Remote Controller Vivid Built in Display Specifications: Model: CH-01B-OP Color: Black Case Type: HTPC Chassis Material: Aluminum Power Supply: Uses SFX PSU

Looking for an HTPC case that's jaw-droppingly high in quality but surprisingly affordable? You're looking at it (well, if you look slightly above this paragraph you will be). Sure to be an excellent addition to your home entrainment set-up, the HT-01B Home Theater PC Chassis features an integrated media reader and iMon display with an easy-to-use remote control. Featuring a gorgeous brushed aluminum front, the Chieftec HT-01B is sure to make a serious impression in any living room.
Features:

  • Integrated Media Card Reader
  • Gorgeous Brushed Aluminum Front
  • Smooth Volume Control
  • Easy-to-Use iMon Remote Controller
  • Vivid Built in Display

Specifications:

  • Model: CH-01B-OP
  • Color: Black
  • Case Type: HTPC Chassis
  • Material: Aluminum
  • Power Supply: Uses SFX PSU
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 26013
Product Name Chieftec HT-01B HI-FI Series HTPC Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2878306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 4.37 inch (111 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details