Xoxide Chieftec BL-01B Bravo Series Case w/VESA Monitor Mount 26012

Description
Utilizing a truly innovative design method, Chieftec has continued it's outstanding Bravo Series with a chassis concept that has to be seen to be believed. The Chieftec BL-01B Bravo Series Case is a bold new chassis that comes equipped with a VESA Monitor Mount built onto the side of the case. This allows the user to simply install their monitor on the side of their case, allowing plenty of space to open up in and around your workstation. Case Size: Mid Tower Fans: N/A Material: SECC Steel Dimensions: N/A Side Panel: Solid Drive Bays: 1 x External 5.25" / 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: USB, Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: L-Type VESA Monitor Mount Opens Up Plenty of Desktop Space Easy-to-Locate Power Button on Front Panel Offers Simple Installation Specifications: Model: BL-01B-OP Color: Black Power Supply: Optional Motherboard: ATX, Micro ATX Drive Bays: 1 x External 5.25" 3 x Internal 3.5" 7 x Expansion Slots Front I/O Ports: USB, Audio
Description
Utilizing a truly innovative design method, Chieftec has continued it's outstanding Bravo Series with a chassis concept that has to be seen to be believed. The Chieftec BL-01B Bravo Series Case is a bold new chassis that comes equipped with a VESA Monitor Mount built onto the side of the case. This allows the user to simply install their monitor on the side of their case, allowing plenty of space to open up in and around your workstation. Case Size: Mid Tower Fans: N/A Material: SECC Steel Dimensions: N/A Side Panel: Solid Drive Bays: 1 x External 5.25" / 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: USB, Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: L-Type VESA Monitor Mount Opens Up Plenty of Desktop Space Easy-to-Locate Power Button on Front Panel Offers Simple Installation Specifications: Model: BL-01B-OP Color: Black Power Supply: Optional Motherboard: ATX, Micro ATX Drive Bays: 1 x External 5.25" 3 x Internal 3.5" 7 x Expansion Slots Front I/O Ports: USB, Audio

Suppliers

Company
Product
Description
Supplier Links
Chieftec BL-01B Bravo Series Case w/VESA Monitor Mount - 26012 - Xoxide
Malvern, PA, USA
Chieftec BL-01B Bravo Series Case w/VESA Monitor Mount
26012
Chieftec BL-01B Bravo Series Case w/VESA Monitor Mount 26012
Utilizing a truly innovative design method, Chieftec has continued it's outstanding Bravo Series with a chassis concept that has to be seen to be believed. The Chieftec BL-01B Bravo Series Case is a bold new chassis that comes equipped with a VESA Monitor Mount built onto the side of the case. This allows the user to simply install their monitor on the side of their case, allowing plenty of space to open up in and around your workstation. Case Size: Mid Tower Fans: N/A Material: SECC Steel Dimensions: N/A Side Panel: Solid Drive Bays: 1 x External 5.25" / 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: USB, Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: L-Type VESA Monitor Mount Opens Up Plenty of Desktop Space Easy-to-Locate Power Button on Front Panel Offers Simple Installation Specifications: Model: BL-01B-OP Color: Black Power Supply: Optional Motherboard: ATX, Micro ATX Drive Bays: 1 x External 5.25" 3 x Internal 3.5" 7 x Expansion Slots Front I/O Ports: USB, Audio

Utilizing a truly innovative design method, Chieftec has continued it's outstanding Bravo Series with a chassis concept that has to be seen to be believed. The Chieftec BL-01B Bravo Series Case is a bold new chassis that comes equipped with a VESA Monitor Mount built onto the side of the case. This allows the user to simply install their monitor on the side of their case, allowing plenty of space to open up in and around your workstation.

Case Size:Mid TowerFans:N/A
Material:SECC SteelDimensions:N/A
Side Panel:SolidDrive Bays:1 x External 5.25" / 3 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports:USB, Audio
Motherboard Support:ATX, Micro ATXPower Supply:Optional

Features:

  • L-Type VESA Monitor Mount
  • Opens Up Plenty of Desktop Space
  • Easy-to-Locate Power Button on Front Panel
  • Offers Simple Installation

Specifications:

  • Model: BL-01B-OP
  • Color: Black
  • Power Supply: Optional
  • Motherboard: ATX, Micro ATX
  • Drive Bays:
    • 1 x External 5.25"
    • 3 x Internal 3.5"
  • 7 x Expansion Slots
  • Front I/O Ports: USB, Audio
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 26012
Product Name Chieftec BL-01B Bravo Series Case w/VESA Monitor Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1247668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 7.93 gallons (30 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details