Xoxide Chieftec AEGIS Case w/Mesh Side Panel - Black 26010

Description
Are you a hardcore modding enthusiast who wants to push their workstation to the extreme? If so, then this Chieftec AEGIS Case is the perfect case to put your overclocking skills to the test. Customized for your viewing pleasure, this solid black Aegis case offers both a transparent window or a mesh side panel to choose from. The front of the case is integrated with a wide selection of I/O ports for all your external components, and includes audio, USB, and e-SATA ports. Case Size: Mid Tower Fans: N/A Material: SECC Steel Dimensions: 21.3" x 8.1" x 20.6" Side Panel: Mesh Panel Drive Bays: 4 x External 5.25" 1 x External 3.5" 6 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: USB, E-SATA, & Audio Ports Motherboard Support: E-ATX, ATX, Micro ATX Power Supply: Optional Features: Integrated w/ Front Audio, USB & e-SATA ports Quick Release Plates for PCI Card Smart Screws & Slide-in Slot for CD-ROM Accommodates 10-piece CD into Front Panel Space Specifications: Case Type: ATX Mid Tower Dimensions: 21.3" x 8.1" x 20.6" Motherboard: Extended ATX, ATX, Micro ATX Drive Bays: 4 x External 5.25" Drive Bays 1 x External 3.5" Drive Bays 6 x Internal 3.5" Drive Bays I/O Ports: USB, E-SATA, & Audio Ports Optional Mesh or Window Side Panel Smart Screw & Screwless Drive Installation
Description
Are you a hardcore modding enthusiast who wants to push their workstation to the extreme? If so, then this Chieftec AEGIS Case is the perfect case to put your overclocking skills to the test. Customized for your viewing pleasure, this solid black Aegis case offers both a transparent window or a mesh side panel to choose from. The front of the case is integrated with a wide selection of I/O ports for all your external components, and includes audio, USB, and e-SATA ports. Case Size: Mid Tower Fans: N/A Material: SECC Steel Dimensions: 21.3" x 8.1" x 20.6" Side Panel: Mesh Panel Drive Bays: 4 x External 5.25" 1 x External 3.5" 6 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: USB, E-SATA, & Audio Ports Motherboard Support: E-ATX, ATX, Micro ATX Power Supply: Optional Features: Integrated w/ Front Audio, USB & e-SATA ports Quick Release Plates for PCI Card Smart Screws & Slide-in Slot for CD-ROM Accommodates 10-piece CD into Front Panel Space Specifications: Case Type: ATX Mid Tower Dimensions: 21.3" x 8.1" x 20.6" Motherboard: Extended ATX, ATX, Micro ATX Drive Bays: 4 x External 5.25" Drive Bays 1 x External 3.5" Drive Bays 6 x Internal 3.5" Drive Bays I/O Ports: USB, E-SATA, & Audio Ports Optional Mesh or Window Side Panel Smart Screw & Screwless Drive Installation

Suppliers

Company
Product
Description
Supplier Links
Chieftec AEGIS Case w/Mesh Side Panel - Black - 26010 - Xoxide
Malvern, PA, USA
Chieftec AEGIS Case w/Mesh Side Panel - Black
26010
Chieftec AEGIS Case w/Mesh Side Panel - Black 26010
Are you a hardcore modding enthusiast who wants to push their workstation to the extreme? If so, then this Chieftec AEGIS Case is the perfect case to put your overclocking skills to the test. Customized for your viewing pleasure, this solid black Aegis case offers both a transparent window or a mesh side panel to choose from. The front of the case is integrated with a wide selection of I/O ports for all your external components, and includes audio, USB, and e-SATA ports. Case Size: Mid Tower Fans: N/A Material: SECC Steel Dimensions: 21.3" x 8.1" x 20.6" Side Panel: Mesh Panel Drive Bays: 4 x External 5.25" 1 x External 3.5" 6 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: USB, E-SATA, & Audio Ports Motherboard Support: E-ATX, ATX, Micro ATX Power Supply: Optional Features: Integrated w/ Front Audio, USB & e-SATA ports Quick Release Plates for PCI Card Smart Screws & Slide-in Slot for CD-ROM Accommodates 10-piece CD into Front Panel Space Specifications: Case Type: ATX Mid Tower Dimensions: 21.3" x 8.1" x 20.6" Motherboard: Extended ATX, ATX, Micro ATX Drive Bays: 4 x External 5.25" Drive Bays 1 x External 3.5" Drive Bays 6 x Internal 3.5" Drive Bays I/O Ports: USB, E-SATA, & Audio Ports Optional Mesh or Window Side Panel Smart Screw & Screwless Drive Installation

Are you a hardcore modding enthusiast who wants to push their workstation to the extreme? If so, then this Chieftec AEGIS Case is the perfect case to put your overclocking skills to the test. Customized for your viewing pleasure, this solid black Aegis case offers both a transparent window or a mesh side panel to choose from. The front of the case is integrated with a wide selection of I/O ports for all your external components, and includes audio, USB, and e-SATA ports.

Case Size:Mid TowerFans:N/A
Material:SECC SteelDimensions:21.3" x 8.1" x 20.6"
Side Panel:Mesh PanelDrive Bays:
  • 4 x External 5.25"
  • 1 x External 3.5"
  • 6 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports:USB, E-SATA, & Audio Ports
Motherboard Support:E-ATX, ATX, Micro ATXPower Supply:Optional

Features:

  • Integrated w/ Front Audio, USB & e-SATA ports
  • Quick Release Plates for PCI Card
  • Smart Screws & Slide-in Slot for CD-ROM
  • Accommodates 10-piece CD into Front Panel Space

Specifications:

  • Case Type: ATX Mid Tower
  • Dimensions: 21.3" x 8.1" x 20.6"
  • Motherboard: Extended ATX, ATX, Micro ATX
  • Drive Bays:
    • 4 x External 5.25" Drive Bays
    • 1 x External 3.5" Drive Bays
    • 6 x Internal 3.5" Drive Bays
  • I/O Ports: USB, E-SATA, & Audio Ports
  • Optional Mesh or Window Side Panel
  • Smart Screw & Screwless Drive Installation
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 26010
Product Name Chieftec AEGIS Case w/Mesh Side Panel - Black
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details