Xoxide Raidmax Aura Case - Black 25008

Description
Featuring an impressively contoured design, this sleek black Raidmax Aura Case was built with beauty and brilliance in mind, and it shows. This gorgeous Aura Case comes standard with 3 separate drive racks, a screwless case design, and integrated slide lock technology which eliminates the need to install your components with annoying thumb screws. For enhanced cooling ability, the Black Raidmax Aura features a beautiful side-Mounted 120mm Blue LED Fan, as well as a huge 120mm rear exhaust fan. In addition, this windowed black case also comes with one-click AGP, PCI, and PCI Express slots, a removable motherboard tray, as well as front-mounted USB and audio ports. If you're looking to turn your gaming rig into a serious eye-catcher, you certainly won't regret starting your next mod with this stunning Raidmax Aura Case. Case Size: Mid Tower Fans: 1 x 120mm Blue LED Side Fan 1 x 120mm Silent Rear Exhaust Fan Material: SECC Steel Dimensions: 18" x 8" x 17" Side Panel: Window Drive Bays: Ext. 5 x 5.25" / 2 x 3.5" Int. 3 x 3.5" H.D. Expansion Slots: 7 x Standard ATX I/O Ports: Front: USB 2.0 & Audio Ports Motherboard Support: ATX / Micro ATX Power Supply: No Features: Gorgeous Side-Mounted 120mm Blue LED Fan Blue Integrated Power LED Screwless Case Design (Includes Thumb Screws & Slide Lock) Side Mounted 3.5” Hard Drive Mounts Integrated Magnetic Interlocking Door Mechanism Front USB 2.0 & Audio Ports Removable Motherboard Tray Easy Installation Specifications: Size: Mid Tower Material: SECC Steel Dimensions: 18" x 8" x 17" 1 x 120mm Silent Rear Exhaust Fan External Drive Bays: 5 x 5.25" / 2 x 3.5" Internal Drive Bays: 3 x 3.5" H.D. System Board: 10" x 12" (Max Size) Form Factor: ATX / Micro ATX Expansion Slots: 7 x Standard ATX Slots PCI Express / AGP / PCI
Description
Featuring an impressively contoured design, this sleek black Raidmax Aura Case was built with beauty and brilliance in mind, and it shows. This gorgeous Aura Case comes standard with 3 separate drive racks, a screwless case design, and integrated slide lock technology which eliminates the need to install your components with annoying thumb screws. For enhanced cooling ability, the Black Raidmax Aura features a beautiful side-Mounted 120mm Blue LED Fan, as well as a huge 120mm rear exhaust fan. In addition, this windowed black case also comes with one-click AGP, PCI, and PCI Express slots, a removable motherboard tray, as well as front-mounted USB and audio ports. If you're looking to turn your gaming rig into a serious eye-catcher, you certainly won't regret starting your next mod with this stunning Raidmax Aura Case. Case Size: Mid Tower Fans: 1 x 120mm Blue LED Side Fan 1 x 120mm Silent Rear Exhaust Fan Material: SECC Steel Dimensions: 18" x 8" x 17" Side Panel: Window Drive Bays: Ext. 5 x 5.25" / 2 x 3.5" Int. 3 x 3.5" H.D. Expansion Slots: 7 x Standard ATX I/O Ports: Front: USB 2.0 & Audio Ports Motherboard Support: ATX / Micro ATX Power Supply: No Features: Gorgeous Side-Mounted 120mm Blue LED Fan Blue Integrated Power LED Screwless Case Design (Includes Thumb Screws & Slide Lock) Side Mounted 3.5” Hard Drive Mounts Integrated Magnetic Interlocking Door Mechanism Front USB 2.0 & Audio Ports Removable Motherboard Tray Easy Installation Specifications: Size: Mid Tower Material: SECC Steel Dimensions: 18" x 8" x 17" 1 x 120mm Silent Rear Exhaust Fan External Drive Bays: 5 x 5.25" / 2 x 3.5" Internal Drive Bays: 3 x 3.5" H.D. System Board: 10" x 12" (Max Size) Form Factor: ATX / Micro ATX Expansion Slots: 7 x Standard ATX Slots PCI Express / AGP / PCI

Suppliers

Company
Product
Description
Supplier Links
Raidmax Aura Case - Black - 25008 - Xoxide
Malvern, PA, USA
Raidmax Aura Case - Black
25008
Raidmax Aura Case - Black 25008
Featuring an impressively contoured design, this sleek black Raidmax Aura Case was built with beauty and brilliance in mind, and it shows. This gorgeous Aura Case comes standard with 3 separate drive racks, a screwless case design, and integrated slide lock technology which eliminates the need to install your components with annoying thumb screws. For enhanced cooling ability, the Black Raidmax Aura features a beautiful side-Mounted 120mm Blue LED Fan, as well as a huge 120mm rear exhaust fan. In addition, this windowed black case also comes with one-click AGP, PCI, and PCI Express slots, a removable motherboard tray, as well as front-mounted USB and audio ports. If you're looking to turn your gaming rig into a serious eye-catcher, you certainly won't regret starting your next mod with this stunning Raidmax Aura Case. Case Size: Mid Tower Fans: 1 x 120mm Blue LED Side Fan 1 x 120mm Silent Rear Exhaust Fan Material: SECC Steel Dimensions: 18" x 8" x 17" Side Panel: Window Drive Bays: Ext. 5 x 5.25" / 2 x 3.5" Int. 3 x 3.5" H.D. Expansion Slots: 7 x Standard ATX I/O Ports: Front: USB 2.0 & Audio Ports Motherboard Support: ATX / Micro ATX Power Supply: No Features: Gorgeous Side-Mounted 120mm Blue LED Fan Blue Integrated Power LED Screwless Case Design (Includes Thumb Screws & Slide Lock) Side Mounted 3.5” Hard Drive Mounts Integrated Magnetic Interlocking Door Mechanism Front USB 2.0 & Audio Ports Removable Motherboard Tray Easy Installation Specifications: Size: Mid Tower Material: SECC Steel Dimensions: 18" x 8" x 17" 1 x 120mm Silent Rear Exhaust Fan External Drive Bays: 5 x 5.25" / 2 x 3.5" Internal Drive Bays: 3 x 3.5" H.D. System Board: 10" x 12" (Max Size) Form Factor: ATX / Micro ATX Expansion Slots: 7 x Standard ATX Slots PCI Express / AGP / PCI

Featuring an impressively contoured design, this sleek black Raidmax Aura Case was built with beauty and brilliance in mind, and it shows. This gorgeous Aura Case comes standard with 3 separate drive racks, a screwless case design, and integrated slide lock technology which eliminates the need to install your components with annoying thumb screws.
For enhanced cooling ability, the Black Raidmax Aura features a beautiful side-Mounted 120mm Blue LED Fan, as well as a huge 120mm rear exhaust fan. In addition, this windowed black case also comes with one-click AGP, PCI, and PCI Express slots, a removable motherboard tray, as well as front-mounted USB and audio ports. If you're looking to turn your gaming rig into a serious eye-catcher, you certainly won't regret starting your next mod with this stunning Raidmax Aura Case.

Case Size:Mid TowerFans:1 x 120mm Blue LED Side Fan
1 x 120mm Silent Rear Exhaust Fan
Material:SECC SteelDimensions:18" x 8" x 17"
Side Panel:WindowDrive Bays:Ext. 5 x 5.25" / 2 x 3.5"
Int. 3 x 3.5" H.D.
Expansion Slots:7 x Standard ATXI/O Ports:Front: USB 2.0 & Audio Ports
Motherboard Support:ATX / Micro ATXPower Supply:No

Features:

  • Gorgeous Side-Mounted 120mm Blue LED Fan
  • Blue Integrated Power LED
  • Screwless Case Design (Includes Thumb Screws & Slide Lock)
  • Side Mounted 3.5” Hard Drive Mounts
  • Integrated Magnetic Interlocking Door Mechanism
  • Front USB 2.0 & Audio Ports
  • Removable Motherboard Tray
  • Easy Installation

Specifications:

  • Size: Mid Tower
  • Material: SECC Steel
  • Dimensions: 18" x 8" x 17"
  • 1 x 120mm Silent Rear Exhaust Fan
  • External Drive Bays: 5 x 5.25" / 2 x 3.5"
  • Internal Drive Bays: 3 x 3.5" H.D.
  • System Board: 10" x 12" (Max Size)
  • Form Factor: ATX / Micro ATX
  • Expansion Slots: 7 x Standard ATX Slots
  • PCI Express / AGP / PCI
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 25008
Product Name Raidmax Aura Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1707869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 3.15 inch (80 mm)
Length 7.87 inch (200 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details