Xoxide Raidmax Sagitta 2 Case - Black/Blue 25007

Description
Just as Hercules killed the Aquila of Jove that perpetually gnawed on Prometheus' liver, you too can slay your LAN party adversaries with the Sagitta 2, the 2nd edition of the ultimate arrow of a case from Raidmax! The Sagitta 2 from Raidmax features a sleek muscular look perfect for any gaming or modding environment. The magnanimous front door features an integrated magnetic interlocking door mechanism giving the Sagitta 2 a clean yet powerful look. Internally the Sagitta 2 delivers. With a removable motherboard tray and a completely screw-less and tool-less drive bay design, installation and upgrading are a cinch. The internal 3.5' hard drive bays feature a side mounted design that further enhances the Sagitta 2's user-friendliness. So if you happen to piss off Zeus and have an eagle ingesting your liver each day, or if you are just looking for a great all around performer that is aesthetically LAN party worthy yet also looks great in your home, then you are looking for the Sagitta 2 Case from Raidmax! Features: Blue LED accent lighting Front mounted high-speed and audio I/O ports Huge 120mm front intake fan Chrome accented acrylic side panel window Tool-less case design Integrated magnetic interlocking door mechanism Side mounted 120mm Blue LED fan Screw-less and tool-less drive bay and expansion card installation Removable motherboard tray Specifications: Chassis Material: SECC Steel Motherboard Form Factor: ATX 12' x 10.5' Maximum Drive Bays: 5.25' External: 5 3.5' External: 2 3.5' Internal: 3 Expansion Slots: 7 Dimensions: 495 x 205 x 445mm (L x W x H)
Description
Just as Hercules killed the Aquila of Jove that perpetually gnawed on Prometheus' liver, you too can slay your LAN party adversaries with the Sagitta 2, the 2nd edition of the ultimate arrow of a case from Raidmax! The Sagitta 2 from Raidmax features a sleek muscular look perfect for any gaming or modding environment. The magnanimous front door features an integrated magnetic interlocking door mechanism giving the Sagitta 2 a clean yet powerful look. Internally the Sagitta 2 delivers. With a removable motherboard tray and a completely screw-less and tool-less drive bay design, installation and upgrading are a cinch. The internal 3.5' hard drive bays feature a side mounted design that further enhances the Sagitta 2's user-friendliness. So if you happen to piss off Zeus and have an eagle ingesting your liver each day, or if you are just looking for a great all around performer that is aesthetically LAN party worthy yet also looks great in your home, then you are looking for the Sagitta 2 Case from Raidmax! Features: Blue LED accent lighting Front mounted high-speed and audio I/O ports Huge 120mm front intake fan Chrome accented acrylic side panel window Tool-less case design Integrated magnetic interlocking door mechanism Side mounted 120mm Blue LED fan Screw-less and tool-less drive bay and expansion card installation Removable motherboard tray Specifications: Chassis Material: SECC Steel Motherboard Form Factor: ATX 12' x 10.5' Maximum Drive Bays: 5.25' External: 5 3.5' External: 2 3.5' Internal: 3 Expansion Slots: 7 Dimensions: 495 x 205 x 445mm (L x W x H)

Suppliers

Company
Product
Description
Supplier Links
Raidmax Sagitta 2 Case - Black/Blue - 25007 - Xoxide
Malvern, PA, USA
Raidmax Sagitta 2 Case - Black/Blue
25007
Raidmax Sagitta 2 Case - Black/Blue 25007
Just as Hercules killed the Aquila of Jove that perpetually gnawed on Prometheus' liver, you too can slay your LAN party adversaries with the Sagitta 2, the 2nd edition of the ultimate arrow of a case from Raidmax! The Sagitta 2 from Raidmax features a sleek muscular look perfect for any gaming or modding environment. The magnanimous front door features an integrated magnetic interlocking door mechanism giving the Sagitta 2 a clean yet powerful look. Internally the Sagitta 2 delivers. With a removable motherboard tray and a completely screw-less and tool-less drive bay design, installation and upgrading are a cinch. The internal 3.5' hard drive bays feature a side mounted design that further enhances the Sagitta 2's user-friendliness. So if you happen to piss off Zeus and have an eagle ingesting your liver each day, or if you are just looking for a great all around performer that is aesthetically LAN party worthy yet also looks great in your home, then you are looking for the Sagitta 2 Case from Raidmax! Features: Blue LED accent lighting Front mounted high-speed and audio I/O ports Huge 120mm front intake fan Chrome accented acrylic side panel window Tool-less case design Integrated magnetic interlocking door mechanism Side mounted 120mm Blue LED fan Screw-less and tool-less drive bay and expansion card installation Removable motherboard tray Specifications: Chassis Material: SECC Steel Motherboard Form Factor: ATX 12' x 10.5' Maximum Drive Bays: 5.25' External: 5 3.5' External: 2 3.5' Internal: 3 Expansion Slots: 7 Dimensions: 495 x 205 x 445mm (L x W x H)

Just as Hercules killed the Aquila of Jove that perpetually gnawed on Prometheus' liver, you too can slay your LAN party adversaries with the Sagitta 2, the 2nd edition of the ultimate arrow of a case from Raidmax!
The Sagitta 2 from Raidmax features a sleek muscular look perfect for any gaming or modding environment. The magnanimous front door features an integrated magnetic interlocking door mechanism giving the Sagitta 2 a clean yet powerful look.
Internally the Sagitta 2 delivers. With a removable motherboard tray and a completely screw-less and tool-less drive bay design, installation and upgrading are a cinch. The internal 3.5' hard drive bays feature a side mounted design that further enhances the Sagitta 2's user-friendliness.
So if you happen to piss off Zeus and have an eagle ingesting your liver each day, or if you are just looking for a great all around performer that is aesthetically LAN party worthy yet also looks great in your home, then you are looking for the Sagitta 2 Case from Raidmax!

Features:

  • Blue LED accent lighting
  • Front mounted high-speed and audio I/O ports
  • Huge 120mm front intake fan
  • Chrome accented acrylic side panel window
  • Tool-less case design
  • Integrated magnetic interlocking door mechanism
  • Side mounted 120mm Blue LED fan
  • Screw-less and tool-less drive bay and expansion card installation
  • Removable motherboard tray

Specifications:

  • Chassis Material: SECC Steel
  • Motherboard Form Factor: ATX 12' x 10.5' Maximum
  • Drive Bays:
    • 5.25' External: 5
    • 3.5' External: 2
    • 3.5' Internal: 3
  • Expansion Slots: 7
  • Dimensions: 495 x 205 x 445mm (L x W x H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 25007
Product Name Raidmax Sagitta 2 Case - Black/Blue
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details