Xoxide Tuniq 3 Computer Case - Black 24119

Description
The Tuniq 3 Case is a sleek, aerodynamic looking chassis with a brushed aluminum front bezel and door. The Tuniq 3 Case features Tuniq’s unique 3D Core-Fan system that places 120mm fans in strategic areas inside your case, providing enhanced airflow dynamics. The Tuniq 3 Case also features unique styling cues such as yummy cold cathode foot-lighting along the sides and reverse side front door opening. Tool-less drive bay installation makes for quick and painless upgrades. You can see that this all can translate into great pimpness for you and your computer system, so strap into a Tuniq 3 Case today! Case Size: Mid Tower Fans: 1 x 120mm Rear Fan 2 x 3D Core Internal 120mm Fans Material: Aluminum / SECC Dimensions: 17.5" x 17" x 8" Side Panel: Window Drive Bays: 5 x External 5.25" 2 x External 3.5" 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0 / 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: High-speed USB and audio I/O ports Internal 3D Core-Fan Bracket CCFL case feet Aluminum front bezel Tool-free drive bay installation Specifications: Chassis Material: Aluminum Bezel, SECC Chassis Motherboard Form Factor: ATX Drive Bays: 5.25" External: 5 3.5" External: 2 3.5" Internal: 3 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 2 x Audio Cooling System: 1 x 120mm Rear Exhaust Fan 2 x 3D Core-Fan Internal 120mm Fan 1 x 120mm Front Intake Fan (Optional) Dimensions: 430 x 200 x 451mm (H x W x D)
Description
The Tuniq 3 Case is a sleek, aerodynamic looking chassis with a brushed aluminum front bezel and door. The Tuniq 3 Case features Tuniq’s unique 3D Core-Fan system that places 120mm fans in strategic areas inside your case, providing enhanced airflow dynamics. The Tuniq 3 Case also features unique styling cues such as yummy cold cathode foot-lighting along the sides and reverse side front door opening. Tool-less drive bay installation makes for quick and painless upgrades. You can see that this all can translate into great pimpness for you and your computer system, so strap into a Tuniq 3 Case today! Case Size: Mid Tower Fans: 1 x 120mm Rear Fan 2 x 3D Core Internal 120mm Fans Material: Aluminum / SECC Dimensions: 17.5" x 17" x 8" Side Panel: Window Drive Bays: 5 x External 5.25" 2 x External 3.5" 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0 / 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: High-speed USB and audio I/O ports Internal 3D Core-Fan Bracket CCFL case feet Aluminum front bezel Tool-free drive bay installation Specifications: Chassis Material: Aluminum Bezel, SECC Chassis Motherboard Form Factor: ATX Drive Bays: 5.25" External: 5 3.5" External: 2 3.5" Internal: 3 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 2 x Audio Cooling System: 1 x 120mm Rear Exhaust Fan 2 x 3D Core-Fan Internal 120mm Fan 1 x 120mm Front Intake Fan (Optional) Dimensions: 430 x 200 x 451mm (H x W x D)

Suppliers

Company
Product
Description
Supplier Links
Tuniq 3 Computer Case - Black - 24119 - Xoxide
Malvern, PA, USA
Tuniq 3 Computer Case - Black
24119
Tuniq 3 Computer Case - Black 24119
The Tuniq 3 Case is a sleek, aerodynamic looking chassis with a brushed aluminum front bezel and door. The Tuniq 3 Case features Tuniq’s unique 3D Core-Fan system that places 120mm fans in strategic areas inside your case, providing enhanced airflow dynamics. The Tuniq 3 Case also features unique styling cues such as yummy cold cathode foot-lighting along the sides and reverse side front door opening. Tool-less drive bay installation makes for quick and painless upgrades. You can see that this all can translate into great pimpness for you and your computer system, so strap into a Tuniq 3 Case today! Case Size: Mid Tower Fans: 1 x 120mm Rear Fan 2 x 3D Core Internal 120mm Fans Material: Aluminum / SECC Dimensions: 17.5" x 17" x 8" Side Panel: Window Drive Bays: 5 x External 5.25" 2 x External 3.5" 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0 / 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: High-speed USB and audio I/O ports Internal 3D Core-Fan Bracket CCFL case feet Aluminum front bezel Tool-free drive bay installation Specifications: Chassis Material: Aluminum Bezel, SECC Chassis Motherboard Form Factor: ATX Drive Bays: 5.25" External: 5 3.5" External: 2 3.5" Internal: 3 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 2 x Audio Cooling System: 1 x 120mm Rear Exhaust Fan 2 x 3D Core-Fan Internal 120mm Fan 1 x 120mm Front Intake Fan (Optional) Dimensions: 430 x 200 x 451mm (H x W x D)

The Tuniq 3 Case is a sleek, aerodynamic looking chassis with a brushed aluminum front bezel and door. The Tuniq 3 Case features Tuniq’s unique 3D Core-Fan system that places 120mm fans in strategic areas inside your case, providing enhanced airflow dynamics.
The Tuniq 3 Case also features unique styling cues such as yummy cold cathode foot-lighting along the sides and reverse side front door opening. Tool-less drive bay installation makes for quick and painless upgrades. You can see that this all can translate into great pimpness for you and your computer system, so strap into a Tuniq 3 Case today!

Case Size:Mid TowerFans:1 x 120mm Rear Fan
2 x 3D Core Internal 120mm Fans
Material:Aluminum / SECCDimensions:17.5" x 17" x 8"
Side Panel:WindowDrive Bays:
  • 5 x External 5.25"
  • 2 x External 3.5"
  • 3 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports: 2 x USB2.0 / 2 x Audio
Motherboard Support:ATXPower Supply:Optional

Features:

  • High-speed USB and audio I/O ports
  • Internal 3D Core-Fan Bracket
  • CCFL case feet
  • Aluminum front bezel
  • Tool-free drive bay installation

Specifications:

  • Chassis Material: Aluminum Bezel, SECC Chassis
  • Motherboard Form Factor: ATX
  • Drive Bays:
    • 5.25" External: 5
    • 3.5" External: 2
    • 3.5" Internal: 3
  • Expansion Slots: 7
  • I/O Ports: 2 x USB2.0, 2 x Audio
  • Cooling System:
    • 1 x 120mm Rear Exhaust Fan
    • 2 x 3D Core-Fan Internal 120mm Fan
    • 1 x 120mm Front Intake Fan (Optional)
  • Dimensions: 430 x 200 x 451mm (H x W x D)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 24119
Product Name Tuniq 3 Computer Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details