Xoxide Sunbeam / CaseGears Black Steel 580W Hush Power Supply 24104

Description
Hush puppies. Some people might know them as a food…mmm get in my belly! Some people might know them as shoes…get on my feet! Either way, the CaseGears Hush power supply is neither footwear nor a delicious treat! DOH! It is power supply silly! A 580 Watt Quiet Power Supply from Sunbeam CaseGears that cools itself with a 120mm fan. The Hush 580W is a power supply that can deliver your entry level system with some decent power without empting your wallet. 20/24-pin connector, 4-pin P4 connector, a whopping two SATA connectors, and four 4-pin Molex connectors are the icing on the cake with a 4-pin FDD connector sprinkling it for good measure. I am going to go eat some hush puppies now. Max Power 580 Watts Modular No Motherboard Connectors 1 x 20/24 Pin PCI-E Connectors None Overall Dimensions 8.5" x 6.5" x 4" Noise Level Low Noise & Ripple Fans 2 x 120mm Fan Efficiency High Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 2 x SATA 4 x 4-pin Molex 1 x 4-pin FDD
Description
Hush puppies. Some people might know them as a food…mmm get in my belly! Some people might know them as shoes…get on my feet! Either way, the CaseGears Hush power supply is neither footwear nor a delicious treat! DOH! It is power supply silly! A 580 Watt Quiet Power Supply from Sunbeam CaseGears that cools itself with a 120mm fan. The Hush 580W is a power supply that can deliver your entry level system with some decent power without empting your wallet. 20/24-pin connector, 4-pin P4 connector, a whopping two SATA connectors, and four 4-pin Molex connectors are the icing on the cake with a 4-pin FDD connector sprinkling it for good measure. I am going to go eat some hush puppies now. Max Power 580 Watts Modular No Motherboard Connectors 1 x 20/24 Pin PCI-E Connectors None Overall Dimensions 8.5" x 6.5" x 4" Noise Level Low Noise & Ripple Fans 2 x 120mm Fan Efficiency High Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 2 x SATA 4 x 4-pin Molex 1 x 4-pin FDD

Suppliers

Company
Product
Description
Supplier Links
Sunbeam / CaseGears Black Steel 580W Hush Power Supply - 24104 - Xoxide
Malvern, PA, USA
Sunbeam / CaseGears Black Steel 580W Hush Power Supply
24104
Sunbeam / CaseGears Black Steel 580W Hush Power Supply 24104
Hush puppies. Some people might know them as a food…mmm get in my belly! Some people might know them as shoes…get on my feet! Either way, the CaseGears Hush power supply is neither footwear nor a delicious treat! DOH! It is power supply silly! A 580 Watt Quiet Power Supply from Sunbeam CaseGears that cools itself with a 120mm fan. The Hush 580W is a power supply that can deliver your entry level system with some decent power without empting your wallet. 20/24-pin connector, 4-pin P4 connector, a whopping two SATA connectors, and four 4-pin Molex connectors are the icing on the cake with a 4-pin FDD connector sprinkling it for good measure. I am going to go eat some hush puppies now. Max Power 580 Watts Modular No Motherboard Connectors 1 x 20/24 Pin PCI-E Connectors None Overall Dimensions 8.5" x 6.5" x 4" Noise Level Low Noise & Ripple Fans 2 x 120mm Fan Efficiency High Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 2 x SATA 4 x 4-pin Molex 1 x 4-pin FDD

Hush puppies. Some people might know them as a food…mmm get in my belly! Some people might know them as shoes…get on my feet! Either way, the CaseGears Hush power supply is neither footwear nor a delicious treat! DOH! It is power supply silly! A 580 Watt Quiet Power Supply from Sunbeam CaseGears that cools itself with a 120mm fan.
The Hush 580W is a power supply that can deliver your entry level system with some decent power without empting your wallet. 20/24-pin connector, 4-pin P4 connector, a whopping two SATA connectors, and four 4-pin Molex connectors are the icing on the cake with a 4-pin FDD connector sprinkling it for good measure. I am going to go eat some hush puppies now.

Max Power 580 Watts Modular No
Motherboard
Connectors
1 x 20/24 PinPCI-E Connectors None
Overall
Dimensions
8.5" x 6.5" x 4"Noise Level Low Noise & Ripple
Fans 2 x 120mm FanEfficiency High

Connectors:

  • 1 x 20/24-pin Mainboard
  • 1 x 4-pin P4
  • 2 x SATA
  • 4 x 4-pin Molex
  • 1 x 4-pin FDD
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 24104
Product Name Sunbeam / CaseGears Black Steel 580W Hush Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details