Xoxide Sunbeam / CaseGears Black Steel 480W Power Supply 24089

Description
Don’t want to shell out major bucks for a PSU? If you are looking for an inexpensive power supply that looks good and performs well, then set your sights on the Black Steel 480W Power Supply from CaseGears. The Black Steel boasts a sensible 480 watts of power for a reasonable price. The Black Steel features 20 and 24-pin motherboard compatibility and SATA compatibility. A sturdy black finished steel housing ensures the Black Steel from CaseGears will last in your entry to mid-level system. Max Power 480 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors No Overall Dimensions 9.5" x 7" x 4" Noise Level Low Noise & Ripple Fans 1 x 80mm Silent Fan Efficiency High Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x SATA 4 x 4-pin Molex 2 x 4-pin FDD Features: All black finished casing 20 and 24-pin compatible Embedded 80 x 25 silent fan Intel Pentium 4 and AMD K7/K8 CPU compatible Serial-ATA compatible High efficiency, low noise and ripple, and a built-in EMI filter Specifications: AC Input: Voltage: 100~120/200~240VAC Current: 10/5A Frequency: 50/60Hz DC Output: Total Wattage: 480W Current: +3.3V: 28A +5V: 34A +12V: 18A -5V: 0.5A -12V: 0.8A +5VSB: 2 A
Description
Don’t want to shell out major bucks for a PSU? If you are looking for an inexpensive power supply that looks good and performs well, then set your sights on the Black Steel 480W Power Supply from CaseGears. The Black Steel boasts a sensible 480 watts of power for a reasonable price. The Black Steel features 20 and 24-pin motherboard compatibility and SATA compatibility. A sturdy black finished steel housing ensures the Black Steel from CaseGears will last in your entry to mid-level system. Max Power 480 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors No Overall Dimensions 9.5" x 7" x 4" Noise Level Low Noise & Ripple Fans 1 x 80mm Silent Fan Efficiency High Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x SATA 4 x 4-pin Molex 2 x 4-pin FDD Features: All black finished casing 20 and 24-pin compatible Embedded 80 x 25 silent fan Intel Pentium 4 and AMD K7/K8 CPU compatible Serial-ATA compatible High efficiency, low noise and ripple, and a built-in EMI filter Specifications: AC Input: Voltage: 100~120/200~240VAC Current: 10/5A Frequency: 50/60Hz DC Output: Total Wattage: 480W Current: +3.3V: 28A +5V: 34A +12V: 18A -5V: 0.5A -12V: 0.8A +5VSB: 2 A

Suppliers

Company
Product
Description
Supplier Links
Sunbeam / CaseGears Black Steel 480W Power Supply - 24089 - Xoxide
Malvern, PA, USA
Sunbeam / CaseGears Black Steel 480W Power Supply
24089
Sunbeam / CaseGears Black Steel 480W Power Supply 24089
Don’t want to shell out major bucks for a PSU? If you are looking for an inexpensive power supply that looks good and performs well, then set your sights on the Black Steel 480W Power Supply from CaseGears. The Black Steel boasts a sensible 480 watts of power for a reasonable price. The Black Steel features 20 and 24-pin motherboard compatibility and SATA compatibility. A sturdy black finished steel housing ensures the Black Steel from CaseGears will last in your entry to mid-level system. Max Power 480 Watts Modular No Motherboard Connectors 1 x 20/24-pin PCI-E Connectors No Overall Dimensions 9.5" x 7" x 4" Noise Level Low Noise & Ripple Fans 1 x 80mm Silent Fan Efficiency High Connectors: 1 x 20/24-pin Mainboard 1 x 4-pin P4 1 x SATA 4 x 4-pin Molex 2 x 4-pin FDD Features: All black finished casing 20 and 24-pin compatible Embedded 80 x 25 silent fan Intel Pentium 4 and AMD K7/K8 CPU compatible Serial-ATA compatible High efficiency, low noise and ripple, and a built-in EMI filter Specifications: AC Input: Voltage: 100~120/200~240VAC Current: 10/5A Frequency: 50/60Hz DC Output: Total Wattage: 480W Current: +3.3V: 28A +5V: 34A +12V: 18A -5V: 0.5A -12V: 0.8A +5VSB: 2 A

Don’t want to shell out major bucks for a PSU? If you are looking for an inexpensive power supply that looks good and performs well, then set your sights on the Black Steel 480W Power Supply from CaseGears. The Black Steel boasts a sensible 480 watts of power for a reasonable price.
The Black Steel features 20 and 24-pin motherboard compatibility and SATA compatibility. A sturdy black finished steel housing ensures the Black Steel from CaseGears will last in your entry to mid-level system.

Max Power 480 Watts Modular No
Motherboard
Connectors
1 x 20/24-pinPCI-E Connectors No
Overall
Dimensions
9.5" x 7" x 4"Noise Level Low Noise & Ripple
Fans 1 x 80mm Silent FanEfficiency High

Connectors:

  • 1 x 20/24-pin Mainboard
  • 1 x 4-pin P4
  • 1 x SATA
  • 4 x 4-pin Molex
  • 2 x 4-pin FDD

Features:

  • All black finished casing
  • 20 and 24-pin compatible
  • Embedded 80 x 25 silent fan
  • Intel Pentium 4 and AMD K7/K8 CPU compatible
  • Serial-ATA compatible
  • High efficiency, low noise and ripple, and a built-in EMI filter

Specifications:

  • AC Input:
    • Voltage: 100~120/200~240VAC
    • Current: 10/5A
    • Frequency: 50/60Hz
  • DC Output:
    • Total Wattage: 480W
    • Current:
      • +3.3V: 28A
      • +5V: 34A
      • +12V: 18A
      • -5V: 0.5A
      • -12V: 0.8A
      • +5VSB: 2 A
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 24089
Product Name Sunbeam / CaseGears Black Steel 480W Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details