Xoxide Sunbeam Automaton Aluminum Case 23125

Description
If you're a gamer looking for some quality features infused with a stylish exterior design (or a Cyclon looking for a case that matches your personality), you're going to be incredibly happy with the Sunbeam Automaton Aluminum Case. Sure, this Sunbeam case might sound like some lesser-known Transformers character, but this highly impressive aluminum case is way more than meets the eye. The Automaton boasts a sturdy aluminum chassis, gorgeous blue LED, excellent ventilation, and tool free screws for easy installation of whatever mods you wish to include. Other great features of the Sunbeam Automaton Aluminum Case include an assortment of 5.25" and 3.5" drive bays, two 120mm fans at the side and rear, and a comprehensive front I/O panel with USB 2.0, Firewire, Audio Ports, and Volume Control. Case Size: Mid Tower Fans: 3 x 120mm Fans (1 x UV Blue) Material: Aluminum Dimensions: 21.6" x 9.5" x 20" Side Panel: Contoured Window Drive Bays: 2 x External 5.25" 3 x External 3.5" 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: USB, Audio, Firewire Motherboard Support: Flex, ATX, Micro ATX Power Supply: Optional Features: Insanely Stylish Design (Ideal for Gamers) Sturdy Aluminum Chassis Cool Blue LED 120mm Fan on Side Panel Tool Free Screws (for Easy Installation) Specifications: Color: Black Drive Bays: 5 x 5.25” Drives Bay (External) 3 x 3.5” Drives Bay (External) Front I/O Ports: 2 x USB 2.0 + IEEE 1394 + Audio port w/ Volume Control Weight: 7.6 kg (GW) / 6.2 kg (NW) Fans: 1 x 120mm (Front), 1 x 120mm (Rear), 1 x 120mm LED Blue (Side) Dimensions: Flex ATX, ATX, Micro ATX
Description
If you're a gamer looking for some quality features infused with a stylish exterior design (or a Cyclon looking for a case that matches your personality), you're going to be incredibly happy with the Sunbeam Automaton Aluminum Case. Sure, this Sunbeam case might sound like some lesser-known Transformers character, but this highly impressive aluminum case is way more than meets the eye. The Automaton boasts a sturdy aluminum chassis, gorgeous blue LED, excellent ventilation, and tool free screws for easy installation of whatever mods you wish to include. Other great features of the Sunbeam Automaton Aluminum Case include an assortment of 5.25" and 3.5" drive bays, two 120mm fans at the side and rear, and a comprehensive front I/O panel with USB 2.0, Firewire, Audio Ports, and Volume Control. Case Size: Mid Tower Fans: 3 x 120mm Fans (1 x UV Blue) Material: Aluminum Dimensions: 21.6" x 9.5" x 20" Side Panel: Contoured Window Drive Bays: 2 x External 5.25" 3 x External 3.5" 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: USB, Audio, Firewire Motherboard Support: Flex, ATX, Micro ATX Power Supply: Optional Features: Insanely Stylish Design (Ideal for Gamers) Sturdy Aluminum Chassis Cool Blue LED 120mm Fan on Side Panel Tool Free Screws (for Easy Installation) Specifications: Color: Black Drive Bays: 5 x 5.25” Drives Bay (External) 3 x 3.5” Drives Bay (External) Front I/O Ports: 2 x USB 2.0 + IEEE 1394 + Audio port w/ Volume Control Weight: 7.6 kg (GW) / 6.2 kg (NW) Fans: 1 x 120mm (Front), 1 x 120mm (Rear), 1 x 120mm LED Blue (Side) Dimensions: Flex ATX, ATX, Micro ATX

Suppliers

Company
Product
Description
Supplier Links
Sunbeam Automaton Aluminum Case - 23125 - Xoxide
Malvern, PA, USA
Sunbeam Automaton Aluminum Case
23125
Sunbeam Automaton Aluminum Case 23125
If you're a gamer looking for some quality features infused with a stylish exterior design (or a Cyclon looking for a case that matches your personality), you're going to be incredibly happy with the Sunbeam Automaton Aluminum Case. Sure, this Sunbeam case might sound like some lesser-known Transformers character, but this highly impressive aluminum case is way more than meets the eye. The Automaton boasts a sturdy aluminum chassis, gorgeous blue LED, excellent ventilation, and tool free screws for easy installation of whatever mods you wish to include. Other great features of the Sunbeam Automaton Aluminum Case include an assortment of 5.25" and 3.5" drive bays, two 120mm fans at the side and rear, and a comprehensive front I/O panel with USB 2.0, Firewire, Audio Ports, and Volume Control. Case Size: Mid Tower Fans: 3 x 120mm Fans (1 x UV Blue) Material: Aluminum Dimensions: 21.6" x 9.5" x 20" Side Panel: Contoured Window Drive Bays: 2 x External 5.25" 3 x External 3.5" 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: USB, Audio, Firewire Motherboard Support: Flex, ATX, Micro ATX Power Supply: Optional Features: Insanely Stylish Design (Ideal for Gamers) Sturdy Aluminum Chassis Cool Blue LED 120mm Fan on Side Panel Tool Free Screws (for Easy Installation) Specifications: Color: Black Drive Bays: 5 x 5.25” Drives Bay (External) 3 x 3.5” Drives Bay (External) Front I/O Ports: 2 x USB 2.0 + IEEE 1394 + Audio port w/ Volume Control Weight: 7.6 kg (GW) / 6.2 kg (NW) Fans: 1 x 120mm (Front), 1 x 120mm (Rear), 1 x 120mm LED Blue (Side) Dimensions: Flex ATX, ATX, Micro ATX

If you're a gamer looking for some quality features infused with a stylish exterior design (or a Cyclon looking for a case that matches your personality), you're going to be incredibly happy with the Sunbeam Automaton Aluminum Case.
Sure, this Sunbeam case might sound like some lesser-known Transformers character, but this highly impressive aluminum case is way more than meets the eye. The Automaton boasts a sturdy aluminum chassis, gorgeous blue LED, excellent ventilation, and tool free screws for easy installation of whatever mods you wish to include.
Other great features of the Sunbeam Automaton Aluminum Case include an assortment of 5.25" and 3.5" drive bays, two 120mm fans at the side and rear, and a comprehensive front I/O panel with USB 2.0, Firewire, Audio Ports, and Volume Control.

Case Size:Mid TowerFans:3 x 120mm Fans (1 x UV Blue)
Material:AluminumDimensions:21.6" x 9.5" x 20"
Side Panel:Contoured WindowDrive Bays:
  • 2 x External 5.25"
  • 3 x External 3.5"
  • 3 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports:USB, Audio, Firewire
Motherboard Support:Flex, ATX, Micro ATXPower Supply:Optional

Features:

  • Insanely Stylish Design (Ideal for Gamers)
  • Sturdy Aluminum Chassis
  • Cool Blue LED 120mm Fan on Side Panel
  • Tool Free Screws (for Easy Installation)

Specifications:

  • Color: Black
  • Drive Bays:
    • 5 x 5.25” Drives Bay (External)
    • 3 x 3.5” Drives Bay (External)
  • Front I/O Ports: 2 x USB 2.0 + IEEE 1394 + Audio port w/ Volume Control
  • Weight: 7.6 kg (GW) / 6.2 kg (NW)
  • Fans: 1 x 120mm (Front), 1 x 120mm (Rear), 1 x 120mm LED Blue (Side)
  • Dimensions: Flex ATX, ATX, Micro ATX
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 23125
Product Name Sunbeam Automaton Aluminum Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173889 - RS Components, Ltd.
Specs
Container Type Bag
Height 12.01 inch (305 mm)
Width 12.01 inch (305 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details