Xoxide Sunbeam Acrylic UFO Cube Case - UV Blue 23112

Description
If a glorious cube of acrylic and electrical component gets your juices flowing, than more power to you. And even more power to you if you get the Sunbeam UFO Cube Case, it'll set your pants on fire! This double-decker cube case puts the beauty guts right on top showing off your mobo, processor, and graphical prowess for all the world to behold. And the first thing they will notice is this baby accepts a full sized ATX motherboard form factor for unlimited power. Eye candy baby! The less-eye-pleasing drive bay and PSU entrails reside in the lower bowels of the UFO Cube Case, which in reality don't take up that much room. Hello overclockers...that translates to ample space to store watercooling componentry! So go ahead and show off your Acrylic Sunbeam UFO Cube Case for all the world to see, just don’t step on my cubes...and keep your juices to yourself! Case Size: Cube Case Fans: 2 x 120mm Cooling Fans Material: Acrylic Dimensions: 15" x 12" x 11.6" Side Panel: Clear Drive Bays: 2 x External 5.25" / 2 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: Easy installation Twin 120mm cooling fans Specifications: Chassis Material: Acrylic Motherboard Form Factor: ATX Drive Bays: 5.25" External: 2 3.5" Internal: 2 I/O Port: 2 x USB2.0, 2 x Audio Dimensions: 300 x 295 x 380mm (H x W x D) ALSO AVAILABLE IN CLEAR!
Description
If a glorious cube of acrylic and electrical component gets your juices flowing, than more power to you. And even more power to you if you get the Sunbeam UFO Cube Case, it'll set your pants on fire! This double-decker cube case puts the beauty guts right on top showing off your mobo, processor, and graphical prowess for all the world to behold. And the first thing they will notice is this baby accepts a full sized ATX motherboard form factor for unlimited power. Eye candy baby! The less-eye-pleasing drive bay and PSU entrails reside in the lower bowels of the UFO Cube Case, which in reality don't take up that much room. Hello overclockers...that translates to ample space to store watercooling componentry! So go ahead and show off your Acrylic Sunbeam UFO Cube Case for all the world to see, just don’t step on my cubes...and keep your juices to yourself! Case Size: Cube Case Fans: 2 x 120mm Cooling Fans Material: Acrylic Dimensions: 15" x 12" x 11.6" Side Panel: Clear Drive Bays: 2 x External 5.25" / 2 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: Easy installation Twin 120mm cooling fans Specifications: Chassis Material: Acrylic Motherboard Form Factor: ATX Drive Bays: 5.25" External: 2 3.5" Internal: 2 I/O Port: 2 x USB2.0, 2 x Audio Dimensions: 300 x 295 x 380mm (H x W x D) ALSO AVAILABLE IN CLEAR!

Suppliers

Company
Product
Description
Supplier Links
Sunbeam Acrylic UFO Cube Case - UV Blue - 23112 - Xoxide
Malvern, PA, USA
Sunbeam Acrylic UFO Cube Case - UV Blue
23112
Sunbeam Acrylic UFO Cube Case - UV Blue 23112
If a glorious cube of acrylic and electrical component gets your juices flowing, than more power to you. And even more power to you if you get the Sunbeam UFO Cube Case, it'll set your pants on fire! This double-decker cube case puts the beauty guts right on top showing off your mobo, processor, and graphical prowess for all the world to behold. And the first thing they will notice is this baby accepts a full sized ATX motherboard form factor for unlimited power. Eye candy baby! The less-eye-pleasing drive bay and PSU entrails reside in the lower bowels of the UFO Cube Case, which in reality don't take up that much room. Hello overclockers...that translates to ample space to store watercooling componentry! So go ahead and show off your Acrylic Sunbeam UFO Cube Case for all the world to see, just don’t step on my cubes...and keep your juices to yourself! Case Size: Cube Case Fans: 2 x 120mm Cooling Fans Material: Acrylic Dimensions: 15" x 12" x 11.6" Side Panel: Clear Drive Bays: 2 x External 5.25" / 2 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: Easy installation Twin 120mm cooling fans Specifications: Chassis Material: Acrylic Motherboard Form Factor: ATX Drive Bays: 5.25" External: 2 3.5" Internal: 2 I/O Port: 2 x USB2.0, 2 x Audio Dimensions: 300 x 295 x 380mm (H x W x D) ALSO AVAILABLE IN CLEAR!

If a glorious cube of acrylic and electrical component gets your juices flowing, than more power to you. And even more power to you if you get the Sunbeam UFO Cube Case, it'll set your pants on fire!
This double-decker cube case puts the beauty guts right on top showing off your mobo, processor, and graphical prowess for all the world to behold. And the first thing they will notice is this baby accepts a full sized ATX motherboard form factor for unlimited power. Eye candy baby!
The less-eye-pleasing drive bay and PSU entrails reside in the lower bowels of the UFO Cube Case, which in reality don't take up that much room. Hello overclockers...that translates to ample space to store watercooling componentry! So go ahead and show off your Acrylic Sunbeam UFO Cube Case for all the world to see, just don’t step on my cubes...and keep your juices to yourself!

Case Size:Cube CaseFans:2 x 120mm Cooling Fans
Material:AcrylicDimensions:15" x 12" x 11.6"
Side Panel:ClearDrive Bays:2 x External 5.25" / 2 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports: 2 x USB2.0, 2 x Audio
Motherboard Support:ATXPower Supply:Optional

Features:

  • Easy installation
  • Twin 120mm cooling fans

Specifications:

  • Chassis Material: Acrylic
  • Motherboard Form Factor: ATX
  • Drive Bays:
    • 5.25" External: 2
    • 3.5" Internal: 2
  • I/O Port: 2 x USB2.0, 2 x Audio
  • Dimensions: 300 x 295 x 380mm (H x W x D)

ALSO AVAILABLE IN CLEAR!

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 23112
Product Name Sunbeam Acrylic UFO Cube Case - UV Blue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details