Xoxide Sunbeam 9 Bay Acrylic Case - UV Blue 23103

Description
Wish you could have one of those snazzy clear acrylic cases, but have FAR too much hardware? Well now you can have your cake and eat it too with the 9-Bay Acrylic Case from Sunbeam! The 9-Bay features 9 front 5.25" drive bays, a feature not even found on most metal cases! This allows for the ultimate in flexibility in an acrylic case. The insides of the 9-Bay allow for variable drive cage placement and even variable fan mounting placement. Watercoolers rejoice! The 9-Bay features pre-drilled hose ports on the back panel to allow for a clean looking external watercooling solution. So grab yourself a 9-Bay Acrylic Case from Sunbeam today and start transforming your dull steel machine into the acrylic eye-candied computer of your dreams! Case Size: Mid Tower Fans: 3 x 120mm Fans Material: Acrylic Dimensions: 17.5" x 9" x 17" Side Panel: Clear Drive Bays: External: 9 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: Front: 2 x USB2.0, 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: Dual rear retaining holes fro liquid cooling application Moveable front 120mm fan mount and HDD rack for flexible application Patented Core Fan design for improved airflow Front high speed I/O and audio ports Includes one 5.25" to 3.5" bezel to allow for FDD or other 3.5" device Includes 3 free 120mm fans Specifications: Chassis Material: Acrylic Motherboard Form Factor: ATX Drive Bay: External 5.25": 9 3.5" External: 1 3.5" Internal: 4 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 2 x Audio Dimensions: 460 x 230 x 470mm (H x W x D)
Description
Wish you could have one of those snazzy clear acrylic cases, but have FAR too much hardware? Well now you can have your cake and eat it too with the 9-Bay Acrylic Case from Sunbeam! The 9-Bay features 9 front 5.25" drive bays, a feature not even found on most metal cases! This allows for the ultimate in flexibility in an acrylic case. The insides of the 9-Bay allow for variable drive cage placement and even variable fan mounting placement. Watercoolers rejoice! The 9-Bay features pre-drilled hose ports on the back panel to allow for a clean looking external watercooling solution. So grab yourself a 9-Bay Acrylic Case from Sunbeam today and start transforming your dull steel machine into the acrylic eye-candied computer of your dreams! Case Size: Mid Tower Fans: 3 x 120mm Fans Material: Acrylic Dimensions: 17.5" x 9" x 17" Side Panel: Clear Drive Bays: External: 9 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: Front: 2 x USB2.0, 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: Dual rear retaining holes fro liquid cooling application Moveable front 120mm fan mount and HDD rack for flexible application Patented Core Fan design for improved airflow Front high speed I/O and audio ports Includes one 5.25" to 3.5" bezel to allow for FDD or other 3.5" device Includes 3 free 120mm fans Specifications: Chassis Material: Acrylic Motherboard Form Factor: ATX Drive Bay: External 5.25": 9 3.5" External: 1 3.5" Internal: 4 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 2 x Audio Dimensions: 460 x 230 x 470mm (H x W x D)

Suppliers

Company
Product
Description
Supplier Links
Sunbeam 9 Bay Acrylic Case - UV Blue - 23103 - Xoxide
Malvern, PA, USA
Sunbeam 9 Bay Acrylic Case - UV Blue
23103
Sunbeam 9 Bay Acrylic Case - UV Blue 23103
Wish you could have one of those snazzy clear acrylic cases, but have FAR too much hardware? Well now you can have your cake and eat it too with the 9-Bay Acrylic Case from Sunbeam! The 9-Bay features 9 front 5.25" drive bays, a feature not even found on most metal cases! This allows for the ultimate in flexibility in an acrylic case. The insides of the 9-Bay allow for variable drive cage placement and even variable fan mounting placement. Watercoolers rejoice! The 9-Bay features pre-drilled hose ports on the back panel to allow for a clean looking external watercooling solution. So grab yourself a 9-Bay Acrylic Case from Sunbeam today and start transforming your dull steel machine into the acrylic eye-candied computer of your dreams! Case Size: Mid Tower Fans: 3 x 120mm Fans Material: Acrylic Dimensions: 17.5" x 9" x 17" Side Panel: Clear Drive Bays: External: 9 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: Front: 2 x USB2.0, 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: Dual rear retaining holes fro liquid cooling application Moveable front 120mm fan mount and HDD rack for flexible application Patented Core Fan design for improved airflow Front high speed I/O and audio ports Includes one 5.25" to 3.5" bezel to allow for FDD or other 3.5" device Includes 3 free 120mm fans Specifications: Chassis Material: Acrylic Motherboard Form Factor: ATX Drive Bay: External 5.25": 9 3.5" External: 1 3.5" Internal: 4 Expansion Slots: 7 Front I/O Ports: 2 x USB2.0, 2 x Audio Dimensions: 460 x 230 x 470mm (H x W x D)

Wish you could have one of those snazzy clear acrylic cases, but have FAR too much hardware? Well now you can have your cake and eat it too with the 9-Bay Acrylic Case from Sunbeam!
The 9-Bay features 9 front 5.25" drive bays, a feature not even found on most metal cases! This allows for the ultimate in flexibility in an acrylic case. The insides of the 9-Bay allow for variable drive cage placement and even variable fan mounting placement.
Watercoolers rejoice! The 9-Bay features pre-drilled hose ports on the back panel to allow for a clean looking external watercooling solution. So grab yourself a 9-Bay Acrylic Case from Sunbeam today and start transforming your dull steel machine into the acrylic eye-candied computer of your dreams!

Case Size:Mid TowerFans:3 x 120mm Fans
Material:AcrylicDimensions:17.5" x 9" x 17"
Side Panel:ClearDrive Bays:
  • External: 9 x 5.25", 1 x 3.5"
  • Internal: 4 x 3.5"
Expansion Slots:7 SlotsI/O Ports:Front: 2 x USB2.0, 2 x Audio
Motherboard Support:ATXPower Supply:Optional

Features:

  • Dual rear retaining holes fro liquid cooling application
  • Moveable front 120mm fan mount and HDD rack for flexible application
  • Patented Core Fan design for improved airflow
  • Front high speed I/O and audio ports
  • Includes one 5.25" to 3.5" bezel to allow for FDD or other 3.5" device
  • Includes 3 free 120mm fans

Specifications:

  • Chassis Material: Acrylic
  • Motherboard Form Factor: ATX
  • Drive Bay:
    • External 5.25": 9
    • 3.5" External: 1
    • 3.5" Internal: 4
  • Expansion Slots: 7
  • Front I/O Ports: 2 x USB2.0, 2 x Audio
  • Dimensions: 460 x 230 x 470mm (H x W x D)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 23103
Product Name Sunbeam 9 Bay Acrylic Case - UV Blue
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1231802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 11.81 inch (300 mm)
Width 47.24 inch (1200 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details