Xoxide Sunbeam Silent Storm Case - Black/Silver 23094

Description
Silent Storm. While an obvious oxymoron, this may be the perfect name for Sunbeam’s new case that provides storm like cooling with near silent operation. The Silent Storm features a unique Core Fan design that allows you to position up to two 120mm fans inside your case to help cool your CPU or expansion cards. This is perfect for today’s raging hot processors and dual PCI Express video card setups that can severely tax standard case’s cooling capabilities. Cooling is handled by one ultra silent 120mm 16dBA Core Fan, a 120mm Blue LED side fan, a 120mm exhaust fan, and an optional front intake fan. Fully tool-less drive bay and expansion card installation allows for easy setup and upgrading of the Silent Storm. A sturdy steel chassis with built in I/O ports are added conveniences for those that frequent LAN parties. So let the Silent Storm Case from Sunbeam join the ranks of prestigious oxymorons such as military intelligence, virtual reality, jumbo shrimp, and um...Advanced BASIC. Case Size: Mid Tower Fans: 1 x 120mm Rear Exhaust Fan 1 x 120mm Blue LED Side Panel Intake Fan 1 x 120mm Crystal Core Fan Material: Steel Dimensions: 17.5" x 17" x 8" Side Panel: Window Drive Bays: 5 x External 5.25" 2 x External 3.5" 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0 / 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: Unique Core Fan design Adjustable Core Fan position Tool-less drive and expansion card installation Ultra silent 1000 RPM 16dBA Core fan Specifications: Chassis Material: Steel Drive Bays: 5.25” External: 5 3.5” External: 2 3.5” Internal: 3 Expansion Slots: 7 Cooling: 1 x 120mm Rear Exhaust Fan 1 x 120mm Blue LED Side Panel Intake Fan 1 x 120mm Crystal Core Fan 1 x 120mm Core Fan (Optional) 1 x 80 or 120mm Front Intake Fan (Optional) I/O Ports: 2 x USB2.0, 2 x Audio Dimensions: 451 x 200 x 430mm
Description
Silent Storm. While an obvious oxymoron, this may be the perfect name for Sunbeam’s new case that provides storm like cooling with near silent operation. The Silent Storm features a unique Core Fan design that allows you to position up to two 120mm fans inside your case to help cool your CPU or expansion cards. This is perfect for today’s raging hot processors and dual PCI Express video card setups that can severely tax standard case’s cooling capabilities. Cooling is handled by one ultra silent 120mm 16dBA Core Fan, a 120mm Blue LED side fan, a 120mm exhaust fan, and an optional front intake fan. Fully tool-less drive bay and expansion card installation allows for easy setup and upgrading of the Silent Storm. A sturdy steel chassis with built in I/O ports are added conveniences for those that frequent LAN parties. So let the Silent Storm Case from Sunbeam join the ranks of prestigious oxymorons such as military intelligence, virtual reality, jumbo shrimp, and um...Advanced BASIC. Case Size: Mid Tower Fans: 1 x 120mm Rear Exhaust Fan 1 x 120mm Blue LED Side Panel Intake Fan 1 x 120mm Crystal Core Fan Material: Steel Dimensions: 17.5" x 17" x 8" Side Panel: Window Drive Bays: 5 x External 5.25" 2 x External 3.5" 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0 / 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: Unique Core Fan design Adjustable Core Fan position Tool-less drive and expansion card installation Ultra silent 1000 RPM 16dBA Core fan Specifications: Chassis Material: Steel Drive Bays: 5.25” External: 5 3.5” External: 2 3.5” Internal: 3 Expansion Slots: 7 Cooling: 1 x 120mm Rear Exhaust Fan 1 x 120mm Blue LED Side Panel Intake Fan 1 x 120mm Crystal Core Fan 1 x 120mm Core Fan (Optional) 1 x 80 or 120mm Front Intake Fan (Optional) I/O Ports: 2 x USB2.0, 2 x Audio Dimensions: 451 x 200 x 430mm

Suppliers

Company
Product
Description
Supplier Links
Sunbeam Silent Storm Case - Black/Silver - 23094 - Xoxide
Malvern, PA, USA
Sunbeam Silent Storm Case - Black/Silver
23094
Sunbeam Silent Storm Case - Black/Silver 23094
Silent Storm. While an obvious oxymoron, this may be the perfect name for Sunbeam’s new case that provides storm like cooling with near silent operation. The Silent Storm features a unique Core Fan design that allows you to position up to two 120mm fans inside your case to help cool your CPU or expansion cards. This is perfect for today’s raging hot processors and dual PCI Express video card setups that can severely tax standard case’s cooling capabilities. Cooling is handled by one ultra silent 120mm 16dBA Core Fan, a 120mm Blue LED side fan, a 120mm exhaust fan, and an optional front intake fan. Fully tool-less drive bay and expansion card installation allows for easy setup and upgrading of the Silent Storm. A sturdy steel chassis with built in I/O ports are added conveniences for those that frequent LAN parties. So let the Silent Storm Case from Sunbeam join the ranks of prestigious oxymorons such as military intelligence, virtual reality, jumbo shrimp, and um...Advanced BASIC. Case Size: Mid Tower Fans: 1 x 120mm Rear Exhaust Fan 1 x 120mm Blue LED Side Panel Intake Fan 1 x 120mm Crystal Core Fan Material: Steel Dimensions: 17.5" x 17" x 8" Side Panel: Window Drive Bays: 5 x External 5.25" 2 x External 3.5" 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0 / 2 x Audio Motherboard Support: ATX Power Supply: Optional Features: Unique Core Fan design Adjustable Core Fan position Tool-less drive and expansion card installation Ultra silent 1000 RPM 16dBA Core fan Specifications: Chassis Material: Steel Drive Bays: 5.25” External: 5 3.5” External: 2 3.5” Internal: 3 Expansion Slots: 7 Cooling: 1 x 120mm Rear Exhaust Fan 1 x 120mm Blue LED Side Panel Intake Fan 1 x 120mm Crystal Core Fan 1 x 120mm Core Fan (Optional) 1 x 80 or 120mm Front Intake Fan (Optional) I/O Ports: 2 x USB2.0, 2 x Audio Dimensions: 451 x 200 x 430mm

Silent Storm. While an obvious oxymoron, this may be the perfect name for Sunbeam’s new case that provides storm like cooling with near silent operation.
The Silent Storm features a unique Core Fan design that allows you to position up to two 120mm fans inside your case to help cool your CPU or expansion cards. This is perfect for today’s raging hot processors and dual PCI Express video card setups that can severely tax standard case’s cooling capabilities.
Cooling is handled by one ultra silent 120mm 16dBA Core Fan, a 120mm Blue LED side fan, a 120mm exhaust fan, and an optional front intake fan. Fully tool-less drive bay and expansion card installation allows for easy setup and upgrading of the Silent Storm. A sturdy steel chassis with built in I/O ports are added conveniences for those that frequent LAN parties.
So let the Silent Storm Case from Sunbeam join the ranks of prestigious oxymorons such as military intelligence, virtual reality, jumbo shrimp, and um...Advanced BASIC.

Case Size:Mid TowerFans:
  • 1 x 120mm Rear Exhaust Fan
  • 1 x 120mm Blue LED Side Panel Intake Fan
  • 1 x 120mm Crystal Core Fan
Material:SteelDimensions:17.5" x 17" x 8"
Side Panel:WindowDrive Bays:
  • 5 x External 5.25"
  • 2 x External 3.5"
  • 3 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0 / 2 x Audio
Motherboard Support:ATXPower Supply:Optional

Features:

  • Unique Core Fan design
  • Adjustable Core Fan position
  • Tool-less drive and expansion card installation
  • Ultra silent 1000 RPM 16dBA Core fan

Specifications:

  • Chassis Material: Steel
  • Drive Bays:
    • 5.25” External: 5
    • 3.5” External: 2
    • 3.5” Internal: 3
  • Expansion Slots: 7
  • Cooling:
    • 1 x 120mm Rear Exhaust Fan
    • 1 x 120mm Blue LED Side Panel Intake Fan
    • 1 x 120mm Crystal Core Fan
    • 1 x 120mm Core Fan (Optional)
    • 1 x 80 or 120mm Front Intake Fan (Optional)
  • I/O Ports: 2 x USB2.0, 2 x Audio
  • Dimensions: 451 x 200 x 430mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 23094
Product Name Sunbeam Silent Storm Case - Black/Silver
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2878341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 6.81 inch (173 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details